Products/Services for HVAC Cold Trap

  •  
    Cold Traps - (10 companies)
    Cold traps are laboratory glassware that condense vapors (except permanent gases) into a liquid or solid. Cold traps protect vacuum pumps from contamination by sublimating or condensing vapors (except permanent gases) in a dedicated device...
  • Condensers-Image
    Condensers - (219 companies)
    ...to the compressor to re-start the procedure. Types of Condensers. The GlobalSpec SpecSearch database contains information about direct contact (barometric) and surface condensers, as well as HVAC condensing units. Direct contact condensers are devices...
  • Dampers and Louvers-Image
    Dampers and Louvers - (302 companies)
    ...square, circular, or rectangular in shape. Some industrial dampers are designed for pressure relief, or recommended for use within specific HVAC systems. Like dampers, louvers are usually made of aluminum or steel. Louvers may be adjustable...
  • HVAC Ductwork-Image
    HVAC Ductwork - (524 companies)
    Image Credit: Novaflex Group | U.S. Plastic Corporation | GAF. HVAC ductwork includes pipe or closed conduits made of sheet metal, fiberglass board, or other suitable material for conducting air to and from an air handling unit. HVAC is an acronym...
  • Steam Traps-Image
    Steam Traps - (229 companies)
    Steam traps are automatic valves that release condensate from a steam space while preventing the loss of live steam. They also remove air and noncondensables from the steam space. Steam traps are automatic valves that release condensate from a steam...
  •  
    HVAC Fans and Blowers - (343 companies)
    HVAC fans and blowers are used to move air through heating, ventilating, and air conditioning (HVAC) systems. They are an integral part of the air handling systems that bring or draw fresh air into buildings. HVAC fans and blowers are used to move...
  •  
    HVAC Chillers - (207 companies)
    Heating, ventilation and air conditioning (HVAC) chillers are refrigeration systems that provide cooling for industrial and commercial applications. They use water, oils or other fluids as refrigerants. HVAC chillers include a compressor, condenser...
  •  
    HVAC Controllers - (431 companies)
    HVAC controllers are used to monitor and control heating, ventilation and air conditioning (HVAC) systems in buildings. They monitor indoor environmental factors such as temperature and humidity, and control heating and cooling to maintain desired...
  •  
    Vacuum Traps, Getters, and Filters - (88 companies)
    ...sieve, filtration, or other processes. There are many types of vacuum traps and filters. Examples include the vacuum cold trap, liquid nitrogen cold trap, vacuum inlet trap (VIT), molecular sieve trap, cryogenic trap, and dry ice trap. A vacuum cold...
  •  
    Boilers (industrial) - (596 companies)
    Industrial boilers are closed vessels that use a fuel source or electricity to heat water or generate steam for industrial heating and humidification applications.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Golden Collar Technology Co., Ltd .