-
Supplier: CoorsTek
Description: CoorsTek alumina ferrules are offered in a variety of shapes and alumina grades, engineered to optimize the performance of each waste heat exchanger. Contact our experts today to determine the best material and configuration for your application. High-Performance Ceramic Support
-
Supplier: ASTM International
Description: 1.1 This specification covers seamless tube and ferrule stock of copper and various copper alloys up to 3 1/8in, inclusive, in diameter, for use in surface condensers, evaporators, and heat exchangers. Tubes for this application are normally made from the following coppers or
-
Supplier: ASTM International
Description: 1.1 This specification covers seamless tube and ferrule stock of copper and various copper alloys up to 79 mm, inclusive, in diameter, for use in surface condensers, evaporators, and heat exchangers. Tubes for this application are normally made from the following coppers or
-
-
Supplier: CoorsTek
Description: cordierite, silicon carbide, and mullite materials provides superior chemical, corrosion, and thermal shock resistance. CoorsTek flat and corrugated ceramic supports are optimized for harsh chemical processing environments. Alumina Ferrules for Heat Exchanger Tubes CoorsTek
- Material: Ceramic
- Carrier Shape: Honeycomb / Structured Material
- Features: Specialty / Other
-
Supplier: National Bronze & Metals Inc.
Description: Impellers, Heat Exchanger Tubes, Evaporator Tubes, Distiller Tubes, Condenser Plates, Refrigerators, Process Equipment, Condenser Components, Ferrules, Welding Backing Rings, Flexible Metal Hose, Weld Wire, Boiler Parts, Condensers, Propeller Sleeves, Heat
- UNS Number: 71,500
- AISI / AA / CDA Grade: 715
- Overall Width / OD: 0.75 to 10 inch
- Overall Thickness: 0.75 to 10 inch
-
Supplier: National Bronze & Metals Inc.
Description: Steering Tube, Brake Lines CONSUMER: Screw Lamp Bases INDUSTRIAL: Condenser Plates, Condensers, Weld Torch Tips, Heat Exchanger Tubes, Valve Bodies, Evaporator Tubes, Pressure Vessels, Distiller Tubes, Pump Impellers for Oil Refining, Ferrules, Evaporators MARINE: Boat Hulls,
- UNS Number: 70,600
- AISI / AA / CDA Grade: 706
- Overall Width / OD: 0.25 to 12 inch
- Overall Thickness: 0.25 to 12 inch
-
Description: Flat, Shaped and Round Wire APPLICATIONS Cupronickels Alloys: Condensers; Evaporator and heat exchanger application; Ferrules; Applications where biofouling is a concern; Silver colored coinage. Copper-Nickel-Tin Alloys: Relay springs; Switch springs; Lead frames;
- UNS Number: 70,600
- Tensile Strength (UTS, Break): 43,000 psi
- Yield Strength (YS): 19,000 psi
- Elongation: 35 %
Find Suppliers by Category Top
Featured Products Top
-
. Energy & Power: Fuel cell components, heat exchangers, insulators for renewable and nuclear applications. Optics (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
More Information Top
-
ZASMHBA0001065
Uses: condensers, evaporators, heat exchangers , ferrules , saltwater piping, lithium bromide absorption tubing, shipboard condenser intake systems Good hot and cold workability.
-
ZCU443
Copper Alloy No. C60800 is used widely in tube form for condensers, evaporators, heat exchangers and ferrules .
-
Mechanical Engineers' Handbook Materials and Mechanical Design 3rd Edition Complete Document
Torch Tips, Distiller Tubes, Ferrules , Heat Exchanger Tubes, Evaporator Tubes, Salt Water Baffles, Salt Water Pipe Fittings, Water Hoses, Boat Hulls, Hot-Water Tanks, Ship Hulls, .
-
ZCU70
Applications: Bolts, condenser plates, condenser tubes, ferrules , heat exchanger tubes, studs, tanks, vats, vessels, process equipment, automotive parts, pump valves, meters, refrigerators, distiller tubes, tanks, process equipment, salt water piping, evaporator tubes.
-
ZCACA2001P453
Condenser, distiller, and heat exchanger tubes, ferrules , strainers, condenser tube plates Precautions in use.
-
Laser welding of copper–nickel alloys: a numerical and experimental analysis
Currently, copper–nickel alloys are largely used for the production of condenser plates, evaporator and heat exchanger tubes, ferrules , saltwater piping, and boat hulls.
-
CA710 SAE
Condenser and heat exchanger tubes, ferrules .
-
CA608 SAE
Condenser, evaporator and heat exchanger tubes, ferrules .
-
ZHTGN376
Condensers, condenser plates, distiller tube, evaporator and heat exchanger tubing, ferrules . salt water piping .
-
ZHTGN375
Communication electrical springs, evaporator relays, condensers, condenser plates, and heat exchanger tubing, ferrules , resistors .
Indicates content that may require registration and/or purchase.