-
Supplier: Unidex, Inc.
Description: EHW Series workbenches are specially designed to handle heavier loads. They feature an electric hydraulic lift system and hand-operated toggle switch control.
- Ergonomic Design: Yes
- Length: 60 inch
- Load Capacity: 1000 lbs
- Options / Features: Adjustable Height, Storage Bin(s), Storage Cabinet(s), Storage Drawer(s), Other
-
Supplier: Unidex, Inc.
Description: MHW Series workbenches are self-contained lifting systems with a manually operated foot pedal and hydraulic system to lift the bench top to the desired height. Each pedal down-stroke raises the work surface approximately one inch. A toe release lever controls the rate of
- Ergonomic Design: Yes
- Length: 60 inch
- Load Capacity: 500 lbs
- Options / Features: Adjustable Height, Storage Bin(s), Storage Cabinet(s), Storage Drawer(s), Other
-
Supplier: Unidex, Inc.
Description: AHW Series workbenches feature an air/oil hydraulic lift system and offer instant height adjustment with the touch of a hand-operated toggle switch. An infinite range of height adjustments is available within the stroke distance. A blocking valve braking system provides firm
- Ergonomic Design: Yes
- Length: 60 inch
- Load Capacity: 500 lbs
- Options / Features: Adjustable Height, Storage Bin(s), Storage Cabinet(s), Storage Drawer(s), Other
-
-
Supplier: Lift Products, Inc.
Description: hydraulic drift. To disengage, simply raise the table above the set height and lift the kick bar. As a workbench, the table includes all the standard lift table features with the expanded work bench options of an Adjustable Overhead Light, PC & Keyboard Mount, Overhead
- Lift Mechanism: Scissor Lift
-
Supplier: Quality Bearings & Components
Description: Mobilift WORKBENCHES BETEX Mobilift SERIES Ideal In Any Workshop The Betex Mobilift is a modern design adjustable bench with a unique one-arm lifting principle. The bench is mobile and stable. The use of a hydraulic pump means no cables on the work floor
- Length: 59.06 inch
- Load Capacity: 882 lbs
- Options / Features: Adjustable Height
- Portable: Yes
-
Workbenches and Workstations (Industrial) - 5,000 LB. CAPACITY KENNEDY SERIES WORKBENCHES -- HKF2460Supplier: C & C Lift Truck, Inc.
Description: America's Easiest to Assemble Benches - Tighten 2 screws on each leg and you are DONE. Available with adjustable leg, manual crank and hydraulic lift - contact dealer for more information. 180° Front Radius Ergonomic Edge.
- Length: 60 inch
- Width: 24 inch
Find Suppliers by Category Top
More Information Top
-
$900-$1000 Hardware - Grainger Industrial Supply
• Hydraulic Lift Kit, Workbench Accessory, Adjustment Range 12 In., Load Rating 1000 lb., Number of Cylinders 4, Cylinder Material Aluminum, Tube Length 96 In.-96 In.-60 In.-60 In., Mounting Type Retro Fit, Screw Size 1/4 In. 20, Includes System …
-
COAL DERIVED MATRIX PITCHES FOR CARBON-CARBON COMPOSITE MANUFACTURE/PRODUCTION OF FIBERS AND COMPOSITES FROM COAL-BASED PRECURSORS
… 1200°C maximum temperature, with potential for inert atmosphere control), fabricated by Hy-Tech Sales, ♦ Holmes coal crusher and pulverizer, ♦ Cleveland Vibratory Co. vibratory table for molding loading control, ♦ hydraulic lift for furnace loading, ♦ workbenches and tools, and ♦ …
-
Manufacturing Science and Technology III
On the third workbench , electro- hydraulic cylinder is the power source of the lifting movement of the top baffle to avoid collision and friction between the trains and the workbench when a train entering the workbench.
-
Flexible 3D stretch-bending technology for aluminum profile
1-Tensile hydraulic actuator;2-Torsion hydraulic actuator;3-Workpiece;4-Flexible fundamental unit; 5-Rotation arm hydraulic actuator; 6-MPD;7- Workbench ;8-Jaw;9-Rotation arm bench; 10-Vertical lift hydraulic actuator; 11-Vertical arm bench;12-Height control screw .
-
Comparison between well production performance tests and reservoir simulation predictions based on log data including multicomponent induction measurements in ...
A hydraulic lift table corresponding to this tubing layout was generated using the Well Performance® module of The Petroleum WorkBench , and utilized in this simulation to model the well on tubing head pressure control.
-
Flat Car Structure Design and Analysis on Sliding Shoe Type Apparatus for Train--《Coal Mine Machinery》2013年09期
Through the static strength analysis of the flat car by ANSYS- Workbench , it shows the overall maximum stress of the flat car is 247 … … MPa under the dual thrust condition of the passing and the bottom lifting hydraulic cylinders as the safety …
-
Renault Trucks Defense VAB armoured personnel carrier
Equipment fitted includes a hydraulic crane with a maximum lifting capacity of six tonnes, four hydraulic stabilisers which are lowered to the ground to provide a more stable platform, a front-mounted winch with 60 m of cable, a flashing light, a … The rear compartment is fitted with a workbench , tools, welding equipment and a generator.
-
BAE Systems Assault Amphibian Vehicle, Recovery, Model 7A1
On the right side of the hull is a hydraulic crane which can be elevated from 0° … Its boom is telescopic and can lift 2,722 kg at 6.553 m reach. Equipment carried includes an air compressor, AC generator, workbenches , welding kit and a complete range of tools.
-
United Defense LP, Armored Maintenance Vehicle (AMV)
… can carry 3,266 kg of tools and spare parts and the crane lift capacity is 6 … Other features of the AMV include hydraulic utility outlets, compartmentalised oxyacetylene equipment, 110 V AC electric power with receptacles at three locations, extensive storage cabinets/storage area, easy access to transported items and workbench and technical data storage shelf.
-
Materials Processing Technology II
… were developed and the static properties of the frame in various conditions were analyzed by ANSYS/ Workbench . Lift Transporter is one of the hydro mechatronics products. It uses a hydrostatic drive, which is composed of DA variable displacement pump, hydraulic motors, control valves …
Indicates content that may require registration and/or purchase.