-
Supplier: Emerson Automation Solutions – Rosemount
Description: moisture detectors, as well as combinations with chemiluminescence (CLD) and flame ionization (FID) detector technologies. With the ability to measure up to five gas components, the MLT is the analyzer of choice for measurements requiring high levels of flexibility. MLT analyzers can
- Number of Channels: 5
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 41 to 104 F
- Operating Humidity: 0 to 90 %
-
Supplier: MIDAC Corporation
Description: The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases.
- Number of Channels: 1
- Response Time: 1.000000000000002 seconds
- Operating Humidity: 0 to 100 %
- Measurement Type: %LEL, %Volume, Signature or Spectra, Trace
-
Supplier: Honeywell Analytics, Inc.
Description: A fast response device detecting down to ppb of toxic gases, providing physical evidence of a gas event. This use-anywhere, fast response monitor is specific to your target gas only. Until now, the big concern with basic units for toxic gas monitoring was that environmental conditions or other
- Operating Temperature: 32 to 104 F
- Response Time: 10.00000000000002 seconds
- Application: Ambient Air Monitoring, Process Gas
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Diborane (B2H6), Germane (GeH4), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Fluoride (HF),
-
-
Supplier: MIDAC Corporation
Description: The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle
- Number of Channels: 64
- Response Time: 1.000000000000002 seconds
- Measurement Type: %LEL, %Volume, Leakage, Signature or Spectra, Trace
- Gas Types: Aerosols, Ammonia (NH3), Arsine (AsH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Chlorine Dioxide (ClO2), Diborane (B2H6), Fluorine (F), Germane (GeH4), Halocarbons (Refrigerants), Hydrocarbons, Hydrogen Chloride (HCl),
Find Suppliers by Category Top
Featured Products Top
-
New analyzer family offers highly accurate and stable measurements for effective chlorine control ChloroStar™ Digital Sensors feature (read more)
Browse Combustion Analyzers Datasheets for ABB Measurement & Analytics -
Particle Counter, Wear Particle Classifier, Ferrous Monitor Particle Analyzer The LaserNet 200 Series allows reliability professionals to quickly and (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
Air quality meter with a battery life of up to 10 months
E-paper display / Easy operation /
(read more)
Data memory for 1 trillion measuring points / Measuring range up to 40,000 ppm CO2 /
Temperature, humidity, atmospheric pressure, CO2
Browse Particle Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
Particle Analyzer The LaserNet 200 Series allows reliability professionals to quickly and easily assess machinery health in just minutes. By testing only a few milliliters of fluid, users see a (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
Our impressive lab analyzers provide reliable and precise results time in and time out. Based on cutting-edge technology, they allow the detection of impurities at extremely low levels. Other impressive features include ease of integration and operation, user-friendliness and high versatility (read more)
Browse Elemental Analyzers Datasheets for C.I. Analytics, Inc. -
Model SuperC AMF Simple, efficient solution for complex analytical requirements The SuperC AMF is a fully automated multi-element analyzer that allows the precise quantification of multiple impurities (one element at a time) in gas, LPGs and low-pressure samples. Robust and (read more)
Browse Elemental Analyzers Datasheets for C.I. Analytics, Inc. -
CI Analytics arsine analyzers with the dry colorimetric method are a versatile solution for arsine monitoring in laboratory locations and online with process olefins treatment plants. Our analyzers provide an accurate response for arsine monitoring from a few ppb to high ppm content in hydrocarbon samples. Keep Reading (read more)
Browse Elemental Analyzers Datasheets for C.I. Analytics, Inc. -
install a CalorVal BTU Analyzer on their flare header. The CalorVal is a rugged industrial design that completely burns the sample and therefore is a direct measure of Total Calorific Value. It provides an accurate and continuous measurement over the entire measurement range from 0 BTU (read more)
Browse Combustion Analyzers Datasheets for Control Instruments Corp. -
Find out the top reasons to use the CalorVal on your Flare Stack application. The CalorVal is our BTU analyzer for directly measuring total heating value. Measuring the heating value of varying (read more)
Browse Combustion Analyzers Datasheets for Control Instruments Corp. -
Control Instruments' CalorVal BTU analyzer is the analyzer of choice for a leading supplier of performance polymers. The company uses flare stacks to dispose of the waste products collected from its various chemical processes. The waste products consist of gases and other (read more)
Browse Combustion Analyzers Datasheets for Control Instruments Corp.
More Information Top
-
Power Systems Development Facility Gasification Test Run TC10
• During TC10, two ammonia analyzers and one hydrogen cyanide analyzer provided data.
-
Power Systems Development Facility
The hydrogen cyanide analyzer AI479S data are not plotted because of readings being either erratic or less than zero for most of TC13.
-
Process/Industrial Instruments and Controls Handbook, Fifth Edition > SYSTEM CONTROL AND MANAGING DATA
This graph shows the hydrogen cyanide analyzer concentration readout versus time for the internal standard and several critical components.
-
Power Systems Development Facility
The raw hydrogen cyanide analyzer AI479S data is shown on Figure 3.3-11.
-
http://trs-new.jpl.nasa.gov/dspace/bitstream/2014/40174/1/D-37294.pdf
Specific safety evaluations included verification of safe batteries with direct-read sulfur dioxide and acetonitrile detectors, verification of dissipated heatshield gasses with a hydrogen cyanide analyzer , verification of expended main parachute cutter by visual inspection, maintenance of a safe physical distance (centimeters …
-
Characterization of rocket propellant combustion products
Real time, chemiluminescence analyzer Hydrogen Cyanide .
-
Drager CMS Analyzer Chip Hydrogen Cyanide 2 to 50 ppm from Cole-Parmer
Drager CMS Analyzer Chip Hydrogen Cyanide 2 to 50 ppm (Representative photo only .
-
Proximate composition, mineral content and antinutritional factors of Brebra (Millettia ferruginea) seed flour as well as physicochemical characterization of ...
An aliquot of the supernatant was used for determination of hydrogen cyanide using an auto analyzer Technicon AAII, according to the method of Rao and Hahan (1984).
-
Molecular nitrogen yields from fuel nitrogen in backmixed combustion
Molecular nitrogen (measured by gas chromatograph) included with nitrogen oxides (chemiluminescent analyzer ) and ammonia and hydrogen cyanide (wet chemistry) indicate for each reactor setting a complete nitrogen balance consistent with an estimated random error of approximately 10%.
-
Characterization of rocket propellant combustion products: Description of sampling and analysis methods for rocket exhaust characterization studies
Hydrogen Cyanide (I-ICN) - The HCN Analyzer (Sensidyne Type 7010671-3) was in ali respects similar to the NH3 unit just described, except that the internal cell construction was designed to respond exclusively to HCN.
Indicates content that may require registration and/or purchase.