-
Supplier: Quarktwin Technology Ltd.
Description: RF Demodulator IC
- Product Type: I/Q Demodulators
-
Supplier: DigiKey
Description: RF Demodulator IC
- Product Type: I/Q Demodulators
- Package Type: Surface Mount Technology (SMT)
-
RF Transceivers - Demodulator, Iq, 300Mhz 4.8Ghz, Qfn-48; Frequency Min Texas Instruments -- 01T0899Supplier: Newark, An Avnet Company
Description: DEMODULATOR, IQ, 300MHZ - 4.8GHZ, QFN-48; Frequency Min:300MHz; Frequency Max:4.8GHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RF IC Case Style:VQFN; No. of Pins:48Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Richardson RFPD
Description: QFN Packaged 10-16 GHz Direct Modulator. GaAs Monolithic Microwave IC. UMS 10-16GHz direct quadrature modulator packaged integrates a double-balanced mixer (LO suppression and Image Rejection) and a LO buffer. It can be used for both LSB and USB configurations. The high carrier suppression,
- Features: Other
-
Supplier: Rochester Electronics
Description: IC DEMODULATOR Dual 48-HVQFN
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CDMA IF VGAs and I/Q Demodulators with VCO and Synthesizer Product overview: MAX2310EEI from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers
- Device Type: Transceiver
-
Supplier: DigiKey
Description: RF IC IF VGA, I/Q Demodulator CDMA, W-CDMA, WLL 70MHz ~ 300MHz VGA with >110dB Gain Control 28-TQFN (5x5)
Find Suppliers by Category Top
More Information Top
-
Rapid Rotary Scanner and Portable Coherent Wideband Q-Band Transceiver for High-Resolution Millimeter-Wave Imaging Applications
The IQ receiver was based on two AD8347 IQ demodulator ICs [22].
-
High Frequency Part of a Real Time Test Mobile Station for UMTS System Evaluations
At both sides of the filters there is an amplifier and then an IC which includes an IQ demodulator and 69 dB dynamic range AGC amplifier.
-
Session 11 overview: radar, mm-Wave, & low-power transceivers
The transceiver uses a coherent IQ demodulator and is accompanied by a back-end IC that includes the digital baseband and AD/DA converters.
-
A Glimpse of the Future
… components such as the power amplifier (PA), for which we need a nonlinear dynamical model • mixed-signal components such as the data con- verters, and IQ modulators/ demodulators • the digital components … … array (FPGA) or custom IC , which in turn can …
-
A voice processing and control module for cable telephony applications
The mixed-signal IC is shown on the bottom with detail on the BDP with VB and TX rams, CODEC analog and digital, SLIC Interface with ringinghetering circuit, IQ filters and VCO demodulator sections.
-
A Universal UHF RFID Reader IC in 0.18-µm CMOS Technology
The IC integrates 10-bit DACs, pulse-shaping filters, an IQ modulator and a power amplifier in the transmit chain and a low-noise amplifier (LNA), an IQ downconverter, channel-select filters, variable-gain amplifiers and 10-bit ADCs in the receive … On-chip ASK demodulator provides demodulated I and Q raw data outputs.
-
A SiGe-BiCMOS UWB Receiver for 24 GHz Short-Range Automotive Radar Applications
The LNA is followed by a biphase demodulator , which drives the IQ down-converter. The IC is implemented in a 0.25 tm SiGe:C- BiCMOS production technology with fTfmax = 130/140 …
-
http://www.mouser.com/catalog/catalogusd/645/405.pdf
frequencies, low noise figures, high efficiency and high reliability These devices operate from 1 to 5 volts; they include amplifiers, prescalers, frequency converters, IQ modulators and demodulators and multifunction ICs for GPS (Global Positioning System), RKE (Remote Keyless Entry) and W-CDMA markets or for …
-
Advanced Millimeter-wave Technologies: Antennas Packaging and Circuits Complete Document
… Sönmez, S. Chartier, A. Trasser and H. Schumacher, ‘Isolation issues in multifunctional Si/SiGe ICs at 24 GHz’ … [44] P. Lindberg, E. Öjefors, E. Sönmez and A. Rydberg, ‘A SiGe HBT 24 GHz sub-harmonic directconversion IQ - demodulator ’, in Silicon Monolithic Integrated Circuits in RF Systems, Atlanta, GA, September 2004.
-
Author index
The IC contains 10-bit DACs, pulse-shaping filters, IQ Modulator and Power anmplifier in transmit chain and receive front-end with IQ down converter, channel-select filters with Variable-gain amplifiers and 10-bit ADCs. The chip incorporates ASK demodulators .
Indicates content that may require registration and/or purchase.