-
Supplier: Quarktwin Technology Ltd.
Description: Amplifier IC 1-Channel (Mono) Class D 8-MSOP
- Operating Temperature: -40 to 85 C
- Operation Class: Class D
- Output Power (PO): 2.5 watts
- Package Type: SSOP, SOP, MSOP, TSSOP, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 209634-PAM8302LASCR Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit and Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 2.5W x 1 @ 4
- Operating Temperature: -40 to 85 C
- Operation Class: Class D
- Output Power (PO): 2.5 watts
- Package Type: SOP, MSOP, Other
-
Supplier: Lingto Electronic Limited
Description: IC AMP CLASS D MONO 2.5W 8MSOP
- Operating Temperature: -40 to 85 C
- Output Power (PO): 2.5 watts
-
-
Description: IC AMP CLASS D MONO 2.5W 8MSOP
- Life Cycle Stage: Removed
- Operating Temperature: -40 to 85 C
- Supply Voltage (VS): 2 to 5.5 volts
-
Supplier: Utmel Electronic Limited
Description: IC AMP AUDIO 2.5W CLASS D 8MSOP
- Operating Temperature: -40 to 85 C
- Operation Class: Class D
- Output Power (PO): 2.5 watts
- Package Type: SSOP, SOP, MSOP, TSSOP, Other
More Information Top
-
Phase-Modulated Optical Communication Systems
With inferior signal quality, direct-modulated semiconductor lascr is a simple form of low cost transmitter.
-
Laser altimetry waveform measurement of vegetation canopy structure
A profiling airborne lascr altimcter systcm opcrating at 1.06 pm has bccn dcvclopcd to providc rapid …
-
Subject Index
lascr n72fl .
-
Laser profiler model for robot-based pipe inspection
Lascr profilcrs for pipc inspection havc bccn rcccntly proposed.
-
http://dspace.mit.edu/bitstream/handle/1721.1/34664/71196429-MIT.pdf?sequence=2
4.2 The Geoscicncc Lascr Alt.imct?crSy-stcm (GLAS) . . . . . . . . . . . .
-
Practical Electronics for Inventors, Third Edition > Optoelectronics
Two common photothyristors include the light-activated SCR ( LASCR ) and the light-activated triac.
-
Physics of Semiconductor Devices
The light-activated thyristor ( LASCR ), also called the light-activated switch, is a two-terminal (gate contact …
-
Generation of the infrared laser oscillations in the He-Cu sputtered systems excited by RF discharge
… 662 Warsaw, Poland ABSTRACT I 11 tllis paper cxlxrilllclllal rcsults on infra-rcd lascr oscillations in the …
-
Wavelength dependence of laser-induced damage in fused silica and fused quartz
… nis type of silica contains 500-1500 ppm of OH and is resistive to UV lascr kradiation.
-
Laser bibliography III
Lascr Action in Ionized Sulfur and Phosphorus G. R. Fowles, W. T. Silfvast, and R. C. Jensen …
Indicates content that may require registration and/or purchase.