-
Supplier: AMETEK Programmable Power
Description: combined with a low-pass filter and an output amplifier. The 16-bit DAC allows these modules to achieve fine resolution at very low output range settings. Along with static output operation, the DAC modules provide an arbitrary waveform generation (AWG) mode which supports looping to build
-
Supplier: AMETEK Programmable Power
Description: combined with a low-pass filter and an output amplifier. The 16-bit DAC allows these modules to achieve fine resolution at very low output range settings. Along with static output operation, the DAC modules provide an arbitrary waveform generation (AWG) mode which supports looping to build
-
Supplier: Transcat, Inc.
Description: formats Standard Interfaces including LXI-C (Ethernet), USB device and host, and GPIB Options including output amplifier (PA-1011) and frequency hopping capability
- Device Type: Generator
- Generator Type: Function
- Maximum Frequency Range: 100 MHz
- Maximum Input Channels: 1
-
-
Supplier: Transcat, Inc.
Description: formats Standard Interfaces including LXI-C (Ethernet), USB device and host, and GPIB Options including output amplifier (PA-1011) and frequency hopping capability
- Device Type: Generator
- Generator Type: Function
- Maximum Frequency Range: 70 MHz
- Maximum Input Channels: 1
-
Supplier: Transcat, Inc.
Description: formats Standard Interfaces including LXI-C (Ethernet), USB device and host, and GPIB Options including output amplifier (PA-1011) and frequency hopping capability
- Device Type: Generator
- Generator Type: Function
- Maximum Frequency Range: 70 MHz
- Maximum Input Channels: 2
-
Supplier: Transcat, Inc.
Description: formats Standard Interfaces including LXI-C (Ethernet), USB device and host, and GPIB Options including output amplifier (PA-1011) and frequency hopping capability
- Device Type: Generator
- Generator Type: Function
- Maximum Frequency Range: 250 MHz
- Maximum Input Channels: 1
-
Supplier: RS Components, Ltd.
Description: LAN (LXI Class-C compliant) and USB interfaces. It provides both a programmable interface and a soft-key-driven front panel. Full power BW 100kHz @ 50Vpp. Small-signal BW >300kHz. Slew rate 20V/ms minimum. THD+N <0.01% @ 10kHz, 40Vpp. Output drive 200mA maximum. Isolation: floats
- Nominal Impedance: 50 Ohms
- Operating Temperature: 0.0 to 55 C
-
Supplier: ValueTronics International, Inc.
Description: frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency: 9 kHz-3 GHz Frequency resolution: 0.01 Hz Optional I/Q modulation and I
- Device Type: Generator
- Generator Type: Signal, Sweep
- Maximum Frequency Range: 3000 MHz
- Minimum Frequency Range: 3000 MHz
-
Supplier: ValueTronics International, Inc.
Description: frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Address parametric testing of microwave components & receivers Perform local oscillator
- Device Type: Generator
- Generator Type: Signal, Sweep
- Maximum Frequency Range: 40000 MHz
- Minimum Frequency Range: 40000 MHz
-
Supplier: AMETEK Programmable Power
Description: , isolated analog input, RS232, and Ethernet (LXI) with an option to replace the Ethernet interface with IEEE-488. Advanced Features High DC Power Density: Up to 150KW in a single bay rack-mount cabinet. Up to 240KW in a dual bay rack. Fast Load
- DC Output Current: 45 to 6000 amps
- DC Output Power: 36000 to 240000 watts
-
Supplier: ValueTronics International, Inc.
Description: frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: 9 kHz to 3 or 6 GHz +24 dBm specified power to 3 GHz with electronic attenuator -146
- Device Type: Generator
- Generator Type: Signal, Sweep
- Maximum Frequency Range: 3000 MHz
- Minimum Frequency Range: 3000 MHz
-
Supplier: ValueTronics International, Inc.
Description: frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Optimized for performance and speed Fast switching speeds Simplified self
- Device Type: Generator
- Generator Type: Signal, Sweep
- Maximum Frequency Range: 3000 MHz
- Minimum Frequency Range: 3000 MHz
Find Suppliers by Category Top
More Information Top
-
On-Line Computer for Transient Turbine Cascade Instrumentation
Subsequently, cheaper semiconductor transducers with built-in integrated circuit amplifiers (National Semicon- ductor types LXI 620D) have also been used.
-
Improved ultrasonic near-field scanning using dual-channel digital cancellation network
Setup and theory: The measurement setup shown in Fig. 1, consists of a dual-channel arbitrary waveform generator (Agilent 81150A), a current amplifier (FEMTO DHPCA-100), and a digitiser (ZTEC ZT4441 LXI ).
-
Analog multiply/accumulate implementation and performance results on the DOC II platform
The DOC II components whichhavebeen integrated for this study include: thelaserdiode array, thelasercollimatorand lxi imaging barrel, thepoint source modulator GaP Bragg cell, and a single channel APD /transimpedance amplifier .
-
Ion-exchanged glass waveguide amplifiers and lasers
As amplifiers characteristics are improved, more complex and lossy functions can be dealt with. at present, our devices could compensate losses produced by lxi 6 and 1x32 splitters.
-
Time domain technique for low frequency dielectric measurements
The phase change of T introduced by the inverting amplifier is implicit in the phase of the output signal i.e. if . x= -Ea/Ei . then we may write . x= lxI exp(j8) . x= Yl/Ye. . which from equation (1) gives .
-
Electrical measurement
… 118 conductor network 323 ff line voltage 224 conductance 14 Lenzsche rule 121 ff illuminating layer 264 speed of light 13 light intensity 11, 12 luminous flux 14 amplifier logarithmierender to 123 linearization … … air chamber attenuation 135 LXI 610 ff apparatus classes …
-
Design of terabyte optical wide area LAN with optimization of a network component-optical splitter
Here EDFA amplifiers are used with two wavelengths - first one is the original wavelength L1 and the second the desired wavelength Lx where data is to be transferred LxI .
-
Start pdf
… is compatible with virtually all existing thermistor based RF power sensors and has LXI -C and USB … Amplifiers , Test and Manufacturing Equipment .
-
2008 IEEE MTT-S IMS exhibition guide
… is compatible with virtually all existing thermistor based RF power sensors and has LXI -C and USB … Amplifiers , Test and Manufacturing Equipment .
-
Switching Amplifiers
Design and integrate switching systems with active components such as amplifiers , attenuators, isolators, filters etc. We offer many software control options: Ethernet (TCP/IP), GPIB, RS-232, RS-422, CAN bus, LXI , SNMP, .
Indicates content that may require registration and/or purchase.