-
Supplier: Kuriyama of America, Inc.
Description: AF3B - 3 wire braid MSHA IC-152/16 approved flame resistance Hydraulic system with petroleum or water/glycol based fluids, fuel, lubricating oils. Specially designed for ultra low temperature applications.
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.85 inch
- Working Pressure: 7,280 psi
- Temperature Range: 212 F
-
Supplier: Kuriyama of America, Inc.
Description: Textile-reinforced hydraulic hose with one braid - TR6 Low pressure hydraulic lines, fuel oil, antifreeze solutions, air and water. Excellent for hydraulic return line hose where high temperatures are encountered for air or gas applications above 1.7 MPa (250 psi);
- Inside Diameter: 0.3125 inch
- Outside Diameter: 0.56 inch
- Working Pressure: 400 psi
- Temperature Range: 257 F
-
Supplier: Kuriyama of America, Inc.
Description: Textile-reinforced hydraulic hose with one braid - TR6 Low pressure hydraulic lines, fuel oil, antifreeze solutions, air and water. Excellent for hydraulic return line hose where high temperatures are encountered for air or gas applications above 1.7 MPa (250 psi);
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.06 inch
- Working Pressure: 300 psi
- Temperature Range: 257 F
-
-
Supplier: Kuriyama of America, Inc.
Description: Textile-reinforced hydraulic hose with one braid - TR6 Low pressure hydraulic lines, fuel oil, antifreeze solutions, air and water. Excellent for hydraulic return line hose where high temperatures are encountered for air or gas applications above 1.7 MPa (250 psi);
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.5 inch
- Working Pressure: 400 psi
- Temperature Range: 257 F
-
Supplier: Radwell International
Description: GATES Machine Parts MSHA 2G-11C
-
Supplier: RYCO Hydraulics, Inc.
Description: Technical Specifications: Recommended For Hydraulic Jack applications requiring a light weight, small outside diameter hose. The very high abrasion resistant properties of the DIEHARD cover extend the life of the hose when it is subjected to the abrasion that may cause the
- Temperature Range: -40 to 120 F
- Features: Hose
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: Type Approvals: Technical Specifications: Recommended For Transportation, marine fuel and engine hose applications. Low pressure hydraulic oil return lines, general purpose water, glycol antifreeze solutions, biodiesel, diesel fuel, ethanol, gasoline/ petrol or air. Construction TUBE:
- Features: Hose
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: required with T4000 Series Crimp Couplings and M000 Series Field Attachable Couplings. Performance MSHA – FLAME RESISTANCE: Meets Flame Resistant Designation “U.S. MSHA” of the US Department of Labor, Mine Safety and Health Administration. Complies with Flame Resistant requirements of
- Temperature Range: -40 to 212 F
- Features: Hose
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: Type Approvals: Technical Specifications: Recommended For Medium to high pressure hydraulic oil applications. The small bend radius, temperature resistance and light weight of RYCO RQP5 hose make it suitable for under the bonnet automotive/ trucking applications including
- Temperature Range: -40 to 302 F
- Features: Hose
- Application: Hydraulics
-
Supplier: Hose-Man, Inc.
Description: (Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: High pressure hydraulic oil lines. 100R16 requirements and performance requirements of EN 857 2SC. M2T hose has smaller exterior dimensions and significantly tighter bend radius. Tube: Black, oil
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.69 inch
- Working Pressure: 4,000 psi
- Application: General-Purpose / Fluid Handling
-
Supplier: Hose-Man, Inc.
Description: (Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G") Recommended For: High pressure hydraulic oil lines. Meets or exceeds the requirements of SAE 100R2AT and performance requirements of EN 853 2SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C) Reinforcement:
- Inside Diameter: 1 inch
- Outside Diameter: 1.48 inch
- Working Pressure: 2,400 psi
- Application: General-Purpose / Fluid Handling
-
Supplier: Daemar Inc.
Description: to prevent hydraulic hose and cable bundles from building up an electrical charge. Tested to: AS 2600, AS 1180.10B, AS 1180.13A, MSHA # IC-264/0 standards Anti-Static and Fire Retardant to prevent accidental flames and sparks in critical environments Allows bundling of multiple
- Diameter: 2.56 to 3.8 inch
- Length: 792 inch
- Features: Flame Retardant, Other
- Sleeving: Spiral Wrap
Find Suppliers by Category Top
Featured Products Top
-
Alfabiotech Evolution 5000 MINETUFF - E5K Hydraulic Hose E5K - 4 or 6 wire Spiral Exceeds EN856 4SP sizes 5/8", 3/4" and 1" Exceeds EN856 4SH sizes 1 1/4" Exceeds SAE 100R13 sizes 5/8" through 2" ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA IC-152/16 approved flame resistance (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Tube – Black non-conductive NBR (ARPM Class A) Reinforcement – High tensile textile braids Cover – Yellow NBR – abrasion, ozone, hydrocarbon resistant, non-conductive and MSHA-approved flame-resistant smooth cover. 1 1/4" and 1 1/2" ID wrapped finish. (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Reinforcement 4-Spiral polyester yarn. Cover Carboxylated Nitrile (XNBR), meeting ARPM Class A (High Oil resistance). MSHA approved. (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc.
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Federal Mine Safety and Health Review Commission > Commission Decisions > 2004 > [FDBKF2005...
The central factual underpinning of the Secretary’s case at trial was MSHA investigator Steichen’s testimony that Rohrbach had not been adequately trained to change the hydraulic hose because he did not know where the pressure relief valves were located.
-
$900-$1000 Hydraulics - Grainger Industrial Supply
• Hydraulic Hose , Crimped, 4:1 Safety Factor, Nitrile Tube Material, Neoprene Cover Material, (2) Fiber Braid Reinforcement, 12 Dash Size, USCG, MSHA , J1942/1, SAE 100R3 Standards, General Purpose Hydraulic .
-
$900-$1000 Hydraulics - Grainger Industrial Supply
• Hydraulic Hose , Crimped, 4:1 Safety Factor, Nitrile Tube Material, Neoprene Cover Material, (2) Fiber Braid Reinforcement, 12 Dash Size, USCG, MSHA , J1942/1, SAE 100R3 Standards, General Purpose Hydraulic .
-
$3000-$3500 Hydraulics - Grainger Industrial Supply
• Hydraulic Hose , Crimped, 4:1 Safety Factor, Nitrile Tube Material, Neoprene Cover Material, (2) Fiber Braid Reinforcement, 12 Dash Size, USCG, MSHA , J1942/1, SAE 100R3 Standards, General Purpose Hydraulic .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Federal Mine Safety and Health Review Commission > Administrative Law Judge Decisions > 199...
… that Castaneda failed to provide persuasive testimony that an explosion or fire was reasonably likely to occur is consistent with MSHA s non S&S determination … … ignition sources# near $ hydraulic oil and coal dust . . . on the transmission, hoses and frame of [a …
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Federal Mine Safety and Health Review Commission > Commission Decisions > 1996 > [FDBKF2003...
The judge accepted the MSHA inspector’s testimony that the loader was being used in an area that contained battery wires, oil hoses , brake lines containing combustible brake fluid, as well as combustible engine and hydraulic oil. Id. at 1701.
-
Federal Register > Tuesday, December 5, 2006 > [71 FR 70548] Petitions for Modification
(i) All hydraulic hoses , fuel lines, or other devices used to convey combustible fluids must be separated from the hot engine exhaust-system surfaces by piping rerouting, barriers or other means acceptable to MSHA .
-
GOODYEAR ENGINEERED PRODUCTS Multipurpose Air Hose,3/4 In.,25 ft. L - Air Hoses - 3JT61|56903519152201 - Grainger Industrial Supply
• Hydraulic Hose Assemblies (156 • MSHA Hoses (49 .
Indicates content that may require registration and/or purchase.