-
Supplier: Accuris
Description: Metal Stock List, Magnesium Bar
-
Supplier: Accuris
Description: Metal Stock List, Magnesium Bar and Rod
-
Supplier: High Performance Alloys, Inc.
Description: production (chloride route), perchlorethylene syntheses, vinyl chloride monomer (VCM), and magnesium chloride. Alloy 600 is used in chemical and food processing, heat treating, phenol condensers, soap manufacture, vegetable and fatty acid vessels and many more.
- Alloy: Yes
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing, Nuclear, Pressure Vessel (PVQ), Resistance Alloy / Heating, Wear Parts / Tooling
- Elongation: 35 to 55 %
- Nonferrous Metals: Non-ferrous - Any Type, Nickel / Nickel Alloy (UNS N), Specialty / Other (UNS M)
-
-
Supplier: Isabellenhutte USA
Description: The precision resistance alloy MANGANIN®, developed by Isabellenhütte, is especially characterized by low temperature coefficient between +20 and +50 °C with a parabolic shape of the R(T) curve, high long-term stability of electrical resistance, extremely low thermal EMF versus copper and good
- Applications: Resistance Alloy / Heating
- Finish: Other
- Processing & Finish: Annealed
- Shape / Form: Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
-
Supplier: Belmont Metals, Inc.
Description: Copper Master Alloys with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined
- Applications: Other
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Billet / Slab / Bloom
-
Supplier: Accuris
Description: Wrought Magnesium Alloys for General Engineering Purposes. Bars, Section and Tubes Including Extruded Forging Stock
-
Supplier: Accuris
Description: Specification for Forging stock, bars, extruded sections and forgings of aluminium-2 1/4 % magnesium alloy
-
Supplier: High Performance Alloys, Inc.
Description: production (chloride route), perchlorethylene syntheses, vinyl chloride monomer (VCM), and magnesium chloride. Alloy 600 is used in chemical and food processing, heat treating, phenol condensers, soap manufacture, vegetable and fatty acid vessels and many more.
- Alloy: Yes
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing, Nuclear, Pressure Vessel (PVQ), Resistance Alloy / Heating, Wear Parts / Tooling
- Elongation: 20 to 45 %
- Nonferrous Metals: Non-ferrous - Any Type, Nickel / Nickel Alloy (UNS N), Specialty / Other (UNS M)
-
Supplier: Belmont Metals, Inc.
Description: . These properties allow Aluminum and its alloys to find applications across a broad spectrum of uses. Aluminum is rarely used in its pure, unalloyed state. The most common metals alloyed with Aluminum are Silicon, Magnesium, Copper, Zinc, Nickel, Manganese and Tin. Among the less common are
- Nonferrous Metals: Non-ferrous - Any Type, Aluminum / Aluminum Alloy (UNS A)
- Performance Features: Corrosion Resistant
- Shape / Form: Ingot
- Standards / Specifications: AA / IADS, Casting Grade (ICI, etc.)
-
Supplier: Belmont Metals, Inc.
Description: . These properties allow Aluminum and its alloys to find applications across a broad spectrum of uses. Aluminum is rarely used in its pure, unalloyed state. The most common metals alloyed with Aluminum are Silicon, Magnesium, Copper, Zinc, Nickel, Manganese and Tin. Among the less common are
- Nonferrous Metals: Non-ferrous - Any Type, Aluminum / Aluminum Alloy (UNS A)
- Performance Features: Corrosion Resistant
- Shape / Form: Ingot
- Standards / Specifications: AA / IADS, Casting Grade (ICI, etc.)
-
Supplier: Belmont Metals, Inc.
Description: . These properties allow Aluminum and its alloys to find applications across a broad spectrum of uses. Aluminum is rarely used in its pure, unalloyed state. The most common metals alloyed with Aluminum are Silicon, Magnesium, Copper, Zinc, Nickel, Manganese and Tin. Among the less common are
- Nonferrous Metals: Non-ferrous - Any Type, Aluminum / Aluminum Alloy (UNS A)
- Performance Features: Corrosion Resistant
- Shape / Form: Ingot
- Standards / Specifications: AA / IADS, Casting Grade (ICI, etc.)
-
Supplier: Aremco Products, Inc.
Description: -silicates, boron nitride, glass-ceramics, magnesium oxide and zirconium phosphate. Production capabilities include isostatic and dry pressing, low pressure injection molding, extrusion, slip-casting, and CNC machining.
- Applications: Chemical / Materials Processing, Electrical / HV Parts, Electronics / RF-Microwave, Foundry / Metal Processing, Refractory / High Temperature Materials, Wear Parts / Tooling
- Compressive / Crushing Strength: 25000 psi
- Density: 2.3 g/cc
- MOR / Flexural Strength: 10000 psi
-
Supplier: Pace Industries
Description: Prototyping: Pace Industries routinely machines prototypes from aluminum or magnesium bar stock with impressive dimensional and cosmetic accuracy. Customers will often be able to photograph our prototypes for catalogs or brochures prior to production castings being available. We
- Capabilities: Electronic Manufacturing, Machining, Metal Casting, Molding, Mold Making, Tool and Die Manufacturing
- Industry Served: Aerospace / Avionics, Agriculture / Forestry, Automotive, Building / Construction, Chemicals / Raw Materials, Electronics / Semiconductors, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Medical / Health Care, Military / Defense, Pharmaceutical /
- Location: North America, United States Only, Northeast US Only, Southern US Only, Midwest US Only
- Services: Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, Reverse Engineering, Testing / Inspection
Find Suppliers by Category Top
More Information Top
-
Evaluation of post-operational destruct system concepts
It is planned to insert extruded magnesium bar stock into this hole and attach the bar stock to the upper and lower reflector tie rings to represent the final assembly.
-
ZASMHBA0003790
When MHD stirring is not used, continuously cast magnesium bar stock exhibits a classical dendritic structure (Fig. 23).
-
Summation
Fenn (9)and Reed, Mikesell, and Gree- son (10)both subjected magnesium sheet alloys to only unnotched tension testing but did conduct notched bar impact tests on plate, bar stock , and cast magnesium alloys.
-
Advanced manufacturing technologies for reduced cost and weight in portable ruggedized VIS-IR and multi-mode optical systems for land, sea, and air
Samples of Magnesium alloy AZ231B were cut from bar stock .
Indicates content that may require registration and/or purchase.