-
Supplier: Accuris
Description: Steel, Alloy (Manganese-Silicon-Nickel), Bars and Forging Stock (Aircraft Quality)
-
Supplier: SAE International
Description: This specification covers manganese-silicon-nickel alloy steel bars and forging stock of aircraft quality and suitable for heat treatment to 220,000 psi minimum tensile strength.
-
Supplier: Accuris
Description: STEEL, ALLOY (MANGANESE-SILICON-NICKEL), BARS AND FORGING STOCK (AIRCRAFT QUALITY)
-
-
Supplier: Accuris
Description: FORGINGS AND FORGING STOCK, STEEL BARS, BILLETS AND WIRE (CHROMIUM-NICKEL-PHOSPHOROUS AND CHROMIUM-NICKEL-MANGANESE-PHOSPHOROUS) LOW MAGNETIC PERMEABILITY
-
Supplier: Belmont Metals, Inc.
Description: Jewelry Alloys Featuring Art Caster’s Brass, Beryllium Copper, Brittania, Electrolytic Copper, Everdur, Jeweler’s Manganese Bronze, Nickel-Silver, Pewters, Superdie Zinc Alloys, and White Bronze Brass, Bronze, and White Metal alloys have been used in the manufacture of Non Precious Metal
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type, Other
-
Supplier: High Performance Alloys, Inc.
Description: N40 is a nitrogen-strengthened, high-manganese stainless steel with high strength and excellent resistance to corrosion at high temperatures. N40, also called Nitronic 40®, can be fabricated and is readily weldable. N40 has been used for chemical processing, pollution control equipment
- Tensile Strength (UTS, Break): 90 psi
- Yield Strength (YS): 50,000 psi
- Elongation: 45 %
- Specifications & Grades: AMS, ASTM / ASME, UNS
-
Supplier: G.L. Huyett
Description: Ground flat stock is made from general purpose tool steel containing manganese to make it nondeforming and non-shrinking. It’s used in toolrooms for tools, dyes, punches, templates, stripper plates, and in tight tolerance keyways.
- Overall Width / OD: 0.125 to 14 inch
- Overall Length: 12 to 36 inch
- Overall Thickness: 0.015625 to 2 inch
- AISI Grade: 410 to 4,142
-
Supplier: ASTM International
Description: This specification covers the common requirements that shall apply to wrought steel piping fittings. The material shall consist of forgings, bars, plates, and seamless or welded tubular products. Ferritic steels shall be fully killed. Hollow cylindrically shaped parts up to and
-
Supplier: ASTM International
Description: bar. Elbows, return bends, tees, and header tees shall not be machined directly from bar stock. Forgings shall be protected against sudden or too rapid cooling from the rolling or forging while passing through critical range. Heat treatment is neither required nor prohibited,
-
Supplier: 3X Ceramic Parts Company Limited
Description: than that of manganese steel and 171.5 times higher than that of high chromium cast iron. According to the customer's follow-up survey in recent ten years, the service life of the equipment can be improved at least ten times under the same conditions. 3、 The density of alumina ceramic
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Bar Stock, Fabricated / Custom Shape, Rod Stock
- Applications: Electronics / RF-Microwave
-
Supplier: Belmont Metals, Inc.
Description: Jewelry Alloys Featuring Art Caster’s Brass, Beryllium Copper, Brittania, Electrolytic Copper, Everdur, Jeweler’s Manganese Bronze, Nickel-Silver, Pewters, Superdie Zinc Alloys, and White Bronze Brass, Bronze, and White Metal alloys have been used in the manufacture of Non Precious Metal
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type, Other
-
Supplier: Belmont Metals, Inc.
Description: Jewelry Alloys Featuring Art Caster’s Brass, Beryllium Copper, Brittania, Electrolytic Copper, Everdur, Jeweler’s Manganese Bronze, Nickel-Silver, Pewters, Superdie Zinc Alloys, and White Bronze Brass, Bronze, and White Metal alloys have been used in the manufacture of Non Precious Metal
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type, Other
-
Supplier: Belmont Metals, Inc.
Description: Jewelry Alloys Featuring Art Caster’s Brass, Beryllium Copper, Brittania, Electrolytic Copper, Everdur, Jeweler’s Manganese Bronze, Nickel-Silver, Pewters, Superdie Zinc Alloys, and White Bronze Brass, Bronze, and White Metal alloys have been used in the manufacture of Non Precious Metal
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type, Other
-
Supplier: Trace-A-Matic
Description: Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium, Waspaloy, zinc,
- Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
-
Supplier: Trace-A-Matic
Description: Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium, Waspaloy, zinc,
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Operation: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
-
Supplier: Trace-A-Matic
Description: Measuring Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium,
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
Find Suppliers by Category Top
Featured Products Top
-
High Performance Alloys stocks and produces this grade in the following forms: Bar, flat bar, square bar, wire spool. wire cuts, loose coil, sheet, plate, strip, coil, tube, pipe, fastener, disk, machined, billet, ingot (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
corrosion to 304 and 316 stainless steels, while having approximately twice the yield strength. The high mechanical strength in annealed parts permits use of reduced cross sections for weight, and cost reductions through the use of thinner stock. Several data sheets are available on the wear (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
Feeding steel bar stock into centerless grinders usually comes with limits on weight, length, and cut frequency. But one company, serving as both an industrial distributor and system integrator, broke those boundaries for a machine builder looking to boost productivity. At the core of (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
& Fabrication Inc. Delivering Stainless steel, high nickel components to customers in the medical, aerospace and industrial industries. Distribution - Eagle ships products from inventory - tubing, bar stock, wire. Stocking both seamless and welded tubing (read more)
Browse Cutting Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
S-122 0.6" x 0.8", S-122 roll formed copper electrification bar with plastic cover. This channel is roll formed in corrosion resistant material such as Hot Dipped Galvanized, Copper, Stainless, or Aluminized (read more)
Browse Copper, Brass, and Bronze Alloys Datasheets for MP Metal Products -
Roll Formed Custom Shapes Roll-forming unusual, uncommon and custom shapes is a specialty of MP Metal Products. Supports, purlins, seals, battens, conductor bars, heat shields, pool rims, stiffeners, heat & light (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
bar stock sizes) Cut-to-length - World Class Burr free cutting. Eagle can cut and deburr stainless steel wire to customer specificaitons. It can be customized in terms of diameter, strength, surface finish, and tolerances, allowing it to meet the unique requirements (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
S-126 0.4" x 1.0", S-126 20-gauge roll formed copper and galvanized conductor bar with end hole for connection. This channel is roll formed in corrosion resistant materials such as Hot Dipped Galvanized, Copper, Stainless, or (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
. Distribution - Eagle ships products from inventory - tubing, bar stock, wire. Stocking both seamless and welded tubing. Precision cut-to-length - Eagles manufacuturing facility enables cutting and deburring up to 2" diameter and any quantity of hypodermic (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
. Distribution - Eagle ships products from inventory - tubing, bar stock, wire. Stocking both seamless and welded tubing. Precision cut-to-length - Eagles manufacuturing facility enables cutting and deburring up to 2" diameter and any quantity of (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Effect of chemical additives of viscous lubricants for cold extrusion of steel
The preformed billet was made from a hot-rolled centreless turned bar stock of a carbon- manganese steel of the com- position given in Table 2.
-
Developments in materials for high-field magnets
The nitrogen-alloyed manganese stainless steel was obtained from fully annealed bar stock .
Indicates content that may require registration and/or purchase.