Products/Services for Marform Process
-
Deep Drawing Services - (61 companies)...hydraulic and hydromechanical deep drawing, as well as the hydroform, aquadraw, Guerin, and Marform processes. Marform Deep Drawing. The Marform method uses rubber-pad forming to produce deep-recessed parts with either sloped or vertical walls. The die...Additional CapabilitiesShape / FormMaterials -
Process Monitors - (136 companies)Process monitors measure and analyze temperature, pressure, flow and other processing parameters to maintain product quality and safe production operating conditions. They usually consist of sensors, cables, input terminals, and integrated software... -
Image Processors - (70 companies)Image processors includes the hardware and/or software that translates data into dots or pixels in a printer or image setter. Image processors include hardware and/or software that translate data into dots or pixels in a printer or image setter... -
Storage Tanks and Process Tanks - (1652 companies)Storage tanks and process tanks are bulk containers of varying size and configuration. Storage tanks and process tanks are general purpose industrial containers that can have many configurations depending upon dimensions, orientation, placement... -
Cell Processors - (8 companies)Cell processors are multi-core processors that use cellular architecture for high performance distributed computing. They are made of hardware and software cells whose interoperability is similar to how neural cells perform in the human brain. Cell... -
Network Processors - (31 companies)Network processors handle a wide array of tasks needed to support network systems, including routing, compression, encryption, authentication, and protocol conversion. Network processors are software programmable devices with architectural features...
-
Process Reactors - (219 companies)How to Select Process Reactors. Process reactors are used for commercial production applications in the range of 1,000 to 1,000,000 liters. They are sometimes called industrial-scale reactors. Batch vs. Continuous Operation. Process reactors...
-
MEMS Processing Equipment - (42 companies)MEMS processing equipment is used to create micro-electro-mechanical systems (MEMS) sensors and wafers. MEMS processing equipment is used to create micro-electro-mechanical systems (MEMS) sensors and wafers. MEMS processing equipment includes...
-
Process Centrifuges - (212 companies)Industrial process centrifuges are used to separate, extract, or wash products or materials in continuous, batch, industrial or environmental operations. As their name suggests, these centrifugal separators use centrifugal force to separate solid...
-
Processing Services - (1824 companies)How to Select Processing Services. Image Credit: InCon Processing LLC. Chemical and material processing services modify chemicals and materials and offer a wide range of services. These services include the processing of many different material...
Product News
-
C.I. Analytics, Inc.
Process Analyzers Featuring high performance and versatility, our process analyzers deliver dependable and accurate results every time, allowing the user to enjoy maximum flexibility for analysis parameters and meet the needs of any environment. Moreover, CI Analytics ' process analyzers provide fast measurement, require virtually no recalibration and can operate in different environments. In addition, they are easy to integrate and operate, user-friendly and highly resistant to severe conditions (i.e. shocks... (read more) -
Aerzen USA Corp.
PROCESS AIR APPLICATIONS IN FOOD PROCESSING Pneumatic conveying with a new and certified safety sta. The quality of compressed air in food processing is of vital importance. The purity of the compressed air has a direct effect on the quality of the final product. It is of paramount importance to keep the product oil-free. Contamination of the bulk material with oil poses a potential hazard, together with the contamination of the installed process air system. Our oil-free machines with discharge silencers without absorption material... (read more)Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
Harper International Corporation
Custom Specialty Process Controllers Harper International Corporation manufactures custom specialty process controllers to match your specifications. (read more) -
Gaumer Process
PROCESS TUBULAR RADIANT HEATERS PROCESS TUBULAR RADIANT HEATERS. Process Tubular Radiant Heaters, or Infrared Heaters, use a tubular sheathed heating element to produce non-contact heat to many processes. These types of heaters can be used to heat products on conveyors, create heat inside of ovens, provide radiant comfort heating, and many other processes. (read more)Browse Radiant Heaters Datasheets for Gaumer Process -
Control Instruments Corp.
Flammability Analyzers for Process Applications Flammability Analyzers Versus Flame Ionization Detectors for Process Applications. Why have so many fires and explosions occurred in industrial processes that were believed to have adequate protection against such hazards? In many cases, the wrong analyzer was used, or the sampling method was incorrect. Selecting the correct analyzer is essential to maintaining a safe process. Ideally, the analyzer will have an accurate response to a broad range of flammables, will be able to operate in high... (read more)Browse Gas Instruments Datasheets for Control Instruments Corp. -
WATTCO
Advantages of Process Steam in Manufacturing Process steam heaters generate steam for many manufacturing applications. Sanitizing pharmaceutical equipment, reducing the weight of building materials, and preserving food products all use process steam. Although steam is not the only way to achieve many of these results, it is generally a more cost, time, and energy-efficient method. Steam heaters can create different types of process steam to match the specific needs of a project. Learn a few of the key advantages of process steam... (read more)Browse Industrial Heaters Datasheets for WATTCO -
Gaumer Process
Process Circulation Heaters Process Circulation heaters utilize the flanged or screw plug immersion heater bundle mated to a welded pressurized pipe body or as we commonly refer to in our industry, the heater vessel. The circulation heater can be mounted horizontally or vertically and piped in line with your process inlet and outlet connections. The process air, liquid, or gas is force flowed from the inlet side of the heater vessel over the metal sheathed nichrome resistive heating elements to the outlet side... (read more)Browse Circulation Heaters Datasheets for Gaumer Process -
Gaumer Process
PROCESS & FLANGED IMMERSION HEATERS An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and gases. It is designed and used for direct contact heating to increase or maintain the temperature of the fluid to attain required values for process indicators such as temperature, viscosity, pressure, solubility... (read more)Browse Immersion Heaters Datasheets for Gaumer Process -
International Society of Automation (ISA)
Process Control Basics Whether you are a student of process control, a technician or engineer expanding their skills, or someone in operations, maintenance, sales, support, or management who wants to develop a basic understanding of process control, this book is for you. Process control is essential in modern manufacturing. The control system is the eyes, ears, and nervous system of the plant. It senses, decides, and directs the activities of the pumps, valves, motors, and other equipment. The control system handles... (read more)Browse Technical Books Datasheets for International Society of Automation (ISA) -
iba America LLC
ibaInCycle: Monitoring of cyclical processes ibaInCycle monitors cyclically recurring and rotating processes online. A precise forecast of quality features is therefore possible already during production. Implementing measures promptly can prevent damage and malfunctions of machines or plants, thereby ensuring the product quality. Online monitoring and analysis of cyclical processes (recurring process steps, rotating mechanics). Identifying process anomalies. Automatic alarming in real time. Saving raw data for detailed analysis... (read more)Browse Engineering Analysis Software Datasheets for iba America LLC
-
Sheet Metal Forming: Fundamentals
Marform process .
-
Experimental study on cold metal shaping of circular tube into a structural profile and analytical calculation of its forming energy
Ramezani and Ripin [22] per- formed deep drawing of metal cups by using of Marform process .
-
Handbook of Die Design, Second Edition > DRAWN PARTS
In the Marform process (Fig. 9-78), the rubber insert serves as a blankholder, retaining the blank on the surface of the stationary punch.
-
A study on high ratio cup drawing by Maslennikov’s process
techniques are developed in recent decades to produce deeper cups, including hydroforming deep drawing [2], Marform process [3], and Maslennikov’s process [4].
-
Handbook of Die Design, Second Edition > METAL STAMPING DIES AND THEIR FUNCTION
• Marform process (Fig. 3-43) presents yet another utilization of the cheap tooling used in the Guerin and Verson-Wheelon processes.
-
An Appraisal Of The Theory Of Deep Drawing
Marforming leads to considerable savings in die costs and is a development of the Guerin method of rubber pressing described by Fielding.2 The "Hydroform" method is a recent development of the Marform process , in which the rubber pad is replaced by…
-
AN APPRAISAL OF THE THEORY OF DEEP DRAWING
The "Hydro- form" method is a recent development of the Marform process , in which the rubber pad is replaced by high-pressure hydraulic fluid contained behind a flexible diaphragm, into which the metal is drawn.
-
Sheet-metal forming
For deeper draws the Marform process is used (Fig. 4).
-
Stampability of steel sheet and strip in axisymmetric hydraulic forming with fluid counterpressure
Abroad, this process is known as the Hydroform or Marform process (Fig. 1).
-
Deep Drawing Services
Examples of these unconventional drawing techniques include hydraulic and hydromechanical deep drawing, as well as the hydroform, aquadraw, Guerin, and Marform processes .
Indicates content that may require registration and/or purchase.