Products/Services for Mechanical Vapor Recompression Crystallizer

  • Crystallizers-Image
    Crystallizers - (44 companies)
    Crystallizers are forced-circulation evaporators. Crystallizers are machines used to convert wastewater into solid crystals and clean water. Crystallization is a solid-liquid separation technique in which solid crystals are formed from a liquid...
  • Evaporators-Image
    Evaporators - (303 companies)
    ...gas, liquid propane, and steam. Some devices are equipped with an integral display and interface for programming and control. Others feature a horizontal design or a 55-gallon drum with an external heating source. In evaporators with mechanical vapor...
  •  
    Vapor Recovery Systems - (34 companies)
    ...storage tanks, mechanical and non-mechanical vapor recovery systems are used with industrial equipment, chemical storage tanks, chemical mixers, reactors, and automobiles (cars, trucks, and buses).
  •  
    Gas and Vapor Barriers - (112 companies)
    Gas and vapor barriers are used on the exterior of buildings to allow air flow, but limit the passage of moisture. Gas and vapor barriers, also known as membranes, consist of materials or structures used to prevent gas and other vapors from...
  • Mechanical Seals-Image
    Mechanical Seals - (442 companies)
    Mechanical seals including mechanical face seals, bellows, gas seals, and cartridge seals. Mechanical seals are designed to prevent leakage between a rotating shaft and its housing under conditions of extreme pressure, shaft speed and temperature...
  •  
    Mechanical Feedthroughs - (34 companies)
    Mechanical feedthroughs transmit mechanical motion through the walls of a vacuum system. Both linear and rotary feedthroughs are included in this grouping. Mechanical feedthroughs transmit mechanical motion through the walls of a vacuum system. Both...
  •  
    Mechanical Brakes - (172 companies)
    Mechanical brakes convert kinetic energy to other energy forms, primarily heat. They decelerate shafts and linked components via friction between a rotating body and wear-resistant material. Mechanical brakes arrest the energy of a machine or object...
  •  
    Mechanical Testing Equipment - (429 companies)
    Mechanical testing equipment covers devices used for adhesion, compression, drop (shock), tensile, vibration and fatigue testing. Mechanical testing equipment covers devices used for adhesion, compression, drop (shock), tensile, vibration...
  •  
    Mechanical Clutches - (173 companies)
    Mechanical clutches are assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives. Mechanical clutches are the simplest mode of clutch actuation and often the least expensive. Mechanical clutches...
  •  
    Mechanical Vacuum Pumps and Systems - (244 companies)
    Mechanical vacuum pumps and systems contain devices such as pistons, claws, scrolling spirals, and diaphragms to isolate and compress air. Mechanical pumps generate vacuum by acting on the viscous properties of the gas or fluid being evacuated using...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire