-
Supplier: Tripp Lite by Eaton
Description: The SRX12UBFFD SmartRack® 12U NEMA 12 Server-Depth Rack Enclosure Cabinet is designed to house standard 19-inch (48.3 cm) rack equipment in harsh, dirty work environments with limited floor space, such as factories, construction areas, utility plants,
- Features: RoHS Compliant
- Type: Rack Enclosures
-
Supplier: Pentair, Inc.
Description: " ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 23.62 INCH 36.3 INCH 24.02 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12 ENCLOSURE
- Depth: 24.02 inch
- Height: 36.3 inch
- Material: Steel
- Mounting: Wall Mount
-
Supplier: Pentair, Inc.
Description: " ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAIN FINISH 23.62 INCH 36.3 INCH 24.02 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/4X/12 ENCLOSURE FOAM GASKETED COVER TYPE
- Depth: 24.02 inch
- Height: 36.3 inch
- Material: Stainless Steel
- Mounting: Wall Mount
-
-
Supplier: Pentair, Inc.
Description: MOUNTING NEMA 3/3R/4/4X/12, IP66 ENCLOSURE HEAVY DUTY HINGE, FOAM GASKET COVER TYPE INDOOR/OUTDOOR SERVICE TYPE COMLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNIT 12 DCOM MODEL "
- Depth: 19.68 inch
- Height: 23.62 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Hubbell Incorporated
Description: CABINET TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 24.2 INCH W X 10 INCH D X 32.2 INCH H SIZE LIGHT GRAY COLOR UL 1863 APPROVAL HORIZONTAL CLOSETS, TELECOMMUNICATION ENCLOSURE APPLICATION NEMA 2 ENCLOSURE (1) BASE/REAR SECTION
- Features: Hinged Cover, Locking
- Material: Steel
- NEMA Rating: Type 2
- Type: Electronic and Instrument Enclosures, NEMA / IP Enclosures
-
Supplier: Pentair, Inc.
Description: CONTROL TO DVR EQUIPMENT APPLICATION 19 INCH RACK, SURFACE MOUNTING NEMA 1, IP20 ENCLOSURE CAGE NUT MOUNTING HARDWARE (2) (0.5 INCH - 0.75 INCH), (3) (3.25 INCH - 3.5 INCH), (4) (1.75 INCH - 2 INCH) CONCENTRIC
- Features: Knockouts, Locking
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
- Ingress Protection(IP) Rating Against Moisture: Type 0
- Material: Steel
-
Supplier: Hubbell Incorporated
Description: CABINET TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 24.2 INCH W X 10 INCH D X 32.2 INCH H SIZE BLACK COLOR UL 1863 APPROVAL HORIZONTAL CLOSETS, TELECOMMUNICATION ENCLOSURE APPLICATION NEMA 2 ENCLOSURE (1) BASE/REAR SECTION WITH
- Features: Hinged Cover, Locking
- Material: Steel
- NEMA Rating: Type 2
- Type: Electronic and Instrument Enclosures, NEMA / IP Enclosures
-
Supplier: Hubbell Incorporated
Description: CABINET TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 24.2 INCH W X 10 INCH D X 42.2 INCH H SIZE LIGHT GRAY COLOR UL 1863 APPROVAL HORIZONTAL CLOSETS, TELECOMMUNICATION ENCLOSURE APPLICATION NEMA 2 ENCLOSURE (1) BASE/REAR SECTION
- Features: Hinged Cover, Locking
- Material: Steel
- NEMA Rating: Type 2
- Type: Electronic and Instrument Enclosures, NEMA / IP Enclosures
-
Supplier: Hubbell Incorporated
Description: CABINET TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 24.2 INCH W X 10 INCH D X 42.2 INCH H SIZE BLACK COLOR UL 1863 APPROVAL HORIZONTAL CLOSETS, TELECOMMUNICATION ENCLOSURE APPLICATION NEMA 2 ENCLOSURE (1) BASE/REAR SECTION WITH
- Features: Hinged Cover, Locking
- Material: Steel
- NEMA Rating: Type 2
- Type: Electronic and Instrument Enclosures, NEMA / IP Enclosures
-
Supplier: General Digital Corporation
Description: , sunlight readable and NVIS-compatible displays LED backlight: low power, long life, rugged, solid-state design Designed to meet IP67 and NEMA 4/6 requirements Dust- / water-tight enclosure and connectors Will survive submersion in water to a depth of 1 meter
- Color: Color
- Diagonal Screen Size: 19 inch
- Environmental Temperature: 32 to 122 F
- Features: Picture in Picture, Ruggedized Housing
-
Supplier: Tripp Lite by Eaton
Description: Features 24 in. Power Strip Delivers Electricity to 4 Devices at the Same TimeCompatible with all standard electrical equipment, this reliable power strip features four NEMA 5-15R right-angle outlets that prevent connected power cords from blocking access. The black 24-inch
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: Tripp Lite by Eaton
Description: alarm cancel functions Included adjustable mounting rails support installation in 4 post 19 inch rack enclosures Optional 2-9USTAND set of tower stands supports upright tower installation Optional 2POSTRMKITHD enables installation in 2 post racks (2
- Input Voltage Range: 120 to 240 volts
- Interfaces: Serial
- Operating Temperature: 32 to 104 F
- Runtime at Full Load: 7 minutes
-
Supplier: Tripp Lite by Eaton
Description: conditions Front panel switches enable power on/off control, self-test and alarm cancel functions Included adjustable mounting rails support installation in 4 post 19 inch rack enclosures Optional 2POSTRMKITHD enables 2 post rackmount installation Optional
- Input Voltage Range: 120 to 240 volts
- Interfaces: Serial
- Operating Temperature: 32 to 104 F
- Runtime at Full Load: 5 minutes
-
Supplier: Hammond Manufacturing Company Inc.
Description: -32 Mounting Screw and Clip Nut Combo-Pack Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Fits Enclosure Size - Rack Spacing - Rack Part No. - (AxB) -
Find Suppliers by Category Top
Featured Products Top
-
Universal rack mount enclosures Versatile 19 inch rack cases in 1U to 6U sizes Conforms to DIN 41494 & IEC 297-1 Very modern design incorporating ergonomic front panel handles Super-deep 24" (610 mm) versions for server racks (read more)
Browse Rack Enclosures Datasheets for METCASE -
New NWM series cabinets are designed for mounting 19" rack- and panel-mounting devices with front and rear access. Constructed of 14 gauge steel and finished in tough RAL 7035 light grey powder coat, NWM cabinets comply with NEMA Types 1, 3, 3R, and 4 and are UL rated to UL508A Type 4 (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
The 42U 19 inch industrial cabinet is a robust and high-capacity solution, functioning as a 19 inch server rack, industrial server cabinet, and 19" electronic cabinet, designed to meet the demands of heavy-duty industrial environments. As a free-standing 19" rack, it features a modular, frame (read more)
Browse Industrial Shelving and Racking Datasheets for TPS Elektronik GmbH -
The TPS 15U 19 inch Industrial Cabinet is engineered for robust performance in demanding environments. This free-standing 19" rack provides secure housing for servers, network devices, and electronic equipment, featuring modular construction and heavy-duty materials. Ideal as an industrial data (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
Metal electronic enclosures specialist METCASE has launched a new 10.5-inch version of its advanced TECHNOMET 19” desktop mini-rack enclosures. The new 10.5-inch enclosures are designed for mounting half (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
, auxiliary limit switch, NEMA 4X indoor use enclosure, manual override, and position indicator as standard. Options include a 4-20mA positioner, battery backup and 180° rotation. Both technopolymer and powder-coated cast aluminum enclosures are available. Valbia (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
NEMA 4 version in a rugged metal enclosure is dust and water resistant and provides 4 sturdy, wall-mount tabs on the enclosure back for easy installation. The rack-mount version in standard 19” configuration provides handles on both sides of front panel for easy (read more)
Browse Gas Instruments Datasheets for MSA Safety
More Information Top
-
T-Rex system for operation in TRU, LLW, and hazardous zones
infrared, and infraredproximity detectors because they offer standard 19 - inch rack -mounted components housed in a. .... precise distance measurement and are well suited to the 72-inch high watertight NEMA 4 enclosure mounted to the .
-
ISA 18.1 - Annunciator Sequences and Specifications
Logic circuits for use with remote logic annunciators usually can be supplied as open chassis assemblies, enclosed chassis assemblies, or 19 inch (475 mm) rack mount assemblies for mounting in logic cabinets by others. .... Annunciator cabinets are usually for general purpose indoor installation and are classified as NEMA 1. .... Special cabinets to meet NEMA 12 indoor driptight and dusttight requirements, and NEMA 4 indoor and outdoor…
-
Shopping - Best Prices On The Tripp SmartPro SMART5000TEL3U 5000VA Tower/Rack-mountable UPS - Big Bruin
SMART5000TEL3U - Lite SmartPro SMART5000TEL3U 5000VA Tower/ Rack -mountable UPS (5000VA/3750W - 10 Minute Full Load - 1 x NEMA L6-30R, 2 x NEMA L6-20R, 2 x NEMA 5-15R). .... Completely self-contained UPS system occupies only 3 rack spaces (3U) in a standard 19 inch rack. .... Included accessories support mounting 4 post rack enclosures .
-
Operations and maintenance manual for the light duty utility arm (LDUA) at-tank instrument enclosure (ATIE) (LDUA system 4300)
1.2 EQUIPMENT DESCRIPTION 1.2.1 General Description The design of the ATIE is based on an Electrorack three-bay, NEMA - 4 weathertight instrument enclosure with an external air conditioner. .... Each instrument bay is designed to accept standard 19 - inch rack -mountable instruments.
-
Tripp Lite Single-Phase Basic PDU - horizontal rackmount - power distribution unit - 5.8 kW | Softchoice
• input: NEMA L6-30. .... • 19 ". .... Features 4 front-panel C19 outlets, each protected by separate 15A circuit breakers, 4 front-panel C13 .... Uses only 1 rack space (1U) when installed in any 19- inch rack, with the potential for 0U vertical mounting in the cable management area of most rack enclosures .
-
Photovoltaic Electrical Power System for Military Communication Equipment
The rack assemblies are installed in the battery box which is 36 inches wide, 36 inches long, and 19 inches high. .... The PEPS controls and instrumentation are con- tained in a NEMA 4 enclosure located in the battery box.
-
Solid Waste Operations Complex W-113, Detail Design Report (Title II). Volume 3: Specifications
1, Telecommunications racks shall be 71 inches high, 30 inches deep, and suitable for standard 19 inch rack -mounted equipment. .... It shall be of H-frame construction. C. TEB Workstation and Enclosure 1. .... Workstation CPU, monitor and peripherals shall be industrially hardened and mounted in an enclosure meeting NEMA 4 requirements.
-
Hammond Manufacturing - 1589H6G1BKRR - Power Products - Power Strip - Allied Electronics
Panel, Rack ; 19 in.; 3.5 in.; Aluminum;Smooth Black; 0.125 in.; 4 . .... Electrical ( NEMA ) Enclosure Accessories > Internal Panels. .... SCREWS, SLOTTED & PHILLIPS OVAL HEAD, 10-32 X 0.625 INCH , PACK OF 100 .
-
Tripp Lite Single-Phase Switched PDU - horizontal rackmount - power distribution unit - 5.8 kW | Softchoice
• input: NEMA L6-30. .... Tripp Lite Switched, Metered Rack Power Distribution Units enable a variety of advanced network control and monitoring .... Support 2U rack mount installation in 19 inch 4 post rack enclosures .
-
Product news
and over 1500 µW/cm2 at one inch . .... power cord, a 3 m extension cord, an adjustable mirror, and a spare 4 -watt tube, all .... The instrument is available in either a laboratory ( 19 in. rack mount) or industrial version ( NEMA -12 box enclosure ).
Indicates content that may require registration and/or purchase.