Products/Services for NIMONIC Alloy 105
-
Superalloys - (96 companies)Superalloys are nickel, cobalt or iron-based alloys with excellent elevated temperature strength, creep properties and oxidation resistance. How to Select Superalloys. Superalloys are nickel, cobalt or iron-based alloys with elevated temperature...Metal / AlloyStandards / SpecificationsShape / Form -
Welding Alloys - (330 companies)Welding alloys are used to melt and fuse pieces of metal together. Welding alloys, also known as filler alloys, are consumables used during a welding process to fill in the gap between two edges being joined. The filler alloy melts into the weld... -
Master Alloys and Alloying Additives - (81 companies)Master alloys and alloying additives are alloy element concentrates, grain refiners, hardeners, deoxidants and other agents added into a melt or metal powder blend to produce a particular alloy, modify a melt or alter processing characteristics. How... -
Fusible Alloys - (15 companies)Fusible alloys have low melting points, usually below 300 o F. Many fusible alloys have eutectic compositions. Fusible alloys are used as work holders, electroforming mandrels, tube bending aids, fire sprinkler parts, steam boiler relief plug, resin...
-
Braze and Brazing Alloys - (133 companies)Braze and brazing alloys join metals or other materials without extensive fusion of the substrates. Brazes have a higher melting point ( >800 F) than solders and cause little or no metal vaporization, gain growth, stress corrosion, or distortion... -
Nonferrous Metals and Alloys - (1625 companies)How to Select Nonferrous Metals and Alloys. Nonferrous metals and alloys are non-iron-based metals or alloys used for a wide range of applications. Types of Metals and Alloys. The GlobalSpec SpecSearch Database contains many different types...
-
Zinc and Zinc Alloys - (122 companies)How to Select Zinc and Zinc Alloys. Zinc and zinc alloys are non-ferrous alloys that are used widely in the production of die cast components. Types of Zinc and Zinc Alloys. Zinc-base alloys are used for two main functions, casting and wrought...
-
Light Alloys and Metals - (332 companies)Light alloys and light metals have low density and high strength-to-weight ratios. Light weight metals include aluminum, magnesium, titanium, and beryllium alloys. How to Select Light Alloys and Metals. Light alloys and light metals have low density...
-
Bimetals and Clad Alloys - (58 companies)Bimetals and clad alloys consist of two or more different alloy layers that are integrally bonded together; usually into a metal plate, strip, sheet, or other stock shape. How to Select Bimetals and Clad Alloys. Bimetals and clad alloys consist...
-
Specialty Nonferrous Metals and Alloys - (191 companies)Specialty nonferrous metals and alloys include metals such as hafnium, zirconium, beryllium, tantalum or osmium with unique properties for specific applications. How to Select Specialty Nonferrous Metals and Alloys. Specialty nonferrous metals...
Product News
-
MP Metal Products
O-105 Chrome 5 " Lighting Bezel Ring O-105. 5" Diameter, O-105 25 roll formed lighting bezel. This ring is roll formed in 0.021" cold rolled steel and then polished and chrome plated. End holes are included for fastener connections. A range of other diameters is possible with the same tooling. As a coil-based process, economical production quantities begin around 5,000 lineal feet. Custom lengths are available to meet OEM requirements. Roll Formed Rings. Rings are rolled and bent into circular patterns from angles, channels... (read more)Browse Rolled Rings Datasheets for MP Metal Products -
Tecnotion
Torque Motor - QTR 105 series The QTR 105 is where the medium-range of Tecnotion QTR motors starts. QTR 105 motors are available with a wide range of options such as different winding types and a digital hall sensor. Various medical and health care applications benefit from the large inner diameter of the QTR 105 as well as the flat designs, starting at just 17 mm. (read more)Browse Brushless Motors Datasheets for Tecnotion -
Cornell Dubilier
105° C Aluminum Electrolytic Snap-in Capacitors The 381-383LL snap-in series, designated with an expected life of 8,000 hours at full-rated conditions, demonstrates superb stability in capacitance and DC leakage current over time on test. The snap-in series is targeted for use in critical applications where long life and reliability are paramount. Capacitance values range from 740 uF to 100,000 uF at working voltages of 16 to 250 WVDC with ripple current ratings up to 10 Amps @ 105 C. The snap-in series is available in two pin configurations... (read more)Browse Capacitors Datasheets for Cornell Dubilier -
High Performance Alloys, Inc.
NITRONIC 60® (Alloy 218) Austenitic Stainless. Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 oF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to Type 304S.S. This grade is best known for its wear and galling resistance. The additions of Silicon and Manganese have given this alloy a matrix to inhibit wear, galling... (read more)Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
Isabellenhutte USA
Small Spool Alloys Starting today, we 're ready to serve the market with SMALL-SPOOL orders for our resistance and other specialized alloy wires for use in your most demanding applications. Our new small spools are available off the shelf (5 lbs and 100 feet) and also, spooled to order, with no minimum required. Offering resistance values from 0.01 O/ft to 76.2 O/ft and are available in a variety of diameters. With a 500-year history of metallurgical excellence, customers turn to us for superior quality alloys... (read more)Browse Copper, Brass, and Bronze Alloys Datasheets for Isabellenhutte USA -
High Performance Alloys, Inc.
Corrosion Resistant Alloys Corrosion Resistant Alloys. HASTELLOY (R) alloy C-276. (UNS N10276) Ni 57.0, Mo 16.0, Cr 15.5, Fe 5.5, W 3.8. Outstanding corrosion resistance in reducing and oxidizing environments. Maintains corrosion resistance in welded condition. Excellent resistance to pitting and stress-corrosion cracking (SCC). Widely used in severest environments in chemical processing, pollution control, pulp and paper. HASTELLOY (R) alloy B-2. (UNS N10665) Ni 68, Mo 28, Fe 2, Co 1, Cr 1. Significant resistance... (read more)Browse Superalloys Datasheets for High Performance Alloys, Inc. -
Isabellenhutte USA
Small-batch resistance alloys Big news about tiny spools... Small-batch resistance alloys. No minimum order quantity. Starting today, we're ready to serve the market with SMALL-SPOOL orders of our resistance and other specialized alloy wires -- for use in your most demanding applications. Our new small spools are available off the shelf (5 lbs and 100 feet) and also, spooled to order, with no minimum required. Offering resistance values from 0.01 ?/ft to 76.2 ?/ft and available in a variety of diameters (16 GA to 24 GA... (read more)Browse Nonferrous Metals and Alloys Datasheets for Isabellenhutte USA -
High Performance Alloys, Inc.
High Temperature Alloys High temperature resistance is essential in many applications. Gas turbines, fuel nozzles, heat treating fixtures, and furnace baffles. These materials must stand up to high heat, extreme oxidation potential and cycling. HASTELLOY (R) alloy X (HX). (UNS N06002) Ni 47.5, Cr 21.8, Fe 18.5, Mo 9.0. Excellent high temperature strength and oxidation resistance to 2200 F. Excellent forming and welding characteristics. Resistance to oxidizing, reducing, and neutral atmospheres. Resistant to SCC... (read more)Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
Columbus McKinnon Corporation
Alloy Lifting Tongs Dixie Alloy Lifting Tongs Brochure. Alloy Lifting Tongs. Special situations require special equipment to safely and effectively get the job done. Oversized logs, uneven terrain and any numberof other unusual circumstances can face loggers from day to day. Dixie's alloy lifting tongs keep the work flow going without having to miss a beat. All tongs are powder coated orange. Skidding Tongs. Logger Style Tongs. Timber Lifting Tongs. Follow us on: Facebook. YouTube. LinkedIn. twitter. our blog... (read more)Browse Lifting and Rigging Attachments Datasheets for Columbus McKinnon Corporation -
Isabellenhutte USA
Customized solutions for alloys At Isabellenh utte USA, our engineering and product development team regularly partners with customers to envision, test, and create customized solutions for alloys, resistors, and sensors --including sample/test batches, and highly-tuned supply-chain programs. We are especially well-positioned to collaborate on: Specialized metallurgy requirements leveraging our proprietary alloys e.g. ZERANIN (R), MANGANIN (R), ISAOHM (R), and NOVENTIN (R). Precision sensing for current, voltage... (read more)Browse Metal Shapes and Stock Datasheets for Isabellenhutte USA
-
Development of wrought precipitation strengthened IN939 superalloy
‘ Nimonic alloy 105 product specifications’, Publication no.
-
Compositional and structural aspects of processing nickel-base alloys
Nimonic alloy 105 .
-
Behavior of a nickel-base high-temperature alloy under hot-working conditions
As the hot working temperature range and the static recrystallization temperature of Nimonic alloy 105 are far above the dissolution temperature of the ~' phase (1148 K), the coarsening term Qc is not expected .
-
ZNI66
NIMONIC ALLOY 105 (High-Strength, Creep-Resistant Wrought Nickel-Base Alloy .
-
http://www.scientific.net/AMR.59.209.pdf
The interface layer is a mixture of Ti (from the filler) and elements from the Nimonic alloy 105 as Co, Al, Fe and Ni.
-
A century of discoveries, inventors, and new nickel alloys
Inconel alloy 751, Incoloy alloy 825, Nimonic alloy 105 , Nimonic alloys 108, PE 11, PE 16 1960–1969 .
-
Nickel-base superalloys; physical metallurgy of recycling
Fig. 6--Stress rupture properties of Nimonic alloy 105 as a function of impurity content (Thomas47).
-
Friction during precision forging of high temperature aerospace materials
… 1150uC range from 20 to 30 Pa s for a low carbon steel (AISI C-1018), through 80–120 Pa s for an AISI 321 stainless steel to 200–300 Pa s for a high strength nickel alloy (EI929 similar to Nimonic alloy 105 ).
-
Welding Metallurgy and Weldability of Nickel-Base Alloys
NIMONIC alloy 105 , NIMONIC alloy 108, PE 11, and PE 16.
-
Non‐ferrous metals‐Nichteisenmetalle
Some Aspects of the Hot Corrosion of Nimonic Alloy 105 in Molten Sodium Sulfate at 1173K.
Indicates content that may require registration and/or purchase.