Products/Services for Osmium Rod
-
Metal Rod and Bar Stock - (1039 companies)How to Select Metal Rod and Bar Stock. Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. How Are Metal Rods and Bars Made?. Metal shapes can...Shape / FormCoil Stock / Wire RodHollow / Tube Stock -
Specialty Nonferrous Metals and Alloys - (191 companies)Specialty nonferrous metals and alloys include metals such as hafnium, zirconium, beryllium, tantalum or osmium with unique properties for specific applications. How to Select Specialty Nonferrous Metals and Alloys. Specialty nonferrous metals... -
Precious Metals and Alloys - (150 companies)Precious metals and precious alloys are rare metallic elements and alloys such as silver, gold, platinum, palladium, iridium, osmium, rhodium, and ruthenium. They posses unique characteristics that set them apart from other metals. How to Select... -
Refractory and Reactive Metals - (184 companies)Refractory metals are a class of metals that are extraordinarily resistant to heat and wear and have extremely high melting points. Reactive metals have a strong affinity for oxygen and nitrogen at elevated temperatures and are highly resistant to corrosion at low temperatures. -
Threaded Rod - (318 companies)Threaded rod is a fastening bar or rod threaded along its length. Threaded rod is a fastening bar or a rod threaded along its length. Thread direction is an important specification to consider. Choices include right hand, left hand, or both right... -
Sucker Rods - (32 companies)Sucker rods are used to connect the surface pumping unit to the downhole components of a pumping system in an oil and gas well. Sucker rods connect a surface pumping unit to the downhole components of a pumping system in an oil and gas well...
-
Rod End Bearings - (263 companies)Rod end bearings contain a bearing that can accommodate a shaft or rod with varying misalignment. They attach to a static rod via a threaded shaft. Rod end bearings are used on the ends of cylinders, linkages, rods, and shafts to take up angular...
-
Rod Pumps - (17 companies)Rod pumps are subsurface pumping units that are connected to the sucker rod string and driven by a pumpjack or other artificial lift that provides a reciprocating pumping action in an oil and gas well. Rod pumps provide artificial lift to generate...
-
Grounding Bars and Rods - (90 companies)Grounding bars and grounding rods are electrical connections that divert undesirable current in order to protect humans and equipment. Typically, they are made of cold-drawn or galvanized steel and plated with copper. Grounding bars and rods provide...
-
Ceramic Tube and Ceramic Rod Products - (184 companies)Ceramic tube and ceramic rod products are suitable for use in applications requiring high temperature strength, erosion resistance, electrical or thermal insulation, and other specialized characteristics. Description. Ceramic tube and ceramic rod...
Product News
-
Changchun Yutai Optics Co., Ltd.
Sapphire Optical Rod Lens What are the applications of sapphire rod lenses?. 1. Laser technology: for high power lasers, beam collimation and focusing;. 2. Fiber optic communications: fiber optic coupling and fiber optic connectors;. 3. Imaging systems: endoscopes, providing high resolution images;. 4. Sensors: optical and environmental sensors;. 5. Ultraviolet optics: ultraviolet lasers and ultraviolet spectrometers;. 6. Scientific experiments: high energy physics experiments: optical components for use in high energy... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Avantier Inc.
Light Pipe Homogenizing Rods At Avantier, we produce custom light pipe homogenizing rod solutions in both square and hexagonal configurations. While a square configuration is standard, a hexagonal configuration has the potential to provide 35% less light loss than a comparable square configuration. We can provide shorter pipes for homogenizing the output of high NA (numerical aperture) sources, or longer light pipes for use with low numerical aperture sources. We also offer tapered light pipe homogenizing rods... (read more) -
Hangzhou Chinabase Machinery Co., Ltd.
Rod End,Ball Joint Rod Ends hydraulic components Rod Ends. SI..E(S),SI..ES 2RS. SA..E(S),SA..ES 2RS. SI..T/K. SA..T/K. SI..BK. SA..BK. SI..PK. SA..PK. GIR..UK,GIR..UK 2RS. GAR..UK,GAR..UK 2RS. PHS. POS. SIZP..S. SAZP..S. SIZJ,SIZJ..S. SAZJ,SAZJ..S. Rod ends for hydraulic components. GIHR..DO. GIHR-K..DO. GIHN-K..DO. GIHO-K..DO. GK..DO. GF..DO. GF..LO. Ball Joint Rod Ends. SQ-RS. SQZ-RS. SQD. China rod end manufacturer specializing in precision rod ends and ball joint rod ends for hydraulic systems, automation, agricultural and industrial... (read more)Browse Ball Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Branham, W.C. Inc.
UNITOP Compact Rod Air Cylinders Choose from double acting, single acting rear spring, and single acting front spring. With or without piston magnet. Double rod and anti-rotation feature options. Male or female rod thread. Standard or high temperature seals. Tube slot for sensors. (read more)Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Rod Lens High transmittance, low coefficient of thermal expansion, high temperature and chemical resistance. What are the advantages of fused silica rod lenses?. High transmittance: excellent performance in UV to IR wavelengths. High temperature resistance: suitable for high temperature environment. Chemical stability: corrosion resistant, suitable for harsh environments. Low thermal expansion: stable performance under temperature change. What materials can Yutai Optics process for rod lenses?. Yutai... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Exsenco, LLC
Seamless Sensor Rod: No Contact Needed! CS Series On/Off Switching Sensor Rod-type without Mechanical Contact CS series is a switching sensor adopting magneto-inductive principle without mechanical contact. Combined with CSC controller, forward/backward limit points are output; furthermore the both points can be individually adjusted by trimmer integrated in the controller. As a sensor rod is completely sealed, the sensor can be installed inside hydraulic/pneumatic cylinders. Integrated coils inside sensor rod detect locations... (read more)Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC -
CRYSTECH, Inc.
755nm Alexandrite Rod for Medical Lasers Medical laser developers often face challenges in achieving consistent results in treatments like dermatology and hair removal. Conventional rods may struggle with thermal stress, efficiency, and wavelength precision, which affect device performance and reliability. The 755nm Alexandrite rod addresses these issues with: Superior thermal shock resistance: Ensures stable performance under varying temperatures. Low threshold: Reduces power requirements, improving system efficiency. Excellent... (read more)Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
Branham, W.C. Inc.
Stainless steel pneumatic rod cylinders Artec Pneumatic has been supporting companies in the industrial automation sector by designing and manufacturing pneumatic cylinders, both standard and stainless steel. High quality cylinders inside and out. Choose Artec (R) pneumatic cylinders for difficult applications where high resistance to corrosion is required such as food and beverage, chemical, pharmaceutical, marine or in applications where sanitation is often needed. Learn more. (read more)Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
National Bolt & Nut Corporation
An extensive inventory of rods, rivets, and pins Cotter Pins, Dowel Pins and Threaded Rods. Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Product selections include dowel pins, cotter pins, threaded rods, and rivets. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical... (read more)Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Branham, W.C. Inc.
SO Hollow Rod Cylinders for Vacuum Technology Choose Artec (R) double acting magnetic cylinders with anti-rotation hollow hexagonal rod suitable for applications needing vaccum capabilities. SS 303 rod. Available models compliant with ISO 6432 and 21287 standards. Learn more. (read more)Browse Air Cylinders Datasheets for Branham, W.C. Inc.
-
Osmium isotope ratios of PGM grains associated with the Freetown Layered Complex, Sierra Leone, and their origin
One osmium rod is partially sticking out from the nugget) Ruthenian •177 .
-
Metals & Metal Forms | AMERICAN ELEMENTS®
• Osmium Rod .
-
Osmium (Os) | AMERICAN ELEMENTS®
• Osmium Rod .
-
Osmium Fluoride OsF6 | AMERICAN ELEMENTS ®
CUSTOMERS FOR OSMIUM FLUORIDE HAVE ALSO LOOKED AT Osmium Telluride Bis(cyclopentadienyl)osmium Osmium Oxide Pellets Osmium Rod Osmium Wire Osmium Oxide Nanopwder Osmium Foil Osmium Fluoride Osmium Sputtering Target Osmium Oxide Osmium Powder Osmium Chloride Osmium Pellets Osmium Bar Osmium Metal …
-
Osmium Sodium Chloride Na2OsCl6 | AMERICAN ELEMENTS ®
CUSTOMERS FOR OSMIUM SODIUM CHLORIDE HAVE ALSO LOOKED AT Osmium Telluride Bis(cyclopentadienyl)osmium Osmium Oxide Pellets Osmium Rod Osmium Wire Osmium Oxide Nanopwder Osmium Foil Osmium Fluoride Osmium Sputtering Target Osmium Oxide Osmium Powder Osmium Chloride Osmium Pellets Osmium Bar Osmium …
-
Osmium(IV) Oxide OsO2 | AMERICAN ELEMENTS ®
CUSTOMERS FOR OSMIUM(IV) OXIDE HAVE ALSO LOOKED AT Osmium Telluride Bis(cyclopentadienyl)osmium Osmium Oxide Pellets Osmium Rod Osmium Wire Osmium Oxide Nanopwder Osmium Foil Osmium Fluoride Osmium Sputtering Target Osmium Oxide Osmium Powder Osmium Chloride Osmium Pellets Osmium Bar Osmium …
-
Osmium Oxide Nanopowder OsO2 | AMERICAN ELEMENTS ®
CUSTOMERS FOR OSMIUM OXIDE NANOPOWDER HAVE ALSO LOOKED AT Osmium Telluride Bis(cyclopentadienyl)osmium Osmium Oxide Pellets Osmium Rod Osmium Wire Osmium Oxide Nanopwder Osmium Foil Osmium Fluoride Osmium Sputtering Target Osmium Oxide Osmium Powder Osmium Chloride Osmium Pellets Osmium Bar Osmium …
-
Osmium Oxide Powder OsO2 | AMERICAN ELEMENTS ®
CUSTOMERS FOR OSMIUM OXIDE POWDER HAVE ALSO LOOKED AT Osmium Telluride Bis(cyclopentadienyl)osmium Osmium Oxide Pellets Osmium Rod Osmium Wire Osmium Oxide Nanopwder Osmium Foil Osmium Fluoride Osmium Sputtering Target Osmium Oxide Osmium Powder Osmium Chloride Osmium Pellets Osmium Bar Osmium …
-
Sodium Hexabromoosmiate(IV) | AMERICAN ELEMENTS ®
CUSTOMERS FOR SODIUM HEXABROMOOSMIATE(IV) HAVE ALSO LOOKED AT Osmium Telluride Bis(cyclopentadienyl)osmium Osmium Oxide Pellets Osmium Rod Osmium Wire Osmium Oxide Nanopwder Osmium Foil Osmium Fluoride Osmium Sputtering Target Osmium Oxide Osmium Powder Osmium Chloride Osmium Pellets Osmium Bar Osmium …
-
Sodium Hexachloroosmiate(IV) Dihydrate | AMERICAN ELEMENTS ®
CUSTOMERS FOR SODIUM HEXACHLOROOSMIATE(IV) DIHYDRATE HAVE ALSO LOOKED AT Osmium Telluride Bis(cyclopentadienyl)osmium Osmium Oxide Pellets Osmium Rod Osmium Wire Osmium Oxide Nanopwder Osmium Foil Osmium Fluoride Osmium Sputtering Target Osmium Oxide Osmium Powder Osmium Chloride Osmium Pellets Osmium Bar …
Indicates content that may require registration and/or purchase.