Products/Services for PBT Nonwoven Fabric
-
Nonwovens - (215 companies)...needlepunched cloth, spun bond, or melt blown structures. Nonwoven fabrics are neither woven nor knitted. Instead, textiles are produced by grouping fibers together into a sheet and binding them with an adhesive or interlocking them with serrated needles...TypePerformance FeaturesStructural Features -
Natural Fibers and Fabrics - (197 companies)...and fabrics. Carded and needlepunched nonwovens offer very high loft (low density) at very low cost. Braided products are used in tubular composite structures, thermal insulation fabrics, and many other applications. Cordage is a generic term that covers... -
Specialty Fibers, Fabrics, and Textiles - (523 companies)...are made from short-cut fibers and used to create highly uniform structures. Carded and needlepunched non-wovens offer very high loft (low density) at very low cost. Other types of specialty fibers, fabrics, and textiles include: Roving. Yarn. Rope... -
Synthetic Fibers and Fabrics - (484 companies)...in straps that have to withstand strain (belt, seat belts, suspenders, etc.) Webbing includes ribbons, strapping, and tape. Blankets or batts -- Blankets or batts (batting) are made of thick layers of woven and/or non-woven fabric sheets. Battings are webs... -
Glass Fibers and Fiberglass Cloth - (246 companies)...woven ribbons, webbing, strapping or tape. Blanket / batt - Blankets or batts (batting) are made of thick layers of woven and/or nonwoven fabric sheets. Sleeving / wrap - Sleeves or wraps are flexible, fibrous refractory products for insulating pipes... -
Carbon Fiber and Carbon Fiber Cloth - (131 companies)...into thread and woven into cloth. Features. Carbon fiber and carbon fiber cloth is used in: woven cloth, such as cloths and tapes for marine and composite repair. chopped strand mats. specialty fabrics combined with polyester resins. Kevlar or aramid...
-
Polymer and Plastic Composites - (359 companies)Fibers are usually chopped, wound or woven and made of materials such as fabric, metal, glass, or fiberglass. Particulates vary in terms of shape and size. Powders are usually made of carbon, graphite, silicates, ceramics, and other organic or inorganic...
-
Industrial Fabrics - (648 companies)Industrial fabrics consist of woven or non-woven cloth made from natural or synthetic materials. Industrial fabrics are designed and engineered to be used in products, processes, or services where functional requirement trump the aesthetic form...
-
Coated Fabrics - (193 companies)Coated fabrics consist of woven and non-woven cloth with a coating or resin applied to the surface or saturated into the bulk of the material to provide some additional property. Specifications include: product type. material type. dimensions...
-
Nonwoven Abrasives - (132 companies)Nonwoven abrasives consist of abrasive grains adhered with resin to the internal fiber surfaces of a nonwoven textile backing. Products include abrasive brushes, belts, discs, flap wheels, non-woven wheels, convoluted wheels, laminated cotton wheels...
Product News
-
ExxonMobil - Polypropylene Products
Advanced solutions in meltblown nonwoven fabrics Vistamaxx TM performance polymers in combination with Exceed TM or Exceed TM Flow PP create new possibilities for meltblown nonwoven fabrics. (read more)Browse Polypropylene Resins Datasheets for ExxonMobil - Polypropylene Products -
AGC Chemicals Americas, Inc.
Selecting Moisture Repellents for Nonwoven Fabrics Tips for Selecting Moisture Repellents for Nonwoven Fabrics. Many products we use every day are made from nonwoven fabrics, including home furnishings, disposable medical products, and automotive parts and interiors. Nonwoven fabrics can be treated with moisture repellents as rolled goods. This makes them more durable, able to stay dry longer, easier to clean, and better at providing a barrier against harmful fluids. What are Nonwoven Fabrics?. Traditional fabrics are woven or knitted. Nonwoven... (read more)Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc. -
ExxonMobil - Polypropylene Products
Tremendously comfortable nonwovens Delivering outstanding barrier properties and high fabric strength, Achieve TM Advanced polypropylene (PP) enables the consistent manufacture of tremendously comfortable and leak-proof nonwovens. (read more)Browse Polypropylene Resins Datasheets for ExxonMobil - Polypropylene Products -
ExxonMobil - Polypropylene Products
Vistamaxx for PIR bico nonwoven trims In ExxonMobil testing, Vistamaxx performance polymers demonstrated the possibility of supporting plastics circularity. Starting with the compounding step, Vistamaxx performance polymers can help enable masterbatch quality, while at the spunbond spinning step, they can help with the mechanical performance of the resulting nonwoven fabric that incorporates PIR. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
ExxonMobil - Polypropylene Products
Exceed high performance PP in nonwovens Opening opportunities to finetune nonwoven fabric mechanical performance through a combination of Exceed Flow PP3655E1 and Exceed TM PP3155E5. (read more)Browse Polypropylene Resins Datasheets for ExxonMobil - Polypropylene Products -
AGC Chemicals Americas, Inc.
Laboratory services for textiles and nonwovens Laboratory services for textiles and nonwovens. AGC Chemicals provides testing and application support services for technical textiles and nonwovens relative to water, oil and stain repellency, spray and wash performance, hydrostatic testing, static decay, surface resistivity. Follow us on: YouTube. LinkedIn. twitter. Our Blog. Watch > > >AGC Group Overview. ABOUT AGC CHEMICALS AMERICAS. For almost a century, AGC Chemicals has been manufacturing high-performance materials serving industrial... (read more) -
Mid-Mountain Materials, Inc.
Applications of Polyurethane Coated Fabrics Applications of Polyurethane Coated Fabrics. The health risks to workers in industrial factories with insufficient safety measures for chemical exposure is well-known. One family of chemical compounds under particular scrutiny recently is perfluoroalkyl and polyfluoroalkyl substances (PFAS). Sometimes colloquially known as 'forever chemicals ', PFAS are often used as coatings for industrial textiles to improve strength, durability, and chemical and water resistance. The reason there has been so... (read more)Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Mid-Mountain Materials, Inc.
COATED FABRICS & TEXTILES COATED FABRICS & TEXTILES. Manufactured in a variety of configurations to address your application requirements. Mid-Mountain Materials, Inc. has been the leading supplier of precision coated fabrics and coated textiles for over 45 years. Our advanced, high-performance coated fabrics and industrial coated textiles are used in many applications across a broad range of industries, and can be fabricated, die-cut, or provided as rolled goods. Utilizing some of the most advanced fibers, specialized... (read more) -
Mid-Mountain Materials, Inc.
Speciality Flame Retardant Fabrics Speciality Flame Retardant Fabrics. Flame retardant fabrics are safety solutions that play a crucial role in protecting people and products from fire. These products are designed to be durable and protective and are used in many applications across various industries. In this blog, we will look at speciality flame retardant fabrics that Mid-Mountain manufacturers and their key features. Flame retardant fabrics may have a couple of names, but ultimately they serve the same purpose. Whether you... (read more)Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Mid-Mountain Materials, Inc.
SPECIALTY FLAME RETARDANT FABRICS SPECIALTY FLAME RETARDANT FABRICS. Flame retardant fabrics are safety solutions that play a crucial role in protecting people and products from fire. These products are designed to be durable and protective and are used in many applications across various industries. In this blog, we will look at speciality flame retardant fabrics that Mid-Mountain manufacturers and their key features. Flame retardant fabrics may have a couple of names, but ultimately they serve the same purpose. Whether you... (read more)Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc.
-
Emerging Materials and Mechanics Applications
Melt-blown generated PBT nonwoven fabrics usually have small fibril diameter, high flexibility, well heat and oil resistance.
-
A constitutive law for poly(butylene terephthalate) nanofibers mats
A general three-dimensional constitutive law for the mechanical properties of PBT nonwoven fabric is presented.
-
Poster Abstracts
PREPARATION OF HEPARIN-MODIFIED PBT NONWOVEN FABRICS AND THEIR APPLICATION AS LEUKOCYTE REMOVAL FILTERS .
-
Recyclable heparin and chitosan conjugated magnetic nanocomposites for selective removal of low-density lipoprotein from plasma
In vitro studies of PBT nonwoven fabrics adsorbent for the removal of low density lipoprotein from hyperlipemia plasma.
-
Scientific.Net: Materials Science
Abstract:Melt-blown generated PBT nonwoven fabrics usually have small fibril diameter, high flexibility, well heat and oil resistance.
-
Scientific.Net: Materials Science
Abstract:Melt-blown generated PBT nonwoven fabrics usually have small fibril diameter, high flexibility, well heat and oil resistance.
-
Scientific.Net: Materials Science
Abstract:Melt-blown generated PBT nonwoven fabrics usually have small fibril diameter, high flexibility, well heat and oil resistance.
-
Scientific.Net: Materials Science
Abstract:Melt-blown generated PBT nonwoven fabrics usually have small fibril diameter, high flexibility, well heat and oil resistance.
-
Advanced Materials Research
Abstract:Melt-blown generated PBT nonwoven fabrics usually have small fibril diameter, high flexibility, well heat and oil resistance.
-
Extension of the Working Temperature Range of Magnetic Fluid Susceptibility Measurements
Abstract:Melt-blown generated PBT nonwoven fabrics usually have small fibril diameter, high flexibility, well heat and oil resistance.
Indicates content that may require registration and/or purchase.