Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Category: Cables Win Source Part Number: 1388925-DELL 2VX7G - CABLE PCI-E BACKPLANE TO BRIDGE R440 Manufacturer: Dell
-
Supplier: Microchip Technology, Inc.
Description: Microchip's LAN7430 is a PCIe 3.1 (at 2.5GT/s) to Gigabit Ethernet bridge, providing an ultra-high-performance and cost-effective PCIe to Ethernet connectivity solution. LAN7430 contains an integrated Ethernet PHY, PCIe PHY, PCIe endpoint controller,
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Microchip's LAN7431 is a PCIe 3.1 (at 2.5GT/s) to Reduced Gigabit Media Independent Interface (RGMII) Gigabit Networking bridge providing an ultra-high-performance and cost-effective PCIe to Ethernet connectivity solution. LAN7431 contains an integrated RGMII interface,
- Features: Bus Interface / Adapter
-
-
Supplier: ACCES I/O Products, Inc.
Description: connector on the mounting bracket of the card. A molded breakout cable (model CAB78-37/2) is optionally available that divides the 78 pins into two DB37F connectors. Also available is a kit (model STB-37/2 Kit) which includes the cable, two STB-37 screw terminal boards, and one-foot
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, DC Voltage Input, Other, Other Output
- User Interface: Computer Programmable
-
Supplier: Integrated Device Technology
Description: workstation or server. Using the Repeaters mux/demux function, one PCIe lane can be routed to either the PCIe cable connector, or to a PCIe slot connector. The endpoint side board also uses the Repeaters mux/demux feature to route the PCIe cable connection to either a
- Category: Development Suite / Kit
- Features: Other
-
Supplier: ASA Computers, Inc.
Description: Intel® Xeon® processor E5-2600 series Up to 512GB DDR3 ECC Registered DIMM 3 (x16) PCI-E 3.0 and 3 (x8) PCI-E 3.0 Dual Intel® i350 Gigabit Ethernet Controller 8x3.5 Hot-swap SATA Drive Bays 740W(1+1) High-efficiency Redundant Power Supply
- Supported RAM: 512,000 MB
- Network Protocol: 10Base-T Ethernet, Fast Ethernet, Gigabit Ethernet
- Processor Type: Intel® Pentium® III XeonTM
- Operating System: Other
-
Supplier: Advantech
Description: The MIC-6030 is a ruggedized single-slot 3U OpenVPX switch providing high-speed, low-latency interconnects between VPX blades connected to PCI Express and Ethernet backplane fabrics. An ExpressLane™ PEX8733 PCIe Gen3 switch connects to six PCIe Gen3 x4 ports enabling non-transparent
- Features: Switches
- Technology: VPX
-
Supplier: ASA Computers, Inc.
Description: Intel® Xeon® processor E5-2600 family; QPI up to 8GT/s Up to 768GB DDR3 1600MHz* ECC Registered DIMM; 24x DIMM sockets 2x PCI-E 3.0 (x16) Full-height, Full-length slots & 4x PCI-E 3.0 (x8) (1 FHFL, 1 FHHL, 2 LP slots) Intel i350 Dual port GbE & Intel X540 Dual port 10GBase-T Controllers 10x
- Supported RAM: 768,000 MB
- Network Protocol: Fast Ethernet, Gigabit Ethernet
- Operating System: Other
- Form Factor: Rack Mounted
-
Supplier: ASA Computers, Inc.
Description: Intel® Xeon® processor E5-2600 series Up to 512GB DDR3 ECC Registered DIMM 3 (x16) PCI-E 3.0 and 3 (x8) PCI-E 3.0 Dual Intel® i350 Gigabit Ethernet Controller 8x3.5 Hot-swap SATA Drive Bays and 2X2.5 HDDs 920W High-efficiency Redundant Power Supply
- Supported RAM: 256,000 MB
- Network Protocol: 10Base-T Ethernet, Fast Ethernet, Gigabit Ethernet
- Processor Type: Intel® Pentium® III XeonTM
- Operating System: Other
-
Supplier: ACCES I/O Products, Inc.
Description: under Windows FACTORY OPTIONS Extended temperature operation (-40° to +85°C) RoHS compliant version This product is a x1 lane PCIe isolated digital input and relay output board with Change of State (COS) detection capabilities. The isolated inputs can be driven by either AC or DC and are not
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 131 F
- Features: Application Software Included, Other
- Isolation: Channel-to-Channel Isolation
-
Supplier: Microchip Technology, Inc.
Description: The Switchtec PM8531 PFX PCIe Gen 3 fanout switch is the industry's highest density, lowest power, high reliability PCIe Base Specification 3.1-compliant switch supporting 24 lanes, 6 virtual switch partitions, 12 Non-Transparent Bridges (NTBs), hot- and surprise-plug
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: The Switchtec PM8543 PSX PCIe Gen 3 Storage Switch is a programmable, high-reliability PCIe Base Specification 3.1-compliant switch supporting 48 lanes, 28 ports, 12 virtual switch partitions, 28 Non-Transparent Bridges (NTBs), and hot- and surprise-plug controllers for each
- Features: Switch
-
Supplier: Integrated Device Technology
Description: The 89HP0508P Repeater Evaluation Bboard is designed to enable quick in-system testing of IDT ’s 8-channel, 5Gbps, PCIe 2.1 Repeater IC product. This board features a full 16-lane connection from the host through the Repeaters to an end-point device installed in the PCIe slot.
- Category: Development Board
- Features: Other
-
Supplier: ASA Computers, Inc.
Description: Intel® Xeon® processor E5-2600 series, with QPI up to 6.4 GT/s Intel® C602 Chipset Up to 768GB DDR3 1600/1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM Intel® 82576 Dual-Port Gigabit Ethernet Controller 1 (x16) PCI-E 2.0 + 1 UIO or 1 (x16) PCI-E 2.0 24x 2.5 SAS /
- Supported RAM: 768,000 MB
- Network Protocol: 10Base-T Ethernet, Fast Ethernet, Gigabit Ethernet
- Processor Type: Intel® Pentium® III XeonTM
- Operating System: Other
-
Supplier: Beckhoff Automation LLC
Description: The FC1121 PCIe® (PCI-Express®) EtherCAT card can be used to integrate a PC as a slave in an EtherCAT network. The card has an EtherCAT channel with two ports (IN/OUT) and can be used in three ways: Under TwinCAT it is simply recognized as an EtherCAT slave and can easily be configured with
- Data Acquisition: I/O Module
-
Supplier: Integrated Device Technology
Description: The 89HP0504P ( QFN ) Repeater Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 5Gbps, PCIe 2.1 repeater IC product. This board features a full 16-lane connection from host through the Repeaters to an end-point device installed in the PCIe
- Category: Development Board
- Features: Other
-
Supplier: Integrated Device Technology
Description: The 89HP0504P Repeater Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 5Gbps, PCIe 2.1 Repeater IC product. This board features a full 16-lane connection from a host through the repeaters to an end-point device installed in the PCIe slot. Any
- Category: Development Board
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: the mounting bracket of the card. A molded breakout cable (model CAB78-37/2) is optionally available that divides the 78 pins into two DB37F connectors. Also available is a kit (model STB-37/2 Kit) which includes the cable, two STB-37 screw terminal boards, and one-foot length of
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other, Other Output
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: the mounting bracket of the card. A molded breakout cable (model CAB78-37/2) is optionally available that divides the 78 pins into two DB37F connectors. Also available is a kit (model STB-37/2 Kit) which includes the cable, two STB-37 screw terminal boards, and one-foot length of
- Number of ports: 24
- Features: Optical Isolation, Other
- RoHS Compliant: RoHS Compliant
- Bus Interface: x1
-
Supplier: Magma
Description: 7 Slot PCI Express Board-Set (Gen2 x8 Speed) The OEM Board-Sets are non-enclosed versions of the Magma Slot PCI / PCI-X and PCI Express Expansion products. Non-enclosed board-sets are intended for OEMs and System Integrators who wish to utilize a non-Magma enclosure. In addition, the Board-Sets may
- Number of ports: 7
- Standard Type: PCIe Bridge, PCIe Extender
- Form Factor: PCIe Standard Card
- Bus Interface: x8
-
Supplier: ADLINK Technology Inc.
Description: Key Features Intel® Atom™ processor E3845 with 4C @1.91 GHz SoC 2x DDR3L SO-DIMM, supporting up to 8GB memory 2 PCI + 1 PCIe x4 or 3 PCI expansion slots Built-in dual-port isolated CAN and 16-CH isolated DI and DO 1 DisplayPort + 1 DVI-I 2 Intel GbE ports with teaming function,
- Speed: 1,910 MHz
- RAM: 8 GB
- Operating Temperature: -4 to 158 F
- Mounting / Configuration: Desktop / Tower
-
Supplier: Industrial PC, Inc.
Description: Intel® Core™ i3/i5/i7 3x GbE, 4x USB 3.0, 4x USB 2.0 Optional Expansion Cassette for PCIe or PCI Card Wall or DIN Rail Mountable The Nuvo-3000 is a high-performance industrial embedded computer. Loaded with I/O and Ivy Bridge i3/i5/i7 processor support, this rugged computer is
- Number of ports: 1
- Bus Interface: x8
-
Supplier: Magma
Description: ExpressBox 3T provides an 'outside-the-box' solution for using PCIe® cards with Thunderbolt-equipped computers. High-performance work flows are possible by connecting a Thunderbolt equipped computer to a Magma ExpressBox 3T containing PCIe cards such as video capture, media
- Number of ports: 3
- Features: Other
- Technology: PCI Express 2.0
- Standard Type: PCIe Bridge, PCIe Extender
-
Supplier: Aaeon Systems Inc.
Description: Processing Features Intel Core Intel i7-3610QE, i5-2510E (Ivy Bridge)/ i7-2710QE(Sandy Bridge) and Celeron B810 Processor Intel QM77 Chipset Three Independent Video Output for DisplayPort x 2 + VGA or DVI USB 3.0 x 4 PCI x 2 or PCI-Express[x4] x 1 Power Protection -
- Operating Temperature: 32 to 122 F
- Processor: Intel®
- Operating System: Microsoft®
- Features: Ruggedized
-
Supplier: Magma
Description: The EB7-x8G2 product is a member of the family of new generation of Magma Expansion products that falls under the umbrella of the EBU product offering. The EBU (ExpressBox Universal) addresses a host of applications and thus its name Universal. It is a platform that goes beyond the traditional
- Number of ports: 7
- Technology: PCI Express 2.0
- Standard Type: PCIe Bridge, PCIe Extender
- Form Factor: PCIe Standard Card
-
Supplier: Magma
Description: The EB7-X8G2-RAS product is a member of the family of new generation of Magma Expansion products that falls under the umbrella of the EBU product offering. The EBU (ExpressBox Universal) addresses a host of applications and thus its name Universal. It is a platform that goes beyond the traditional
- Number of ports: 7
- Technology: PCI Express 2.0
- Standard Type: PCIe Bridge, PCIe Extender
- Form Factor: PCIe Standard Card
-
Supplier: VAST STOCK CO., LIMITED
Description: UART Interface IC X1 PCIE-UART 2 Chan Bridge
- TJ: -40 to 85 C
- Features: RoHS Compliant
-
Supplier: Industrial PC, Inc.
Description: Intel® Core™ i3/i5/i7 3x GbE, 4x USB 3.0, 4x USB 2.0 Optional Expansion Cassette for PCIe or PCI Card Wall or DIN Rail Mountable The Nuvo-3000 is a high-performance industrial embedded computer. Loaded with I/O and Ivy Bridge i3/i5/i7 processor support, this rugged computer is
- Speed: 2,200 to 3,400 MHz
- RAM: 16 GB
- Operating Temperature: -13 to 158 F
- Processor: Intel®
-
Supplier: Tripp Lite by Eaton
Description: optimum reliability and speed, reducing your CPU’s load from conventional bridge-chip cards and saving you money. Perfect for home or office, the PCE-D9-04-CBL supports data transfer rates up to 250 Kbps on each port with throughput up to 2.5 Gbps. It easily installs inside your
- Number of Ports: 4
- Network / Bus: PCI
- Serial Protocol: RS232
-
Supplier: Data Device Corporation (DDC)
Description: processor. Benefits Ultra Small Size Saves Space Replaces 2 Transceivers, MIL-STD-1553 Protocol Core, and Memory Single Package with PCIe Board Design RT Validated to Simplify SAE-AS4112 Qualification Tx Inhibit Ball for MT Only Applications BC Disable Ball for RT Only Applications
- Number of ports: 8
- Form Factor: ExpressCard
- Technology: PCI Express 1.1
- Standard Type: PCIe Bridge
-
Supplier: VAST STOCK CO., LIMITED
Description: Single Board Computers Intel Ivy Bridge Mobile 5.25" SBC, DDR3/DDR3L, DP, HDMI, DVI-I, 48-bit LVDS, 2GbE, 4 USB3.0, 2 Mini PCIe, mSATA, iManager, MIOe
-
Supplier: Supermicro Computer, Inc.
Description: Gbps) ports 6. 4 (x16) PCI-E 2.0 + 2 (x8) PCI-E 2.0 or 10x (x8) PCI-E 2.0 slots 7. Integrated IPMI 2.0 w/ Dedicated LAN Key Features (X8OBN-CPU) 1. Up to 2 Intel® Xeon® processor 7500 series (8-Core, code named Nehalem -EX) and next gen. Xeon processors E7
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Intel® Sandy Bridge processors; socket H2 (LGA 1155) 2. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs; 2 channels 3. 2x (x8) PCI-E 2.0 in x8 slots and 1x (x4) PCI-E 2.0 in x8 slot 4. Intel® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports 5. 9x USB
- Server Type: Network Server
- Form Factor: Tower
-
Supplier: Broadcom Inc.
Description: PCIe lanes, where x1 often does not provide enough bandwidth and x4's sheer size could waste valuable PCIe lanes. The introduction of a PLX native PCIe x2 interface, allows for optimal- or matching-bandwidth needed for new SATA, USB and SSD endpoints. Due to their backwards
- Pin Count: 10 #
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
-
Supplier: Broadcom Inc.
Description: PCIe lanes, where x1 often does not provide enough bandwidth and x4's sheer size could waste valuable PCIe lanes. The introduction of a PLX native PCIe x2 interface, allows for optimal- or matching-bandwidth needed for new SATA, USB and SSD endpoints. Due to their backwards
- Pin Count: 10 #
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
Find Suppliers by Category Top
Featured Products Top
-
The PEX8603-AB50TQIG is a compact, cost-effective PCIe bridge designed to meet the rising demand for scalable, multi-protocol data connectivity in embedded and industrial systems. Offering support for PCIe Gen2/Gen (read more)
Browse IC PCI Bridges Datasheets for Win Source Electronics
Conduct Research Top
-
PCI Express (R): Selecting the Right Bridge for High Performance Applications
interconnect support for both chip-to-chip and add-in card applications. PCIe offers many advantages over conventional PCI and PCI/X: It offers higher speed, is scalable from 1 to 32 lanes of 2.5Gbps for a single 80Gbps link, compared to maximum 8Gbps for 64-bit PCI/X at 133 MHz. Additionally as a serial
More Information Top
-
GDA Technologies Selected by Renesas Technology for PCI Express to AMBA AXI Bridge
… GDA Technologies, Inc., a fast growing supplier of Intellectual Property (IP) and Electronic Design Services (EDS), today announced that Renesas Technology Corp., a leading semiconductor company, has selected GDA for development of a PCIE 2 AMBA AXI Bridge to be used in …
-
PCI Express Peer-to-Peer Interconnect (.pdf)
Figure 2 Two board PCIe domain bridging .
-
Bill of Materials Analysis - HP BL465c Server Blade
System I/O / Bus Controller - HyperTransport-to- PCIe Bridge , 2x1GHz, 2 -16xHyperTransport Bus, 5-PCIe Masters, 24 Serial I/O Links, Configurable .
-
HP BL465c Server Blade
… Registered, 512MB, 64Mx72, 667MHz $21.56 - Broadcom - BCM5706SKFB - Ethernet Controller - 10/100/1000Base-T, Integrated TCP Processing Engine, RDMA, iSCSI (Qty:2) $20.15 - Broadcom - HT-2100 - System I/O / Bus Controller - HyperTransport-to- PCIe Bridge , 2x1GHz, 2 -16xHyperTransport Bus, 5-PCIe …
-
Structural Testing of High-Speed Serial Buses: A Case Study Analysis
There are also two 4- lane PCIe buses on the Enterprise South Bridge 2 (ESB2) that are not testable.
-
question re video: agp vs. pci
PCIe also allows the use of 2 video cards bridged together for a bit more performance.
-
Promise VTrak E630fD - hard drive array | Softchoice
Dual active-active controller modules are internally connected using high performance PCIe generation 2 and delivered in an industry standard Storage Bridge Bay (SBB) 2.0 compliant package.
-
PLX Gen 2 Switch Screams Between Earth-Shattering ATI Radeon Dual-GPUs
SUNNYVALE, Calif. -- August 25, 2008 -- PLX Technology, Inc. (NASDAQ:PLXT), the leading global supplier of PCI Express® (PCIe®) switch and bridge silicon, today announced its PEX 8647 PCIe Gen 2 switch has been chosen to provide high-performance, peer-to-peer fan …
-
SHADOW3-API: the application programming interface for the ray tracing code SHADOW
The bridge , currently Peripheral Component Interconnect Express version 2.0 ( PCIe 2 ), is essential since, as a peripheral device, the GPU device is controlled by the CPU.
-
PLDA Announces Integration of its PCIe 2.0 controller with advanced AMBA AXI interface in Microsemi's new SmartFusion2 SoC FPGA
SAN JOSE, Calif. -- November 19, 2012 -- PLDA, the industry leader in PCI Express® and high‐speed interface IP today announced incorporation of its PCIe ‐AXI bridge IP into Microsemi Corporation’s recently announced SmartFusion® 2 SoC FPGA.
Indicates content that may require registration and/or purchase.