-
Supplier: ACCES I/O Products, Inc.
Description: Cable connector compatible with COM-2S and ICOM-2S ports INTRODUCING PCMCIA The PCM485 is a multi-protocol serial card that supports RS-422 or RS-485 communications in a single 5V PCMCIA Type II card. The PCM485 uses a crystal controlled oscillator which permits precise
- Operating Temperature: 32 to 140 F
- CE / FCC Certified: CE / FCC Certified
- Serial Connector Type: DB-9
- Channels: One Channel
-
Supplier: Sealevel Systems, Inc.
Description: The ACC-188 PCMCIA synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such as GPS maps, images, coordinates, and IM-type communications. The ACC-188 operates in
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Network / Bus: PCMCIA (PC Card)
- Features: Serial Adapter
-
Supplier: Sealevel Systems, Inc.
Description: The ACC-188 PCMCIA synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such as GPS maps, images, coordinates, and IM-type communications. The ACC-188 operates in
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Network / Bus: PCMCIA (PC Card)
- Features: Serial Adapter
-
-
Supplier: Sealevel Systems, Inc.
Description: The ACC-188 PCMCIA synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such as GPS maps, images, coordinates, and IM-type communications. The ACC-188 operates in
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Network / Bus: PCMCIA (PC Card)
- Features: Serial Adapter
-
Supplier: Sealevel Systems, Inc.
Description: The ACC-188 PCMCIA synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such as GPS maps, images, coordinates, and IM-type communications. The ACC-188 operates in
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Network / Bus: PCMCIA (PC Card)
- Features: Serial Adapter
-
Supplier: Microchip Technology, Inc.
Description: engine is the ideal solution for embedded control applications because it provides a token-passing protocol, a highly reliable and proven networking scheme, and a data rate of up to 312.5 Kbps when using the COM20019I. SOHARD ARCNET Analyzer "SH ARCALYZER-USB" (PCMCIA also available) by
- Features: Other
-
Supplier: Aaeon Systems Inc.
Description: (up to 2GB). This model features two PCI and two PCMCIA slots for expansion, four COM ports, two RJ-45 Gigabit Ethernet, and four USB 2.0 ports which allow for communication with diverse devices with a high transfer rate. In addition, one CompactFlash TM, and one SATA/IDE
- Operating Temperature: 5 to 131 F
- Processor: Intel®
- Features: Ruggedized
-
Supplier: Aaeon Systems Inc.
Description: The RTC-1000i has an onboard DDR3 SODIMM with an optional 6GB memory. There is a 2.5" SATA Hard Disk Drive for storage and multiple I/O ports (one COM port, two USB2.0 ports, one mini USB port, one VGA port, two internal Mini cards, one SIM, one
- Display Size: 10.2 inch
- Operating Temperature: -4 to 140 F
- Processor: Intel®
- Operating System: Microsoft®
-
Supplier: Aaeon Systems Inc.
Description: HD 5.1CH Audio Type 2 CompactFlash x 1, SATA 3.0Gb/s x 2, EIDE x 1, Floppy Disk Drive x 1 USB2.0 x 6, COM x 4, 16-bit Digital I/O, Parallel x 1 PCI x 1, Mini PCI x 1, PC/104 x 1 & PCMCIA x 1 AT/ATX
- RAM: 128 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Ports: Parallel Ports, Serial Ports, USB
-
Supplier: Aaeon Systems Inc.
Description: 82573L 10/100/1000Base-TX Ethernet controllers. To meet demanding expansion requirements the PCM-9452 offers Mini PCI, PCI and PCI-Express[x16]. In addition, the PCM-9452 features six USB ports, 8-bit digital I/O (programmable) and four COM ports. With all of the available I/O
- RAM: 224 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Chipset: Intel® Chipset
-
Supplier: AAEON Electronics, Inc.
Description: LVDS, CRT AC97 5.1CH Audio, Stereo Amplifier EIDE x 1, Type 2 CompactFlash™ x 1, SATA 1.5Gb/s x 2 (Optional RAID 0 & RAID 1) USB2.0 x 6, COM x 4, 8-bit Digital I/O PCI-Express [x16] ,PCI x 1, Mini-PCI x 1, PCMCIA x 1 ATX Optional TPM 1.2 SATA 1.5Gb/s x 2 Optional RAID 0 & 1 Application
- Memory Capacity: 4 GB
- Processor / CPU: Intel® Celeron®, Intel® Core 2 Duo / Celeron®
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
Find Suppliers by Category Top
More Information Top
-
GVC PCMCIA Modem - Couldn't Open Port
PCMCIA ports or COM ports?
-
TS Adapter short circuit - Entries - Siemens Industry Online Support – Siemens AG
When I was trying to connect the RS232 cable to COM port on my PCMCIA card I touched (by accident) pin no 5 with plug housing (cable was shielded).
-
Computer systems and software description for Standard-E+ Hydrogen Monitoring System (SHMS-E+)
A: - 3.5" HD floppy c: - 800 megabyte hard drive Ethernet: 3 COM Etherlink111 PCMCIA card Ports : .
-
StarTech.com Straight Through Serial Cable - DB9 - serial cable - 25 ft | Softchoice
StarTech. com 1 Port CardBus PCMCIA Parallel Laptop Adapter Card, 1 Port ExpressCard RS232 Serial Adapter Card with 16950 UART, 1 Port ISA RS232 Serial Adapter Card with 16550 UART, 1 Port PCI Low Profile RS232 Serial Adapter Card with 16550 UART…
-
StarTech.com Cross Wired Serial/Null Modem Cable DB9 F/F - null modem cable - 10 ft | Softchoice
StarTech. com 1 Port CardBus PCMCIA Parallel Laptop Adapter Card, 1 Port CardBus PCMCIA RS422 RS485 Serial Laptop Adapter Card, 1 Port ExpressCard RS232 Serial Adapter Card with 16950 UART, 1 Port ISA RS232 Serial Adapter Card with 16550 UART, 1 Port…
-
CR4 - Thread: MS Access/Serial to USB Connection Error
http://www.nextag. com / pcmcia -serial- port -card/search-html .
-
Automated calibration aids smooth turnover of new plants
Intelligent devices conforming to the HART pro- tocol are connected directly to the PC through a PCMCIA HART Modem located in a com port .
-
PCMCIA modems
If they don't use the standard com ports , Iwant to install a PCMCIA modem and forget about the built-in modem.
-
PCMCIA modems
If they don't use the standard com ports , Iwant to install a PCMCIA modem and forget about the built-in modem.
-
pcmcia - offers from pcmcia manufacturers, suppliers, exporters & wholesalers
Features One serial port expansion based on PCMCIA slot Fully compatible with PC serial COM ports One DB-9 Male ...
Indicates content that may require registration and/or purchase.