-
Description: 10/100/1000BASE-T Ethernet ports, two RS-232/422/485 serial ports, and two USB 2.0 ports. Its pinout is identical to many of X-ES’ earlier products, providing an easy drop-in upgrade solution for legacy XMC/PrPMC products. The XPedite6401’s P16 connector provides access to an
- Communication Networks: Ethernet
- Hard Drive Support?: Other
- I/O Bus Specifications: PMC, USB, Other
- Ports: Serial Ports, USB
-
Description: The XIt2013 is a XIM/PIM module that breaks out P14 and P16 I/O to a general-purpose high-density 100-pin micro-D connector for easy connectivity to other devices. It is intended to mate with a Rear Transition Module (RTM), which routes the XMC/PMC rear I/O from the VPX interface in
- Form Factor: Printed Circuit Board (PCB), Other
-
Supplier: ELMA Electronic Inc.
Description: Condor 4000x is available in Air Cooled and has Digital (DVI, Display-Port) and Analog (VGA) video outputs available from the front panel (face plate) of the card. The rear PMC connector offers Digital (DVI, LVDS, DisplayPort) and Analog (VGA) video outputs. The board must be factory
-
-
Description: The XIt1014 is a 6U VME rear transition module designed specifically to match the XCalibur1832 6U VME SBC pinout. The XIt1014 supports two 10/100/1000BASE-T Ethernet ports, two RS-232/422/485 serial ports, two USB 2.0 ports, and up to two PIM sites. Two configurations of the XIt
- Connection to Host: USB, RS232/422/485
- Form Factor: Printed Circuit Board (PCB), Other
-
Description: in three channels and up to 32 GB of onboard SLC NAND flash in addition to numerous I/O ports, including USB 2.0, PCIe, and RS-232/422/485 serial through the backplane connectors. The XCalibur4740 provides additional expansion capabilities by including two integrated XMC/PMC sites.
- Communication Networks: Ethernet
- I/O Bus Specifications: USB, VPX, Other
- Ports: Serial Ports, USB
- Processor / CPU Type: Intel® Xeon®
Find Suppliers by Category Top
More Information Top
-
Sepia: scalable 3D compositing using PCI Pamette
The pinout of the top-right FPGA to the PMC connector is identical to the pinout of the PCI Interface chip to the host PCI connector.
-
Using a fully digital rapid prototype platform in grid-coupled power electronics applications
To implement the PMC system-processing core, a daughtercard was designed for the DSP development board. A standardized expansion connector pinout ensures thatthe board can be used with future (third-party and TI) DSP .
-
The D0 Run II Impact Parameter Trigger
The “BC” site is a standard PMC [15] site. They are Type II PC-MIP sites (front panel I/O) with the op- tional J3 connector provided. Briefly, the PC-MIP standard defines a pinout .
-
PIM
The trace lengths from the PCI bus to the PMC/PrPMC connectors are kept at a minimum so the PMC /PrPMC can run at the PCI-X 133MHz clock speed. The PIM can match the pinout of the front bezel IO to allow for common cables to …
-
Solution Reference Network Design (SRND) for Cisco IPICS Release 2.2(1) - Cisco IPICS LMR Gateway Configurations [Cisco IP Interoperability and Collaboration S...
To enable tone remote control functionality for remote PMC users, you must enter specific commands as part … Figure 3-2 shows the sequential pin orientation on a standard RJ-45 connector . Figure 3-2 RJ-45 Pinout .
-
IEEE Standard for a High-Performance Serial Bus - Redline
A node that sets its pmc bit to one shall also set its bmc bit to one … The actual cable assemblies use four-, six-, or nine-conductor cables with small and rugged connectors . Alternatively, some of the modular jacks may be configured with the alternate pinout of Table 12-3 …
-
http://www.cisco.com/en/US/docs/interoperability_systems/c_ipics/211/design/guide/srnd_211.pdf
To enable tone remote control functionality for remote PMC users, you must enter specific commands as part … Figure 3-2 shows the sequential pin orientation on a standard RJ-45 connector . RJ-45 Pinout .
-
Scientific Detectors for Astronomy
The pinout of the CCD is symmetric about the row dimension and, therefore, both frontside and backside … Connectors Potsdam Multi-Aperture Spectrophotometer PMC .
-
Scientific detectors for astronomy 2005
… would be stacked on top of each other using the PC104 ISA bus connector , which is only … … eight independent channel electronics [7] based on a CPCI- Pentium host and a SKYTECH PMC control I/F. This will greatly simplify the interface and pinout of the chip.
Indicates content that may require registration and/or purchase.