-
Supplier: Fluorocarbon Limited
Description: items and a fast turnaround service on non-stock items. Using our in-house facilities, all PTFE sheet & tape products can be supplied chemically etched on one or both sides using the Fluoroetch® etching process. PTFE Properties: PTFE is a tough, flexible, non-resilient
- Overall Thickness: 0.09842525 inch
- Overall Width: 23.62206 inch
- Overall Length: 47.24412 inch
- Overall Width / O.D.: 23.62206 inch
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: PTFE Film and Sheet PTFE sheet is available in various sizes and thicknesses ranging from 0.01 to 60 mm (<6mm> Why Order from Us? Dechengwang can offer cast PTFE film in semi-finished form on standard rolls or converted into finish punched components in custom
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Form / Shape: Film / Sheet, Plate
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Accuris
Description: Materials for printed boards and other interconnecting structures - Part 2-53: Reinforced base materials clad and unclad - PTFE unfilled laminate sheets of defined flammability (vertical burning test), copper-clad
-
-
Supplier: DeWAL
Description: DW 350CL is an unpigmented PTFE coated foil that features uniform thickness throughout and combine the properties of PTFE such as chemical resistance, wide operating temperatures, low coefficient of friction and low dielectric constant with the foil. Clear PTFE Coating Easy
- Width: 0.5 to 12 inches
- Thickness: 0.00475 to 0.0052499999999999995 inches
- Temperature Resistance: 260 C
- Backing: Fluoropolymer, Metal Foil / Sheet, Plastic / Polymer
-
Supplier: Accuris
Description: Materials for printed boards and other interconnecting structures \x96 Part 2-53: Reinforced base materials clad and unclad \x96 PTFE unfilled laminate sheets of defined flammability (vertical burning test), copper-clad
-
Supplier: Accuris
Description: Materials for printed boards and other interconnecting structures \x96 Part 3-6: Sectional specification set for unreinforced base materials, clad and unclad \x96 PTFE filled laminate sheets of defined flammability (vertical burning test), copper-clad
-
Supplier: DeWAL
Description: DW 212 is a film , skived from virgin PTFE, that has been etched on one side with sodium naphthalene. This surface treatment allows PTFE, which normally exhibits very poor adhesion, to be bonded to other materials. APPLICATION INFORMATION The major applications for sodium etched
- Form / Shape: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: General Industrial
- Filler: Unfilled
-
Supplier: DeWAL
Description: DeWAL PTFE film composites contain various configurations of laminate products used for container sealing where quality and reliability are crucial.FeaturesSkived PTFE film laminated to various backers Available in multiple PTFE and backer thicknesses Available in
- Overall Thickness: 0.052 inch
- Form / Shape: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Jinshiling (Heyuan) Technology Co., Ltd.
Description: Our PTFE mesh is engineered for demanding industrial applications requiring high heat resistance, chemical stability, and excellent airflow. Woven from fiberglass and coated with premium polytetrafluoroethylene (PTFE), this mesh offers superior non-stick properties and outstanding
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Features: Other, Thermoset / Crosslinked
-
Supplier: Saint-Gobain Tape Solutions
Description: CHEMFILM® T-100 Premium Skived PTFE film is manufactured from the highest quality virgin PTFE resins. It is engineered to meet the requirements of demanding electrical, mechanical and industrial applications. Features/Benefits • Outstanding heat and chemical resistance • Continuous
- Overall Thickness: 0.0005 to 0.125 inch
- Overall Width: 24 to 50 inch
- Tensile Strength (Break): 3,500 psi
- Elongation: 300 %
-
Description: CHEMFILM® DF1100 is a multilayer cast PTFE film, fully fused with one surface modified to render it receptive to many conventional adhesives, elastomers, resins and potting compounds. The surface treatment was developed to assure that its application over pure PTFE would not degrade or
- Overall Thickness: 0.001 to 0.005 inch
- Overall Width: 20 to 38 inch
- Tensile Strength (Break): 4,300 psi
- Elongation: 400 %
-
Supplier: AENOR
Description: Materials for printed boards and other interconnecting structures - Part 3-6: Sectional specification set for unreinforced base materials, clad and unclad - Ptfe filled laminate sheets of defined flammability (vertical burning test), copper-clad
-
Supplier: Manufacturers Supplies Co.
Description: The IMESA model 591/592 range of electronic automatic programmable guillotine cutting systems are commonly used for transversally cutting materials in both sheet and roll form including coated rubbers & resonated-fabrics, gum rubber, foam & laminated foams, non-asbestos materials,
-
Supplier: Total Plastics, Inc.
Description: • Exterior laminate for weather proofing • Solar glazing • Protection behind acid brick • Labels where UV resistance is required Features: • Efficient transmitter of solar energy • Corrosion Resistant • High dielectric strength • Self extinguishing • High material mechanical strength • Transparency
- Overall Thickness: 0.003 to 0.02 inch
- Form / Shape: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: AENOR
Description: Materials for printed boards and other interconnecting structures - Part 2-53: Reinforced base materials clad and unclad - Ptfe unfilled laminate sheets of defined flammability (vertical burning test), copper-clad (Endorsed by Asociación Española de Normalización in January of 2026.)
-
Supplier: Total Plastics, Inc.
Description: Clear • Exterior laminate for weather proofing • Solar glazing • Protection behind acid brick • Labels where UV resistance is required • Efficient transmitter of solar energy • Corrosion Resistant • High dielectric strength • Self extinguishing • High material mechanical strength • Transparency •
- Overall Thickness: 0.003 to 0.02 inch
- Overall Width: 24 to 26 inch
- Overall Width / O.D.: 24 to 26 inch
- Form / Shape: Film / Sheet
-
Supplier: Saint-Gobain Tape Solutions
Description: PFA Fluoropolymer Film Fluoropolymer Film CHEMFILM® PFA film is manufactured from perfluoroalkoxy (PFA) polymer resin. PFA film offers the highest continuous use temperature (260 °C, 500 °F) of any melt-processable fluoropolymer film. CHEMFILM® PFA offers many of the performance properties of
- Overall Thickness: 0.0000005 to 0.00001 inch
- Overall Width: 62 inch
- Tensile Strength (Break): 3,045.77362650114 psi
- Tensile Modulus: 69.6176828914546 ksi
-
Description: PTFE in a clear, transparent form and can be heat sealed, thermoformed, welded, metalized, or laminated to a wide variety of materials. Saint-Gobain's PFA film offers a combination of excellent dielectric properties across a wide temperature and frequency range, the highest level of
- Overall Thickness: 0.0005 to 0.01 inch
- Overall Width: 60 inch
- Tensile Strength (Break): 2,250 psi
- Tensile Modulus: 70 ksi
Find Suppliers by Category Top
Featured Products Top
-
Sizes & thicknesses: 0.01–3?mm films; 0.01–60?mm sheets (skived for <6?mm) Applications: Laminate release sheets, wire and cable wrap, industrial gasketing, and custom (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
, flexibility, and consistent performance, these PTFE films, sheets, and membranes help engineers improve material reliability across demanding environments. Key Features and Benefits: • Outstanding chemical and thermal (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Clean Room specifications to Class 10,000. Plastics regularly produced include: Fluoroplastics: PTFE, PFA and ECTFE Polyesters (Thermoplastic): PET, PETP, PBTP (read more)
Browse Perforated Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
PolyGrid® precision-expanded polymers
Class 10,000. Plastics regularly produced include: Fluoroplastics: PTFE, PFA and ECTFE Polyesters (Thermoplastic): PET, PETP, PBTP Polysulfones (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
for moderate-speed applications. Reference IPC-4101 slash sheets. PTFE-Based Laminates: Polytetrafluoroethylene (PTFE) laminates, such as those from Rogers or Taconic, offer ultra-low loss and highly stable Dk. They are ideal for RF and microwave applications. Reference IPC-4103 (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
-speed applications. Reference IPC-4101 slash sheets. PTFE-Based Laminates: Polytetrafluoroethylene (PTFE) laminates, such as those from Rogers or Taconic, offer ultra-low loss and highly stable Dk. They are ideal for RF and microwave applications. Reference IPC-4103. Hydrocarbon and (read more)
Browse PCB Design and Layout Services Datasheets for Summit Interconnect -
Ideal for tubing, pipe, wire insulation and films. Adhesion: Improved bonding in cable insulation laminates, film, sheet, tubing and hoses. Color and laser marking: Offers consistent surface finish and dispersion (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Clinical Study of Aneurysm Exclusion
This frame is then encapsulated between two thin sheets of laminated PTFE .
-
A Practical Design of Lumped, Semi-lumped & Microwave Cavity Filters
The laminate is a sheet of PTFE insulating material (sub- strate) bonded with copper sheet on both sides.
-
Civil Engineering, Architecture and Sustainable Infrastructure II
Based on the performance of structural mechanics, set PTFE sheet rubber bearings and laminated rubber bearings in abutments and capping beams, and set the pot rubber bearings on the top of double-column piers, and set top of some single-column piers…
-
Handbook of Microstrip Antennas, Volume 2
While the ceramic- PTFE substrate is a laminated - sheet product, a significant degree of anisotropy .
-
Punching shear tests on symmetrically reduced slab quarters
Contact faces between test member and anchor plates are laminated with thin, greased PTFE sheets (Fig. 9c).
-
Manual bridges
By slide bearings, pot slide bearing and must the thickness of the POLYTETRAFLUOROETHYLENE layer be determined through control of the sliding gap and the sliding surface on flatness be checked pollution, mechanical damage and corrosion spherical cap slide bearings.
-
Flytrap-inspired robot using structurally integrated actuation based on bistability and a developable surface
The laminate is placed on the mold, and a thick PTFE sheet film is laid on top of the laminate to produce a smooth outer surface.
-
Seam characteristics of breathable waterproof fabrics with various finishing methods
The functional component of these laminates was a same microporous membrane made from solid PTFE sheet .
-
Printed Circuits Handbook, Seventh Edition > INDUSTRY STANDARDS
• IPC 4103, "Specification for Plastic Substrates, Clad or Unclad, for High Speed/High Frequency Interconnections," 01/02 This document contains specification sheets for Teflon (polytetrafluoroethylene, or PTFE ) and other laminate materials used to manufacture PCBs for high-speed or high-frequency applications.
-
Printed Circuits Handbook, Sixth Edition > LAMINATE QUALIFICATION AND TESTING
• IPC 4103, “Specification for Plastic Substrates, Clad or Unclad, for High Speed/High Frequency Interconnections,” 01/02 This document contains specification sheets for Teflon (polytetrafluoroethylene, or PTFE ) and other laminate materials used to manufacture PCBs for high-speed or high-frequency applications.
Indicates content that may require registration and/or purchase.