-
Supplier: Twin City Fan & Blower
Description: Application The TCBS Tubeaxial Fan is designed for reliable and cost effective air movement in paint spray booth applications. This unit offers cost effective, reliable air movement for commercial and light industrial ducted and non-ducted applications. The TCBS is available
- Air Flow Rate: 1,020 to 36,100 SCFM
- Static Pressure: 408.0371674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 42 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
-
Supplier: Accessorie Air Compressor Systems
Description: Another traditional favorite, the Rear Flow booth filters all of the air for dust, dirt and lint. There are no door clearances or other open seams in the air path between the bank of intake filters and the exhaust fan. In the Rear Flow booth the double door automobile
- Air Flow Consumption: 12,600 SCFM
- Options / Components: Booth - Spray Room
- Equipment Type: Component / Sub-system
-
Supplier: Accessorie Air Compressor Systems
Description: collected, thus minimizing paint accumulation through the exhaust system. Spray Systems designs Industrial type booths for many finishing applications. We offer both open face and conveyorized models. We can also design a custom dry filter booth specifically for your
- Air Flow Consumption: 15,360 SCFM
- Internal Width: 192 inch
- Internal Height: 93 inch
- Internal Length: 90 inch
-
-
Supplier: Loren Cook Company
Description: Cook power roof and wall ventilators provide maximum performance and durability in a wide variety of commercial and industrial air moving applications. Exhaust applications include general ventilation, fume-hood, paint booth and smoke control systems. AC unit top cap assembly is
- Air Flow Rate: 4,300 to 11,000 SCFM
- Material of Construction: Aluminum
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
-
Supplier: New York Blower Company (The)
Description: New York Blower’s Industrial Duct Fans are designed for low-pressure ventilation and industrial-process applications. Uses include heat, smoke and fume removal; paint booth exhaust; process drying with ambient, preheated air; oven exhaust; comfort and process
- Air Flow Rate: 0 to 42,000 SCFM
- Static Pressure: 406.7871674924572 to 409.2871674924572 in H2O
- Media Temperature: 375 F
- Maximum Diameter (Fan or Blower Wheel): 12 to 48 inch
-
Supplier: Greenheck
Description: ease of performance adjustments. Additionally, the combination of the cast aluminum impeller and sealed internal belt and bearing enclosure allows this product to meet spark resistant specifications. Typical applications include warehouse or industrial ventilation and paint booth fume
- Air Flow Rate: 3,300 to 96,000 SCFM
- Static Pressure: 1.25 to 3.4999999999999996 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum, Steel
-
Supplier: Glocon, Inc. (Swifter Fans)
Description: operation. Applications SW/SE Series Impellers range from 20 - 60 inches diameter and may be used in general purpose direct or belt drive applications such as: Commercial HVAC and Exhaust Fans Agriculture and Livestock Spray Booths and Paint Booths Industrial Parts
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Cincinnati Fan
Description: often a standard requirement for paint spray booth exhaust applications as well as other exhaust applications. This fan is available in AMCA B spark resistant construction. Features: Spark resistant, cast aluminum propellers or heavy-duty steel propellers.
- Air Flow Rate: 44,500 SCFM
- Static Pressure: 416.7871674924572 in H2O
- Media Temperature: 375 F
- Maximum Diameter (Fan or Blower Wheel): 10 inch
-
Supplier: Fuji Electric Corp. of America
Description: used in explosion proof industrial fans and ventilation components for various applications such as grain storage and processing facilities, chemical production facilities, paint booths, paint and solvent storage facilities, oil refineries, petrochemical facilities and
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Applications / Use: Exhaust Ventilation, Materials Handling / Pneumatics, Pressure / Pressurization Blower, Product / Process Cooling
- Product Form: Packaged (Complete System)
Find Suppliers by Category Top
Featured Products Top
-
New York Blower Compact GI [General Industrial] Fans are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens, and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze (read more)
Browse Datasheets for New York Blower Company (The) -
Circulate air more efficiently in ovens, paint booths, evaporators, kilns and other industrial drying applications with the Hartzell Series 12 Plug Fan. This unhoused centrifugal plug fan incorporates Hartzell’s tested and proven “PL” wheel, featuring heavy-duty, single (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
– The vortex effect ensures even film build, eliminating blotchy finishes for flawless coverage. Higher Transfer Efficiency on Complex Parts – The non-linear fan pattern allows paint particles to reach every (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
10 HP, 230/460 3 phase. This blower is used in explosion proof industrial fans and ventilation components for various applications such as grain storage and processing facilities, chemical production facilities, paint booths,paint and solvent storage facilities, oil refineries (read more)
Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Cleanrooms Datasheets for Envirco -
robots working in smelting lines, paint booths, or casting cells. These machines operate amid continuous exposure to heat, airborne particulates, and corrosive chemicals, which can accelerate wear on their internal systems. Without effective protection, robotic performance falters and critical (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Don't Overwork Pumps and Fans, Part II |Chemical Processing
At another industrial site, the exhaust fan of a paint booth ran continuously but paint spraying was scheduled only about 50% of the time.
-
GLOBAL FINISHING SOLUTIONS Paint Spray Booth,5 x4 x3 ft. - Paint Booths - 1MAH5|GIFP-5 - Grainger Industrial Supply
Does the paint spray booth come with exhaust fan motor starter and light switch?
-
car maintenance - offers from car maintenance manufacturers, suppliers, exporters & wholesalers
Car Maintenance, Painting , Auto Spray Booth With Exhaust Fan And ...
-
Tiger Team assessment of the Pinellas Plant
The exhaust fan on the new paint spray booth in Bldg. 700 is not interlocked.
-
Maintenance Engineering Handbook, Seventh Edition > VENTILATING FANS AND EXHAUST SYSTEMS
There is one curious contradiction to good practice which some standards organizations and rules, including Occupational Safety and Health Act (OSHA), appear to permit: belt-driven axial fans for paint -spray- booth exhaust systems.
-
CR4 - Thread: What Skills Do Science Teachers Have?
#6 A small exhausted ( fan and replaceable filters) paint spray booth .
-
Recent Abstracts from the NIOSH Health Hazard Evaluation Program
They also recommended that spot cooling fans and exhaust fans be installed in the paint booth room to control heat stress, and exhaust fans be installed in the welding area to remove welding fumes.
Indicates content that may require registration and/or purchase.