Category: Impellers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

Glocon is the manufacturer of the Swifter® brand of Axial-Flow Industrial Fiberglass Fans. The Swifter® CTX Series is their next generation industrial fan for cooling towers and air cooled heat exchangers. The Swifter® SW/SE Series is their premium industrial fiberglass impeller fan for Agriculture, Exhaust and other HVAC applications. The Swifter® Solar Series is their Hybrid HVLS Industrial Ceiling Fan for cooling very large spaces.

Glocon is your engineering partner. While their specialty revolves around the patented axial fiberglass fan blades, they can also design and manufacture your custom fan requirement. They have the experience, expertise and infrastructure to meet your specific needs. They also offer contract manufacturing services for custom metal and fiberglass parts in a wide range of industries.

If you're looking for guaranteed product quality and personalized customer service, then give Glocon a call today!

Swifter® Industrial Cooling Tower Fans Swifter® Industrial HVLS Ceiling Fans Swifter® Industrial HVAC Impeller Fans

Next Generation Industrial Fiberglass Fans for Cooling Towers, Air Cooled Heat Exchangers and Evaporators

Available from 5 feet to 40 feet in diameter, the Swifter® CTX Series high performance, high efficiency, low noise industrial axial fans are ideally suited for commercial process cooling applications such as cooling towers, air cooled heat exchangers, chillers, condensers, radiators & evaporators. Fans are adjustable pitch and offered in various blade configurations. These industrial fiberglass (FRP) fans are available for original equipment or replacement. They are perhaps the best industrial fans on the market.

 

Solar Powered Hybrid HVLS Industrial Ceiling Fans for Efficiently Cooling Warehouses and Very Large Spaces

Available from 12 feet to 24 feet in diameter, the Swifter® Solar Series is a new and innovative industrial ceiling fan. Applications for this high efficiency ceiling fan include assembly, industrial warehouses, manufacturing & process plants, big box stores, schools and university halls, large dairy sheds, gymnasiums, as well as commercial buildings such as malls, theaters, sports arenas and airports. Best of all, this industrial ceiling fan can run on solar power, and when necessary, can switch to the grid as well.

 

Premium Fiberglass Industrial Impellers for Agriculture, HVAC, Exhaust and other Outdoor/Corrosive Applications

Available from 20 inches to 60 inches in diameter, the Swifter® SW/SE Series is a premium, high quality line of impeller fans which can be used in a wide variety of applications ranging from industrial HVAC, agriculture, misting fans, marine applications, small cooling towers, chillers, condensers, diesel generators, paint booths, greens maintenance, evaporators and spray booths. The industrial-grade molded fiberglass fan blades have many advantages over standard aluminum fan blades. For OEM market only.

 

Supplier Directory Categories

Glocon, Inc. (Swifter Fans) is also listed in these categories:

Technical Articles

Saving Energy with Smart Air (Heating and Cooling Equipment) Significant gains in energy efficiency have been elusive for heat transfer systems that use high-volume air-movement systems such as cooling towers, chillers and evaporative coolers. Although much... (View Full Article)