Products/Services for Photodiode Distributor
-
Photodiodes - (266 companies)Photodiodes are used for the detection of optical power (UV, Visible, and IR) and for the conversion of optical power to electrical power. Photodiodes are a two-electrode, radiation-sensitive junction formed in a semiconductor material in which...PN, PIN, or AvalancheSpectral ResponseArray -
Photosensor Modules - (112 companies)Photosensor modules are compact light detectors with built-in power supplies. They use photomultiplier tubes, avalanche photodiodes, PN photodiodes, or PIN photodiodes. Photomultiplier tubes (PMTs) are evacuated envelopes with a photocathode... -
Fiber Optic Receivers - (129 companies)Fiber optic receivers are instruments that convert light into electrical signals. They contain a photodiode semiconductor, signal conditioning circuitry, and an amplifier. How to Select Fiber Optic Receivers. Image Credit: Avago Technologies... -
Phototransistors - (129 companies)Phototransistors are solid-state light detectors with internal gain that are used to provide analog or digital signals. They detect visible, ultraviolet and near-infrared light from a variety of sources and are more sensitive than photodiodes... -
Optical Triangulation Position Sensors - (77 companies)...for triangulation sensors: Charged coupled device (CCD)- CCD is a digital pixelated array detector. Smart CCD lasers react spontaneously to changing surface conditions, providing accurate results regardless of surface texture or color. Photodiode (PSD) - PSD... -
Fluorometers - (99 companies)...configurations of fluorometers include photomultiplier tubes and photodiodes. A photomultiplier tube is a photo-detector, with adjustable voltage, that translates optical tube (PMT) signals into electrical current. Increasing the PMT voltage increases...
-
PIN Diodes - (93 companies)...large radio frequency signals while using much smaller levels of direct current excitation. A PIN photodiode is also another name for a positive-intrinsic-negative (PIN) diode. PIN photodiodes are semiconductor light detecting diodes...
-
Optocouplers - (217 companies)...and a photosensor -- typically a photoresistor, photodiode, phototransistor, silicon-controlled rectifier (SCR), or triac. Both of these elements are separated by a dielectric (nonconducting) barrier. When input current is applied to the LED, it switches...
-
Transimpedance Amplifiers - (29 companies)...blocks in any system that measures light. Many material analysis apparatus rely on photodiodes to accurately detect compounds. Such systems find it essential to measure a range of light intensities. Some substances have strong absorption bands...
-
Focal Plane Arrays - (19 companies)Focal plane arrays (FPA) are detectors consisting of a linear or two-dimensional matrix of individual detector elements, typically used at the focus of an imaging system.
Product News
-
Hamamatsu Photonics Europe
Compact G1719X InGaAs photodiodes NIR sensors Hamamatsu Photonics introduces its G1719X series of InGaAs PIN Photodiodes for long wavelengths. These compact, surface-mounted NIR sensors with low dark current are designed for infrared applications, including gas sensing, laser applied measurements, and remote temperature sensing. Key Features include: High Sensitivity Across Multiple Wavelengths. The G1719X series provides sensitivity across a range of wavelengths with options for four distinct sensitivity levels: 7 mm, 1.9 mm, 2.1 mm, 2.6... (read more)Browse Photodiodes Datasheets for Hamamatsu Photonics Europe -
Rochester Electronics
Rochester Extends Product Life A Rochester-licensed manufacturing solution provided product transfer, test engineering, and program management, ensuring a long-term supply of the TSL1401CCS. (read more)Browse Uncategorized Products Datasheets for Rochester Electronics -
Electro Optical Components, Inc.
Low Power Mid IR LEDs Great for Portable NDIR, etc The Mid IR LEDs and Photodiodes key properties are: Low power consumption and. High speed. Because of this, they are ideally suited for the following: NDIR gas detection (CO2, CO, Hydrocarbons, etc.). Film moisture content monitoring. Low power (30 - 40mW) for portable applications. High speed (30ms) so they can be pulsed rapidly, reducing power consumption more. LED Drivers and Photodiode Amplifiers are also available. Theese Mid IR LEDs and Photodiodes offer a new powerful base for optical... (read more)Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Hamamatsu Photonics Europe
New UVB and Hydrogen Flame Detection Sensor Hamamatsu Photonics announces the new S16495 silicon photodiode, explicitly engineered for high-sensitivity detection at 310 nm. This latest addition to our extensive line of photonic technologies is ideal for applications demanding precise monitoring of hydrogen levels and UVB radiation, making it a valuable asset in both industrial and research environments. There is a rapidly increasing demand for dependable detection methods to enhance safety. The S16495 photodiode is equipped... (read more)Browse Photodiodes Datasheets for Hamamatsu Photonics Europe -
Hamamatsu Photonics Europe
New compact sensor for touchless interfaces Hamamatsu Photonics is pleased to introduce the G15978-0020P, an exciting new InGaAs photodiode that redefines the possibilities in compact sensor technology. Designed specifically for researchers, engineers, and industrial applications, this new photodiode is ideally suited for accurate distance measurement and low-light detection, responding effectively to the evolving needs of the market. The G15978-0020P features a surface-mount type COB package that measures a remarkably compact 1.6 mm x... (read more)Browse Photodiodes Datasheets for Hamamatsu Photonics Europe -
Intellisense Microelectronics Ltd.
Configurable CMOS Photoelectric Sensor ISL400DE The ISL400DE is a highly integrated CMOS photoelectric sensor IC, widely used in diffuse reflection photoelectric sensors. The chip integrates the following features: PD photodiode receiver. LED emitter driver. Switched-capacitor signal amplifier. Mode switching (Light ON / Dark ON). Debounce output (SWO), Alarm output (ALO). Self-recovery short-circuit protection. Power-on delay. Sensor gain is adjusted by an external resistor connected to the SCTRL pin. Emission drive: 5 us/50 us pulse or 20... (read more)Browse Photoelectric Sensors Datasheets for Intellisense Microelectronics Ltd. -
World Star Tech
Visible Red Laser Diode HL67001DG; 210 mW, 675 nm HL67001DG is an AlGaInP visible single mode red laser diode designed for high optical output power and stable operation, featuring a built-in monitor photodiode for power control and feedback applications. Features. Visible red output: 675 nm (typ.). High optical output power: 210 mW. Low operating current: 215 mA (typ.) at Po = 200 mW. Built-in monitor PD. Operating temperature: -10 C to +75 C. Single transverse mode. TE mode oscillation. Applications. Life science. Bio-medical. Quantum... (read more)Browse Diode Lasers Datasheets for World Star Tech -
Hamamatsu Photonics Europe
G15978-0020P InGaAs APD Hamamatsu Photonics is pleased to introduce the G15978-0020P, an exciting new InGaAs Avalanche Photodiode that redefines the possibilities in compact sensor technology. Designed specifically for researchers, engineers, and industrial applications, this new photodiode is ideally suited for accurate distance measurement and low-light detection, responding effectively to the evolving needs of the market. The G15978-0020P features a surface-mount type COB package that measures a remarkably compact... (read more)Browse Avalanche Diodes Datasheets for Hamamatsu Photonics Europe -
Hamamatsu Photonics Europe
Si APD S17353 Series Sensors Introducing Hamamatsu Photonics' new Si APD S17353 Series sensors, engineered for exceptional sensitivity and minimal noise across a wide wavelength range of up to 800 nm. These advanced sensors are specifically designed for low-light measurement applications, making them ideal for use in spectroscopy, analytical chemistry, and various industrial applications. The S17353 Series includes six unique models developed to provide superior signal-to-noise ratios and offers varying photosensitive area... (read more)Browse Photodiodes Datasheets for Hamamatsu Photonics Europe -
New Yorker Electronics Co., Inc.
AEC-Q100 Rectangular Ambient Light Sensor Vishay 's VEML4031X00 sets a new standard in ambient light sensing as the industry 's first AEC-Q100 qualified rectangular ALS device. Engineered for modern automotive designs, this compact 4.38 mm x 1.45 mm sensor features a low profile of just 0.6 mm --making it ideal for space-limited applications such as bezel-less center control displays and infotainment systems. The sensor integrates both an ambient light sensor (ALS) and a highly sensitive IR photodiode, enabling precise light level... (read more)
Conduct Research
Silicon photodiodes are semiconductor devices responsive to high-energy particles and photons. Photodiodes operate by absorption of photons or charged particles and generate a flow of current in an external circuit, proportional to the incident power. Photodiodes can be used to detect the presence...
This white paper describes the Series 9 avalanche photodiodes (APDs) from First Sensor for high resolution LIDAR systems developed for Advanced Driver Assistance Systems (ADAS), 3D mapping systems, autonomous vehicles, robotics, automation and meteorology....
...optical designers is the lateral-effect photodiode, which provides direct readout of the displacement of a light spot across its active area; with the air of optics and electronics such a detector can measure angle and distance....
The basic structure of the photodiode is a reverse biased PN junction. When light of the proper wavelength is directed toward the junction, hole electron pairs are created and swept across the junction by the field developed across the depletion region. The result is a current flow, photocurrent...
Selective spectral sensitivities by photodiode structure....
Silicon photodiodes are semiconductor devices used for the detection of light in ultra-violet, visible and infrared spectral regions. Because of their small size, low noise, high speed and good spectral response, silicon photodiodes are being used for both civilian and defense regulated...
Neutron radiation testing was performed on a total of 125 silicon photodiodes to investigate the changes in the device parameters after neutron exposure. Califonium-252 source was used to irradiate these photodiodes with 1 MEV equivalent neutrons having in the range of 5x1011 to 1014 N/cm2...
This performance must be achieved within the optical transducer. Our objective is so examine the suitability of silicon photodiodes as the transducer, and to discuss the calibration accuracy, reproducibility and stability that are likely to be achieved from a commercial company....
AN951 Amplifying High-Impedance Sensors - Photodiode Example and C reduce the output noise. The output noiseR N N Author: Kumen Blake and Steven Bible is also kept low by not over-compensating the feedback Microchip Technology Inc. loop. INTRODUCTION C F Embedded systems contain many types...
Recent improvements in silicon photodiode fabrication technology have resulted in the production of photodiodes which are stable after prolonged exposure to short wavelength radiation and which have efficiencies in the far ultraviolet close to those predicted using a value of 3.63 eV...
-
http://dspace.mit.edu/bitstream/handle/1721.1/33291/62278175-MIT.pdf?sequence=2
Boston Electronics, the photodiode 's distributor , does not carry or know of any such lens for the EryF photodiode.
-
Bandwidth-enhanced photopolymer waveguide hologram-based optical backplane
Different from other modules, the positions of the VCSEL and photodiode for distributor board are swapped as indicated in Figure 1.
-
Two-way optical fiber wideband FM signal transmission using LEDs
If the LED ( E / O I ) sends an optical signal through the optical power distributor to the photodiode .
-
AC Commutatorliess and Brushless Motor
of the distributor utilize phototransistors combined with photodiodes as optical sources, .
-
Single-photon detection, truth, and misinterpretation
[2] 'atasheet for the Avalanche Photodiode (APD) C30373; PERKIN ELMER Optoelectronics, Distributor Laser Components GmbH, Gerrmany.
-
Strategic Partnership
Micro-Photon-Devices (MPD) of Bolzano, Italy has named PicoQuant of Berlin, Germany to be the sole European distributor of the PDM-series single photon sensitive avalanche photodiodes (SPAD) developed and manufactured by MPD.
-
BFi Optilas Intros VOA | Light Reading
EVRY, France -- BFi OPTiLAS, a pan- European specialist distributor , have introduced a revolutionary new Variable Optical Attenuator (VOA) with integrated Tap and Photodiode from Oluma.
-
First Sensor Concludes Distribution Agreement With Marubun For The Sale Of Optical Sensor Solutions In Japan
First Sensor AG, a leading provider of individual sensor solutions, signed a distribution agreement with Marubun Corporation, one of Japan’s oldest and largest distributors of semiconductor-based products, in order … … a wide range of customer-specific photodiodes on the Japanese market …
-
Laser photoacoustic spectroscopy of biosystems gas exchange with the atmosphere
1-UV radiation source, 2-UV filter and forming optics, 3-chopper, 4-6-pass analytical cell, 5-PTM, 6- photodiode , 7-preamplifier, 8-ozone generator, 9-fumigation chamber, 10- gas distributor , 11-microcompressor, 12-IBM computer .
-
Fused Quartz, a Critical Component of the Solar Power Industry | AltEnergyMag
"Today, virtually all photovoltaic materials and devices are some type of semiconductor-based photodiode ," says James Horvath, President of Technical Glass Products (TGP), Painesville, OH, one of the nation's largest distributors and fabricators of fused quartz material.
Indicates content that may require registration and/or purchase.