-
Supplier: Scientific Polymer Products, Inc.
Description: Polyacrylonitrile Catalog # : 134 CAS : 25014-41-9 Physical Form : Powder Approx Mw : 150,000 Density (g/cc) : 1.184 Refractive Index : 1.5187 Relative viscosity : 1.45 Tm (C) : 317 TSCA : TSCA listed Tg (C) : 125 Misc : Solubility parameter 15.4 Soluble in : Adiponitrile, DMAC, DMF, DMSO
- Index of Refraction: 1.5187
- Features: Specialty / Other
-
Supplier: Toray Industries (America), Inc.
Description: Toray, the world's largest manufacturer of carbon fibers makes continuous endeavors for research, development and marketing. TORAYCA® has been used in various ways ranging from sports and leisure applications to general industrial uses and aerospace field, thanks to its excellent characteristics of
-
Supplier: Pfaltz & Bauer, Inc.
Description: Polyacrylonitrile 150,000MW
-
-
Supplier: Accuris
Description: Aerospace Series Carbon Fibre Filament Yarn (Polyacrylonitrile Precursor) Technical Specification
-
Supplier: Accuris
Description: Carbon fibres - Determination of polyacrylonitrile-based (PAN-based) carbon fibre tow characteristics - Heat transfer parameter
-
Supplier: Accuris
Description: Carbon fibres \x97 Determination of polyacrylonitrile-based (PAN-based) carbon fibre tow characteristics \x97 Heat transfer parameter
-
Supplier: SAE International
Description: Composites comprising silicon (Si), graphite (C) and polyacrylonitrile based disordered carbon (PC), denoted as Si/C/PC, have been synthesized by thermal treatment of high energy mechanically milled silicon, graphite, and polyacrylonitrile (PAN) powder of nominal composition
-
Supplier: Win Source Electronics
Description: Cable Opening: 0.217" (5.50mm) Temperature Range - Operating: -25°C ~ 80°C Shell Material: Polyacrylonitrile Butadiene Styrene (ABS) Insert Material: Polyamide (PA), Nylon ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A, 2A Backshell Material,
- Voltage Rating: 12 to 100 volts
- Current Rating: 1 to 2 amps
- Connector Type: Audio / Video Connector, Circular / Cylindrical Connector
-
Supplier: Win Source Electronics
Description: Finish Thickness: 7μin (0.18μm) Current Rating: 5A Ingress Protection: IP50 - Dust Protected Orientation: Keyed Mounting: Panel Mount, Bulkhead; Through Hole Shell Material, Finish: Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) Categories: Connectors, Interconnects Voltage
- Current Rating: 5 amps
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Win Source Electronics
Description: Contact Finish Thickness: 7μin (0.18μm) Current Rating: 5A Ingress Protection: IP50 - Dust Protected Orientation: Keyed Mounting: Free Hanging (In-Line) Shell Material, Finish: Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) Categories: Connectors, Interconnects Voltage Rating
- Current Rating: 5 amps
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Win Source Electronics
Description: Finish Thickness: 7μin (0.18μm) Current Rating: 8A Ingress Protection: IP50 - Dust Protected Orientation: Keyed Mounting: Panel Mount, Bulkhead; Through Hole Shell Material, Finish: Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) Categories: Connectors, Interconnects Voltage
- Current Rating: 8 amps
- Connector Type: Circular / Cylindrical Connector
-
Supplier: SAE International
Description: thickness and the particle diameter of shell was selected. Two types of resin balloons were used in combination with each other. High pressure-resistant resin balloons made of polyacrylonitrile (PAN) were one type, of which pressure resistance was increased by optimally designing
-
Supplier: ASTM International
Description: polyols (polyacrylonitrile/copolystyrene-based). 1.2 Another ASTM test method for measuring hydroxyl groups is Test Method E222. 1.3 The values stated in SI units are to be regarded as the standard. 1.4 This standard does not purport to address all of the safety concerns, if any, associated
-
Supplier: ASTM International
Description: (polyacrylonitrile/copolystyrene-based). 1.2 Other ASTM test methods for measuring hydroxyl groups are Test Methods D1957, E222, E326, and E335 (see Note 1). Note 1-Test Method C is essentially similar to ISO 6796-1981, but there are some differences in the concentrations used and some
-
Supplier: Harper International Corporation
Description: lives to custom engineer furnace systems that meet your unique scale-up needs, resulting in unparalleled versatility and reliability. Although Carbon Fiber is predominantly produced from polyacrylonitrile (PAN) and pitch, there is an increasing necessity for alternative, low cost and
- Atmosphere: Air / Oxidizing
-
Supplier: Harper International Corporation
Description: lives to custom engineer furnace systems that meet your unique scale-up needs, resulting in unparalleled versatility and reliability. Although Carbon Fiber is predominantly produced from polyacrylonitrile (PAN) and pitch, there is an increasing necessity for alternative, low cost and
- Atmosphere: Air / Oxidizing
-
Supplier: Harper International Corporation
Description: different flow techniques. The oven’s uniformity specifications meet or exceed best-in-class for each flow regime. Innovations in Alternative Precursor Processing Although Carbon Fiber is predominantly produced from polyacrylonitrile (PAN) and pitch, there is an increasing necessity for
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion
- Features: Cooling System
Find Suppliers by Category Top
More Information Top
-
Carbon Fibers
Carbon fibers are a group of flexible, continuous or chopped, filaments derived from polyacrylonitrile (PAN), pitch, or …
-
Electrospun Nanofibers for Energy and Environmental Applications
Zhang et al. [68] have demonstrated that the diameter of electrospun polyacrylonitrile (PAN) nanofibers decreased from 214 …
-
Replacement of Renal Function by Dialysis
Patients treated solely by open polyacrylonitrile (AN69) membranes have less signs of bone amyloido- sis than those …
-
http://ajbasweb.com/old/ajbas/2012/March/331-338.pdf
Solid Phase Extraction of Cd(II) from sample water by modified nano polyacrylonitrile fiber .
-
http://ajbasweb.com/old/ajbas/2011/September-2011/1164-1171.pdf
Modified Nano Polyacrylonitrile Fiber Using for Preconcentration of Hg(II) From Sample Water .
-
Fundamentals of Fiber Science
… PVDC) Polyvinylidene fluoride (PVDF) Vinyl Polymers Polytetrafluoroethylene (PTFE) Polyvinyl alcohol (PVa) Polystyrene (PS) Polyacrylonitrile (Pan) Polyvinylidene dinitrile …
-
Sustainable Development of Urban Environment and Building Material
Performance Analysis of Polyacrylonitrile Fiber Concrete on Airport Pavement .
Indicates content that may require registration and/or purchase.