Products/Services for Powdered Resin Water Filter

  •  
    Water Filters - (326 companies)
    Water filters remove fine particulate and contaminants from liquids for beverage, food processing, and industrial applications. How to Select Water Filters. Image Credits: CCI Themal Technologies, Inc., Granger Industrial Supply, and DK-LOK. Water...
  •  
    Ion Exchange Resins - (56 companies)
    ...methods for performance of cation-exchange materials. ASTM D5627 - Test method for water-extractable residue from ion exchange resins. ASTM D4266 - Test methods for precoat capacity of powdered ion exchange resins. References. GE Water - Ion exchange...
  • Resins and Compounds-Image
    Resins and Compounds - (403 companies)
    Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers. How to Select Resins and Compounds. Resins and compounds are used...
  •  
    Ultrapure Water Equipment - (39 companies)
    ...and microelectronics. Features. Ultrapure water equipment features a modular design and contains a series of filters and purifiers. These water treatment modules provide: pre-filtration. water softening. activated carbon filtration. reverse osmosis (RO...
  •  
    Filter Housings - (141 companies)
    ...ultraviolet sterilization and point-of-use filtration. Media filters are designed for these applications: Activated carbon for the removal of chlorine, taste, and odor. Mixed bed DI resin for water purification. Calcite media for neutralization of acidic...
  •  
    Polymers and Plastic Resins - (879 companies)
    Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can...
  •  
    Filter Elements - (782 companies)
    Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications. How to Select Filter Elements. Image Credit: Applied Industrial Technologies. Filter elements are used to remove...
  •  
    Filter Media - (445 companies)
    Filter media is material that actively separates solids from a solution and/or binds select materials in a solution. Base fluids may include coolants, corrosive chemicals, gasoline, diesel fuel, hydraulic fluid, lubricants, water, oil, inks, dies...
  •  
    Ion Exchange Equipment - (424 companies)
    Ion exchange equipment adjusts the ionic content of water. Ion exchange equipment is used to adjust the ionic content of potable and industrial process water. Water to be treated flows through a tank filled with an ion exchange resin. As the water...
  •  
    Activated Carbon - (100 companies)
    ...adsorption volume, fast adsorption speed, heat resistance, and chemical resistance. Activated carbon filters such as blocks, canisters, cartridges, and pellets are also available. Activated carbon blocks are blends of mesh-activated carbon, water...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire