-
Supplier: Newark, An Avnet Company
Description: IC SOCKET, QFN, 28 POSITION, 0.5MM, THROUGH HOLE; No. of Contacts:28Contacts; Connector Type:QFN Test Socket; Pitch Spacing:0.5mm; Product Range:228 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IC SOCKET, QFN, 64 POSITION, 0.5MM, THROUGH HOLE; No. of Contacts:64Contacts; Connector Type:QFN Test Socket; Pitch Spacing:0.5mm; Product Range:264 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IC SOCKET, QFN, 40 POSITION, 0.5MM, THROUGH HOLE; No. of Contacts:40Contacts; Connector Type:QFN Test Socket; Pitch Spacing:0.5mm; Product Range:240 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: IC SOCKET, QFN, 56 POSITION, 0.4MM, THROUGH HOLE; No. of Contacts:56Contacts; Connector Type:QFN Test Socket; Pitch Spacing:0.4mm; Product Range:256 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
-
Supplier: Smiths Interconnect, a Molex company
Description: Ability to do Impedance match signals Consistent stable contact resistance Low Inductance Optimized design based on test application Tri-Temp socket design to support -55 °C to +160 °C Designed for manual test, bench test, and HVM production test using the same socket Benefits
- Operating Temperature: -55 to 160 C
- Socket Type: BGA, LGA, QFN, Test / Prototyping Socket
- Product Type: IC Socket
-
Supplier: Aries Electronics, Inc.
Description: SILMAT® CONTACT TECHNOLOGY It is NOT a cheap conductive rubber sheet It is NOT a prototype or a copy It IS a cost effective, low profile contact structure engineered with specific materials and features to provide electrical and mechanical advantages for high performance applications
- Current Rating: 4 amps
- Operating Temperature: -55 to 200 C
- Contacts Pitch: 10.16 mm
- Socket Type: BGA, LGA, QFN, Test / Prototyping Socket
-
Supplier: Smiths Interconnect, a Molex company
Description: The Kepler contact technology combines the scrub motion of a cantilever contact with the versatility and modularity of a spring probe. The design includes horizontal movement during the downward stroke of the device to remove surface oxides, provide stable and reliable contact,
- Operating Temperature: -55 to 150 C
- Product Type: IC Socket
- Socket Type: LGA, QFN, Test / Prototyping Socket
-
Supplier: Sensata Technologies
Description: 0.4mm, 0.5mm, 0.65mm, and 8mm pitch Low cost design using stamped cantilever contact Staggered, through hole tail design for BIB design consideration ACTIVE ALIGNMENT: Active IC guide feature improving on package alignment accuracy Optimal thermal contact for package e-pad Solutions
- Contact Resistance: 200 milliohms
- Operating Temperature: 150 C
- Contact Plating: Gold Plating
- Product Type: IC Socket
-
Supplier: Sensata Technologies
Description: Versatile, low cost socket base Passive heat sink or Heat Sink/Heater/Sensor Replaceable contact set Heater - foil or cartridge as required Sensor - RTD in complaint and isolated "button" unless otherwise specified Heat Sink - simulations confirm application Positive locking lid High
- Product Type: IC Socket
-
Supplier: Sensata Technologies
Description: Lid and adapter molded to allow low cost solutions High force delivery system (up to 40lbf) A variety of contact technologies can be used for this socket ranging from elastomers to spring pins Two finger knob - easy to operate even at high force Lid assembly can be easily removed Lid
- Product Type: IC Socket
-
Supplier: Aries Electronics, Inc.
Description: KEY PERFORMANCE ELEMENTS – Series AR4HT High-Temperature 200°C (high-frequency bandwidth, low inductance, and high-current applications in a reliable and durable socket housing) Excellent Compliance (shorter than other low-profile contacts, enables reliable ATE testing and burn-in).
- Operating Temperature: -67 to 392 C
- Contacts Pitch: 2.54 mm
- Socket Type: BGA, CSP, LGA, QFN, Test / Prototyping Socket
- Features: Clamshell Socket, Other
-
Supplier: Sensata Technologies
Description: Clamshell design, compression surface mount Spring and probe contact Pointed probe maintains continuous contact to PCB Spring loaded pressure pad and locater plate Pointed top interface to DUT pad Multi-site options are available Any pitch or pitch combination .4mm and greater Threaded
- Contact Resistance: 349.99999999999994 milliohms
- Operating Temperature: 125 C
- Contact Plating: Gold Plating
- Product Type: IC Socket
-
Supplier: Aries Electronics, Inc.
Description: SOCKET BODY MATERIAL: specified at time of quotation INTERPOSER: etched Kapton with Au-plated Pads and Compliant Pads on bottom side AVAILABLE PITCHES: down to 0.32mm CONTACT SELF-INDUCTANCE: 0.11nH (0.50mm pitch CSP). VSWR <2:1 to 40GHz CONTACT RESISTANCE: <20mΩ CONTACT
- Current Rating: 4 amps
- Contact Resistance: 20 milliohms
- Operating Temperature: -40 to 65.55555555555556 C
- Contacts Pitch: 0.32 mm
-
Supplier: JC Cherry, Inc.
Description: Test & Burn-In Socket GU22 Frame Series Size 22x22mm / 0.87"x0.87" Can also be used as Burn in Socket ●Highly reliable M-pin Probes as contact parts ●High Frequency For BGA Device, QFN Device 0.4mm/0.016" Pitch : 16x16 Contact Max 0.5mm/0.020" Pitch : 10x10
- Voltage Rating: 100 volts
- Current Rating: 1 amps
- Contact Resistance: 100 milliohms
- Operating Temperature: -40 to 150 C
-
Supplier: Aries Electronics, Inc.
Description: while being operator-friendly Kelvin Test Socket Contact System is available for any Aries CSP and Center Probe Test Sockets Pressure pad compression spring provides proper force against device and allows for height variations in device thickness Probe blade edge tip for cutting
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 0.4 to 0.45 mm
- Features: Clamshell Socket, Other, Solderless
- Contact Plating: Gold Plating, Nickel Plating
-
Supplier: Ironwood Electronics, Inc.
Description: The Ironwood Electronics line of sockets for BGA, QFN, LGA, and other SMT packages provide a selection for both laboratory test and high volume test. We presently offer 4 major contactor types to handle laboratory testing, high volume test, and temperature test. Contactor types include
- Number of Contacts: 480
- Contacts Pitch: 1.27 mm
- Socket Type: BGA
- Contact Plating: Gold Plating
-
Supplier: Smiths Interconnect, a Molex company
Description: Celsius test sockets feature a wiping contact technology perfect for QFN testing. The elastomer is utilized for load board compliance only and allows the contact to be cycled in temperature extremes with no change in contact force or reliability. Featruing 5A
- Product Type: IC Socket
- Socket Type: QFN, Test / Prototyping Socket
-
Supplier: Win Source Electronics
Description: Deserializer 1 Input 1 Output 64-QFN (9x9) Contact Finish: Tin Contact Finish Thickness: 5.90µin (0.150µm)
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules Package: 23-PowerQFN Product Status: Obsolete Contact Type: Female Socket Style: C Number of Positions: 5 Number of Positions Loaded: All Row
-
Supplier: Smiths Interconnect, a Molex company
Description: Innovative and robust spring probe technology for Kelvin contact applications down to 0.35mm pitch. The product’s unique chisel tip provides reliable, stable contact resistance for critical applications such as loT, Automotive where test performance cannot be sacrificed. Designed into
- Operating Temperature: -55 to 120 C
Find Suppliers by Category Top
Featured Products Top
-
contact is designed for testing LGA, QFN, QFP and other variants. Contact our product specialists today to find out more. Ask the Expert (read more)
Browse IC Sockets and Headers Datasheets for Smiths Interconnect, a Molex company -
NASA / ESA requirements -65°C to +175°C; 20g Vibration, 100g Shock Components to full cable assemblies available Kontrol Connectors 1.2A per contact Polarized and shrouded; ready-made cables (read more)
Browse IC Sockets and Headers Datasheets for Harwin Plc -
. Our portfolio contains both the standard type and reverse type with push-push, push-pull and hinge versions. If you are unable to locate the product you're looking for, please contact us for assistance. SD Card Sockets Product Series - SD card PCB mount socket (read more)
Browse IC Sockets and Headers Datasheets for Rego Electronics Inc. -
Smiths Interconnect, a division of Smiths Group plc, announces that it has completed the acquisition of Plastronics Sockets & Connectors (“Plastronics”), a leading supplier of burn-in test sockets and patented spring probe contacts for the semiconductor test market segment (read more)
Browse IC Sockets and Headers Datasheets for Smiths Interconnect, a Molex company
More Information Top
-
Loranger International Corporation QFN Sockets
Contacts QFN Sockets .
-
QFN 0.5 mm Pitch Test & Burn-In Sockets
The new open top QFN socket series have a high-reliable fine pitch 0.5 mm contact system and a standard socket scaling.
-
QFN Test & Burn-In Socket from Yamaichi
The new open-top QFN socket series has a high-precision 0.4 mm or 0.5 mm fine pitch contact system with a compact socket construction at the same time.
-
QFN
QFN Sockets Depth-controlled Wiping Contact .
-
Property of impedance matching of novel QFP socket contactor by 3D electro-magnetic simulation
According simulation results, each ports of this novel QFN socket contactor are impedance matching up to 20GHz bandwidth because the return loss is very smaller than -20dB and insertion loss approximate 0dB. … the design formulas derivate in this paper, designer can estimate the effect of contacts which may influence …
-
Pads / Sockets
Off-Set Kelvin Test Sockets This is an innovative and robust contact technology for making Kelvin contact to 0.5mm pitch QFNs .
-
Pads / Boards
Off-Set Kelvin Test Sockets This is an innovative and robust contact technology for making Kelvin contact to 0.5mm pitch QFNs .
-
Pads / Probes
Off-Set Kelvin Test Sockets This is an innovative and robust contact technology for making Kelvin contact to 0.5mm pitch QFNs .
-
Package Test / ATE
QFN /QFP/MLF - High Performance ATE Test Sockets for Chipscale Packages Ardent's patented Scrub-R contact technology is designed for unparalleled AC performance coupled with consistent contact force …
-
UWE Electronics Off-Set Kelvin Test Sockets
Kelvin Probes Test Sockets Boards Contacts Kelvin Loads Probes QFN Sockets .
Indicates content that may require registration and/or purchase.