Products/Services for QPSK Modulator Chips
-
QPSK Modulators and BPSK Modulators - (24 companies)Quadrature phase shift keying (QPSK) modulators and binary phase shift keying (BPSK) modulators are used to change certain characteristics (amplitude, frequency or phase) of a carrier signal in order to transmit information. The changes...PSK Modulator TypePackage Type -
I/Q Modulators and I/Q Demodulators - (91 companies)I/Q modulators and I/Q demodulators change the amplitude, frequency, or phase of a carrier signal in order to transmit information. I/Q modulators split an incoming data stream into its in-phase (I) and quadrature (Q) components, mix the resulting... -
RF Transceivers - (493 companies)RF transceivers are electronic devices that receive and demodulate an RF signal, then modulate and transmit a new signal. RF transceivers are electronic devices that receive and demodulate radio frequency (RF) signals, and then modulate and transmit... -
Acousto-Optic Modulators - (18 companies)Acousto-optic modulators are devices that use sound waves to modify the amplitude, frequency, or phase of light passing through an acousto-optic material. For materials with a fixed acoustic velocity, the acoustic wavelength is a function... -
Electro-Optic Modulators - (38 companies)Electro-optic modulators are analog or digital devices that use an electric field to alter the characteristics (e.g., band gap and index of refraction) of a material through which light is traveling, changing the characteristics of the light itself... -
PWM Amplifier Chips - (64 companies)Pulse width modulated (PWM) amplifier chips generate a current that switches between high and low output levels. PWM amplifiers have a much higher power capability for a given volume than linear amplifiers. They are also less expensive. Pulse width...
-
LAN Chips - (38 companies)LAN chips provide wireless local area network (LAN) connectivity in a system-on-chip platform. A LAN chip is a device on an Ethernet network that broadcasts information and provides Ethernet functions, including PHYceivers and media access control...
-
Chip Inductors - (349 companies)Chip inductors are manufactured using semiconductor material. General specifications, performance specifications and features are all important parameters to consider when searching for chip inductors. General Specifications for chip inductors...
-
xDSL Chips - (12 companies)...xDSL chips provide digital subscriber line (DSL) connectivity in a system-on-chip platform. The term xDSL refers collectively to all types of digital subscriber lines. An xDSL chip is a generic term for all forms of DSL service spanning transmission...
-
Chip Antennas - (115 companies)Chip antennas are semiconductor ICs used to collect or radiate electromagnetic waves. Chip antennas are a particular type of antenna valued for their small footprint. They are most commonly integrated in circuit boards to radiate high frequency...
Product News
-
Parker Sporlan Division
Modulating Three Way Valve The Parker Sporlan Modulating 3-Way (MTW) valve allows control of refrigerant flow through two outlet ports. Two valve pistons are attached to a connecting rod and also to the stepper motor. As the MTW valve modulates, one port opens and the other port closes. The movement of the valve pistons relative to the two ports is inversely proportional. The MTW is constructed from a forged brass body for durable field operation, and uses a high quality 42 mm stepper motor. Features/Benefits: * Improved... (read more)Browse Control Valves Datasheets for Parker Sporlan Division -
CASTECH, Inc.
High-Precision Photoelastic Modulators Engineers working on optical systems often face polarization drift, limited modulation speed, and signal instability. Traditional modulators may not provide the accuracy or responsiveness required for modern quantum sensing and spectroscopy setups, leading to measurement errors and reduced system performance. These photoelastic modulators are built for demanding optical applications. * High phase precision supports accurate polarization control. * High modulation frequencies enable real-time... (read more)Browse Laser Processing Equipment Datasheets for CASTECH, Inc. -
CASTECH, Inc.
50kHz Photoelastic Modulators for Polarization High-Speed Photoelastic Modulators for Polarization Control. Precise polarization control is critical in advanced optical experiments and measurement systems. Traditional modulators may struggle to provide sufficient speed, accuracy, or wavelength flexibility, limiting experimental precision and measurement reliability. CASTECH photoelastic modulators (PEMs) provide high-speed polarization modulation at 50 kHz, enabling accurate and stable optical measurements across a wide spectral range... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
CASTECH, Inc.
Photoelastic Modulators for Polarization Control Accurate polarization modulation is critical in advanced optical systems used for scientific research, precision measurement, and photonic instrumentation. CASTECH Photoelastic Modulators (PEMs) function as dynamic optical waveguides, utilizing the photoelastic effect to periodically alter the refractive index of an optical material and generate precise phase retardation of transmitted light. Designed for high-performance optical applications, the modulators combine high transmission efficiency... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
CASTECH, Inc.
Photoelastic Modulators for Precision Optics CASTECH photoelastic modulators (PEMs) are designed for dynamic polarization control in advanced optical systems. Based on the photoelastic effect, they enable precise phase retardation and stable modulation performance across a wide wavelength range. Core Engineering Advantages. High precision phase modulation for accurate polarization control. Wide wavelength compatibility from UV to infrared. High modulation frequency for real-time optical measurement. Large aperture and acceptance angle... (read more)Browse Laser Processing Equipment Datasheets for CASTECH, Inc. -
Rego Electronics Inc.
Chip Coolers Rego 's chip coolers are a series of cooling solutions for multi-functional chips. These products are well designed in thermal performance based on our professional manufacturing know how. We have the sophisticated equipment to precisely measure its performance to meet your requirements. Rego not only provides existing standard products but also customized thermal solutions according to your specifications. Product Series -. Chip Size : 35mm x 35mm to 52mm x 52mm, Height : 8.5mm to 10 mm, TDP... (read more)Browse CPU Coolers Datasheets for Rego Electronics Inc. -
CRYSTECH, Inc.
Durable KD*P Laser Modulator Optimize high-power laser systems with the Durable KD*P Laser Modulator. Engineered for stability, high damage threshold, and precise polarization control, it ensures reliable performance in demanding industrial, medical, aesthetic, and military laser applications. Key Features: High Damage Threshold: 1?GW/cm ^2 for robust operation under intense laser power. Precise Polarization Control: Extinction ratios over 2000:1 (CP) and 1500:1 (PP). Low Insertion Loss: Maintains system efficiency... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
CASTECH, Inc.
Multi-Channel Acousto-Optic Modulators Advanced laser systems require precise control of multiple optical beams to improve processing efficiency, reduce scanning limitations, and achieve higher system flexibility. Traditional single-channel acousto-optic modulators may limit the number of controlled beams and increase system complexity in multi-beam applications. CASTECH multi-channel acousto-optic modulators integrate multiple transducer arrays with a single acousto-optic crystal to enable independent modulation and deflection... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
EXAIR
Filter out chips with EXAIR’s Chip Trapper EXAIR's patented Chip Trapper offers a fast, easy way to clean chips, swarf and shavings out of used coolants and other liquids. The Chip Trapper vacuums the coolant or liquid that is filled with debris and traps all the solids in a reusable filter bag. Only the liquid pumps back out. It is ideal for use on machines with sumps, parts washers, tanks and storage containers of contaminated liquids. A sudden lack of coolant flow in a machining operation will likely damage the part and expensive... (read more)Browse Vacuum Cleaners Datasheets for EXAIR -
Electro Optical Components, Inc.
Spatial Light Modulators, Powerful Optical Devices Spatial Light Modulators use both translucent and reflective liquid crystal micro-display technology to dynamically modify the amplitude and/or phase of incident light. The EOC Spatial Light Modulators are truly revolutionary devices whose range of applications is only just starting to be explored. A variety of modulation options: Phase Only. Amplitude Only. Transmissive and Reflective. Technology for eliminating the Black-matrix effect and phase calibration. Software base for design... (read more)Browse Imaging Spectrometers Datasheets for Electro Optical Components, Inc.
-
112-Gb/s InP DP-QPSK modulator integrated with a silica-PLC polarization multiplexing circuit
The InP DP- QPSK modulator chip has .
-
A direct digital 2 Gb/s modulator/demodulator experiment in GaAs HBT at 30 GHz
The measured spectral density of a 2 Gb/s signal at the “I” input at 28 GHz for the QPSK modulator chip is shown in Fig. 6.
-
A 1.9-GHz GaAs chip set for the personal handyphone system
QPSK modulator chip .
-
QPSK modulators for digital cellular communication
In this paper two QPSK modulator chips are described which are suitable for todays digital cellular phones.
-
The real DSP chip market
Broadcom made a name for itself in the cable modem market with its QAM de- modulator and quaternary phase- shift keying ( QPSK ) modulator chips made using that approach.
-
10-Gbit/s Quadrature Phase-Shift-Keying Modulator and Demodulator for 120-GHz-Band Wireless Links
The design goal was thus to make a one- chip QPSK modulator and a one-chip demodulator.
-
10-Gbit/s QPSK modulator and demodulator for a 120-GHz-band wireless link
The design goal is to integrate a one- chip QPSK modulator and a one-chip demodulator.
-
GaAs Monolithic Direct Linear (1 - 2.8) GHz Q.P.S.K. Modulator
The on-wafer yield is usually greater than 60 %, for circuits with a hundred FETs such as the QPSK modulator : - chip size : 1.8 mm x 2.2 nmn - D.C. biasing .
-
IEEE Standard for Information technology-- Local and metropolitan area networks-- Specific requirements-- Part 15.4: Wireless Medium Access Control (MAC) and P...
to- Chip O- QPSK Modulator .
-
Body Sensor Networks
Symbol-to- Chip O- QPSK Modulator Modulated Signal .
Indicates content that may require registration and/or purchase.