-
Supplier: Spectrum Microwave
Description: The FDFD7409-4 digital frequency discriminator (DFD) is a complete 2-18 GHz IFM subsystem with integrated pulse processor. Our newest offering adds pulse processing for narrow pulse widths providing amplitude information relative to time-of-arrival (TOA) encoding. Sage continues to provide
- Frequency Range: 2,000 to 18,000 MHz
- Input VSWR: 2.5 :1
- Power Supply: -12 to 12 volts
- Form Factor: Module
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Crane Aerospace & Electronics
Description: Package Type | Connectorized Frequency Min (MHz) | 14,500 Frequency Max (MHz) | 15,500 Environmental Screening | Catalogue, Mil-screened
- Input Frequency Range: 14,500 to 15,500 MHz
-
-
Supplier: Acme Chip Technology Co., Limited
Description: TV FIELD FREQUENCY DISCRIMINATOR
-
Description: PHASE DISCRIMINATOR NO VIDEO AMP
- Features: Other
-
Supplier: DigiKey
Description: RF IC Modulator, Discriminator General Purpose 3.3V ~ 5V Supply 24-SOIC
-
Supplier: Quarktwin Technology Ltd.
Description: RF IC Modulator, Discriminator General Purpose 3.3V ~ 5V Supply 24-SSOP
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1354329-FX919BD2 Category: RF and Wireless - RF Misc ICs and Modules Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: CML Microcircuits Package: Tube Product Status: Obsolete RF Type: General Purpose Package / Case: 24-SOIC (0.295",
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The 6070A is a 520 MHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a
- Minimum Frequency Range: 520 MHz
- Maximum Frequency Range: 520 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: DigiKey
Description: CER FILTER 455KHZ DISCRIMINATOR
- Features: Other
- Filter Technology: Passive Filter
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 003950-NJM3357M-TE1 Category: RF/IF and RFID Family: RF Misc ICs and Modules Packaging: Tube Package: 16-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 16-DMP Frequency: 10.7MHz, 455kHz Function: Oscillator, Mixer,
- Frequency: 455,000 to 10,700,000 Hz
-
Supplier: Win Source Electronics
Description: Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209194-NJM3357M Packaging: Tube/Rail Frequency: 10.7MHz, 455kHz RF Type: Cellular, PCS Categories: RF/IF and RFID Status: Active Case / Package: 16-DMP Purpose: Oscillator, Mixer, Discriminator, Active Filter Popularity:
- Frequency: 455,000 to 10,700,000 Hz
-
Supplier: Win Source Electronics
Description: Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209193-NJM3357D Packaging: Tube/Rail Frequency: 10.7MHz, 455kHz RF Type: Cellular, PCS Categories: RF/IF and RFID Status: Active Case / Package: 16-DIP Purpose: Oscillator, Mixer, Discriminator, Active Filter Popularity:
- Frequency: 455,000 to 10,700,000 Hz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC PHS/FREQ DISCRIMINATOR 20PLCC Product overview: AD9901KP from Analog Devices Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets,
- Supply Voltage: 5 volts
- Frequency: 200 MHz
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: cartesian to polar coordinate converter provides magnitude and phase outputs. A frequency discriminator provides a frequency output via the FIR filter. Selectable outputs include I samples, Q samples, Magnitude, Phase, Frequency and AGC gain. The output resolution is selectable from 4-bit
- Converter Type: Downconverter
- Form Factor: IC Chip
- Applications: Mobile / Wireless Systems
-
Supplier: Holzberg Communications, Inc.
Description: Features Programmable RF Power 0-40 Watts 16 Channels - 12.5/25 kHz Channel Spacing Built-in 10A Power Supply 13.8 V Output, perfect for powering peripherals Dual Cooling Fans - Programmable TX-only or continuous operation Front-Panel Speaker External Speaker Out - 10W output, 8 Ohm load -
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: dipole to establish a static magnetic field, a gradient coil, an RF coil to produce an alternating magnetic field at 90° to the static magnetic field, and an antenna coil. In operation, protons in the sample volume are oriented by the static field, and caused to process by the alternating
- Form Factor: Bench / Rack / Cabinet
- Instrument Technology: Magnetic
- Features: Material Condition
-
Supplier: Visual Sound, Inc.
Description: selectable Low impedance, high sensitivity Extremely low hum, noise, and RF pickup Uses readily available 11 to 52 Vdc phantom supply Rugged and reliable; operates over wide range of temperature and humidity Extremely lightweight: can be suspended on fishpole for long periods of time without
- Directivity: Directional, Hypercardioid
Find Suppliers by Category Top
More Information Top
-
Six‐port digital receivers (SPDRs): A new design approach
The receiver contains an RF discriminator , power detectors, a signal level comparison circuit, a decoder, and data and carrier recovery circuits for BPSK and QPSK signals.
-
A New Approach to High Accuracy Ranging with Microwaves
The delay time through the transponder is measured by detecting the transmitted pulse (in the rf discriminator ) and using this pulse to frequency modulate the local oscillator.
-
Highly stable microwave carrier generation using a dual-frequency distributed feedback laser
This signal, Vecos(2πfet), is then passes through a variable RF discriminator , where Ve is the amplitude of the error signal.
-
The Wonder of Nanotechnology: Quantum Optoelectronic Devices and Applications
A second method to measure the frequency noise spectrum of a laser is by beating the laser under test with a reference laser and by analyzing the frequency noise of the radio-frequency (RF) beat with an RF discriminator .
-
Frequency discriminators for the characterization of narrow-spectrum heterodyne beat signals: application to the measurement of a sub-hertz carrier-envelope-of...
We describe a radio-frequency ( RF ) discriminator , or frequency-to-voltage converter, based on a voltage-controlled oscillator phase-locked to the signal under test, which has been developed to analyze the frequency noise properties of an RF signal, e.g., a …
-
Plane‐wave scattering by a lossy dielectric wedge
A new approach to the design of SPDR using an analog RF discriminator and analog baseband signal processing means offers a new receiver design approach to advance the realiza- tion of compact rapid receivers such as an SPDR-on-a-chip.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/17977/theoryofoperatio00holm.pdf?sequence=1
could rarely be detected by RF discriminators , the usual .
-
2.6 GHz Satellite TV Broadcast Receiver
an RF discriminator .
-
Crosstalk penalty in a two-channel ASK heterodyne detection system with non-negligible laser line width
The channel spacing and IF stabilisation were accomplished by controlling the electrical current of both source lasers via two separate RF discriminators .
-
Network Architectures for Fiber-Optic Frequency-Hopping Multiple-Access Networks
First,a wideband RF discriminator followed by an envelope detector is used.
Indicates content that may require registration and/or purchase.