-
Supplier: Linemaster Switch Corporation
Description: Benders Box Marker Brakes Chopper Cleaner Closing System Conveyor Systems Crimping Machine Cut Off Machines for Pipe and Tubing Cutter Cutting Machine Drilling Machine Drilling Table Fabricator Filler Removal Machine Folding Machine Food Processing Equipment
- Protection: Full Guard
- Pedal Material: Metal
- Function: Momentary Contact
- Features: Other
-
Supplier: Enclosure Solutions, Inc.
Description: 6"x6"x4" through 16"x14"x7", these enclosures are designed to protect your components and systems in the most difficult environments. Features & Benefits: Durable polycarbonate construction is light, easy to machine, extremely impact resistant UL-50 Listed for submersible applications, using
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: Enclosure Solutions, Inc.
Description: 6"x6"x4" through 16"x14"x7", these enclosures are designed to protect your components and systems in the most difficult environments. Features & Benefits: Durable polycarbonate construction is light, easy to machine, extremely impact resistant UL-50 Listed for submersible applications, using
- Length / Height: 8 inch
- Width/Diameter: 8 inch
- Depth: 4 inch
- Height: 8 inch
-
-
Supplier: Enclosure Solutions, Inc.
Description: 6"x6"x4" through 16"x14"x7", these enclosures are designed to protect your components and systems in the most difficult environments. Features & Benefits: Durable polycarbonate construction is light, easy to machine, extremely impact resistant UL-50 Listed for submersible applications, using
- Length / Height: 16 inch
- Width/Diameter: 14 inch
- Depth: 7 inch
- Height: 16 inch
-
Supplier: Enclosure Solutions, Inc.
Description: 6"x6"x4" through 16"x14"x7", these enclosures are designed to protect your components and systems in the most difficult environments. Features & Benefits: Durable polycarbonate construction is light, easy to machine, extremely impact resistant UL-50 Listed for submersible applications, using
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 14 inch
Find Suppliers by Category Top
More Information Top
-
Error Moderation in Low-Cost Machine-Learning-Based Analog/RF Testing
The use of guard bands in machine -learning-based testing of analog/ RF devices enables the exploration of the tradeoff between the test accuracy and the test cost.
-
Application of `best-fit' survey techniques throughout design, manufacturing and installation of the MkII divertor at JET
As the other major in-vessel components remain unchanged i.e. RF antennae, poloidal limiters and guard limiters it is important that the new divertor be installed … … the same centre as these components i.e. to the machine centre which is defined …
-
Manual of the Mess- and automation technique in the automobile
… trains 237 tires of biotonischer 450 tire pressure, direct detection 462, 463 tire pressure measurement 59, 463 tire pressure monitoring relay control 244, electrical … … 419 Reynolds number 179 RF MEMS 310 directivity 100 … … robustness 26 rolling wing machine 250, 254 ROM 141 …
-
Author index with titles
… layers on microsensors 035040 Kuipers W J and M¨uller J: A planar micro-flame ionization detector with an integrated guard electrode 064015 Kuipers W … … in micro electrical discharge machining 085011 Kusuura T: see … … thin-film contacts for RF MEMS switches 105010 Kwon …
-
Electrical Safety and the Law 4th Edition
The small welding machines usually use manual or foot power to close the jig on to the work piece and there is normally an interlocked switch to apply the RF power only when the jig is closed. … to time to suit different work pieces, it is not convenient to provide guards and not really …
-
On Boosting the Accuracy of Non-RF to RF Correlation-Based Specification Test Compaction
It employs an additional learning phase, wherein a Support Vector Machine (SVM) [4] is trained to separate the hyper- space of the non- RF measurements into regions that are trusted or untrusted, with regards to the pass/fail decisions of the correlation models. … linear sepa- ration hypersurfaces, rather than the hyperrectangu- lar boundaries employed by defect filtering and guard banding.
Indicates content that may require registration and/or purchase.