-
Supplier: Pfaltz & Bauer, Inc.
Description: Rhodium Powder 99.9%
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:5066 Rh CAS#:7440-16-6 F.W.:102.91 NFPA#: Specific Gravity: DOT:4.1/III Descriptions: Specification TEST 1. Assay (metals basis) 99.99+% min Properties No properties.
- Metal / Alloy Types: Noble / Precious Metal, Non-ferrous, Specialty / Other Alloy
-
Standards and Technical Documents - Standard Specification for Refined Rhodium -- ASTM B616-96(2000)Supplier: ASTM International
Description: 1.1 This specification covers refined rhodium as sponge and powder in three grades as follows: 1.1.1 Grade 99.80- Rhodium having a purity of 99.80%, 1.1.2 Grade 99.90- Rhodium having a purity of 99.90%, and 1.1.3 Grade 99.95 -Rhodium having a purity of 99.95%. 1
-
-
Standards and Technical Documents - Standard Specification for Refined Rhodium -- ASTM B616-96(2012)Supplier: ASTM International
Description: This specification covers refined rhodium as sponge and powder in three grades, namely: Grade 99.80, Grade 99.90, and Grade 99.95. The material may be produced by any refining process that will yield a product capable of meeting the chemical composition requirements specified for
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:1009 CAS#:7440-16-6 F.W.: NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Catalyst 40-200 mesh. See Royer product information section. Specification TEST 1. Mesh size 40-200 mesh Properties No properties.
- Function: Catalyst, Reagent
-
Standards and Technical Documents - Standard Specification for Refined Iridium -- ASTM B671-81(2005)Supplier: ASTM International
Description: This specification covers refined iridium as sponge and powder in two grades, Grade 99.80 (UNS PO6100) and Grade 99.90. The metal may be produced by any refining process. They shall conform to the required chemical composition for iridium, rhodium, platinum, palladium, ruthenium, lead,
-
Supplier: SAE International
Description: We have investigated the catalytic performance of a porous-structured paper containing noble metal catalysts such as platinum (Pt) and rhodium (Rh) supported on a thermally stabilized alumina (Al 2 O 3 ). The catalysts were prepared by the usual impregnation method first, and then introduced
Find Suppliers by Category Top
More Information Top
-
An X-ray study of lattice-distortion in copper, nickel and rhodium
Ix-ray reflections from filed rhodium powder to filed powders of copper and .
-
An X-ray study of lattice-distortion in rhodium
Measurements of the intensities of X-ray reflections from filed and chemi- cally prepared specimens of rhodium powder are made relatively to each other and are then converted to absolute units by comparison with suitable aluminium reflections.
-
Carbon dioxide decomposition into carbon with the rhodium-bearing magnetite activated by H2 -reduction
Sample 4 in Table l was prepared by mechanochemically mixing the magnetite powder with the metallic rhodium powder at room temper- .
-
Regioselective catalytic hydrogenation of nitrogen rings of fused heteroaromatic compounds with an iridium-triphenylphosphine complex
… 5-cyclooctadiene)with H2(5 atm) at 50~ whileisoquinolineandindolearenothydrogenatedunderthesameexperi- mentalconditions.Inthepresenceoftherhodiumanalog[Rh(COD)(PPh3)(PhCN)]C104how- ever, both isoquinolineand indole are also hydrogenated at the nitrogen containing rings, which is understood in terms of heterogeneouscatalysisby metallic rhodium powders pro- duced in the …
-
Thermostimulated transformations of highly disperse powders of platinum group metals in an argon atmosphere
Micrographs of rhodium powders : (a) the starting rhodium (sample 5) and (b) after heating to 1250 K.
-
Metal-Catalysed Reactions of Hydrocarbons
Formation of exchanged methanes over (A) rhodium powder at 429 K; (B) Rh25Pd25 powder at 418 K: multiple exchange predominates in (A) and stepwise exchange in (B).23 0 = CH4; 1 = CH3D; 2 = CH2D2; 3 = CHD3; 4 = CD4.
-
http://dspace.mit.edu/bitstream/handle/1721.1/59228/666443150-MIT.pdf?sequence=2
Elute bound phage using non-specific disrupter, and centrifuge to remove the rhodium powder .
-
Electronic Waste
The method used in this study resulted in a fine rhodium powder with a purity of 98.65 %.
-
Neutron activation analysis of palladium, platinum and rhodium in lead foam
The rhodium standard solution is prepared by dissolving spectrographically pure rhodium powder with HC1 and perchloric acid in a sealed tube as described previously.1 A quantitative coprecipitation of rhodium is only achieved if the solution is evaporated with perchloric acid before …
-
Lattice distortion in cold-worked metals
The lower curve is for chemically prepared rhodium powder , the upper curves are for the filed powder.
Indicates content that may require registration and/or purchase.