-
Supplier: Electronic Hardware Corporation
Description: Components, Industrial Assemblies, MIL-K-25049, SAE-AS-7788, NASM3926, MIL-L-85762, Manufactured Assemblies and Industrial Hardware. Electronic Hardware Corporation manufactures and distributes all NSN's in Federal supply class (FSC) 5355 - knobs, pointers, and dials. Knobs that are in
- Diameter / Width: 2.3622047244094486 inches
- Height: 1.5748031496062993 inches
- Knob Type: Fluted Knob, Spinner Knob
- Features: Other
-
Supplier: Electronic Hardware Corporation
Description: Components, Industrial Assemblies, MIL-K-25049, SAE-AS-7788, NASM3926, MIL-L-85762, Manufactured Assemblies and Industrial Hardware. Electronic Hardware Corporation manufactures and distributes all NSN's in Federal supply class (FSC) 5355 - knobs, pointers, and dials. Knobs that are in
- Diameter / Width: 2.3622047244094486 inches
- Height: 1.3385826771653544 inches
- Features: Other
- Knob Material: Plastic
-
Supplier: Electronic Hardware Corporation
Description: Components, Industrial Assemblies, MIL-K-25049, SAE-AS-7788, NASM3926, MIL-L-85762, Manufactured Assemblies and Industrial Hardware. Electronic Hardware Corporation manufactures and distributes all NSN's in Federal supply class (FSC) 5355 - knobs, pointers, and dials. Knobs that are in
- Diameter / Width: 2.3622047244094486 inches
- Height: 1.1811023622047243 inches
- Features: Other
- Knob Material: Plastic
-
-
Supplier: Electronic Hardware Corporation
Description: Components, Industrial Assemblies, MIL-K-25049, SAE-AS-7788, NASM3926, MIL-L-85762, Manufactured Assemblies and Industrial Hardware. Electronic Hardware Corporation manufactures and distributes all NSN's in Federal supply class (FSC) 5355 - knobs, pointers, and dials. Knobs that are in
- Diameter / Width: 2.3622047244094486 inches
- Height: 1.1811023622047243 inches
- Features: Other
- Knob Material: Plastic
Find Suppliers by Category Top
More Information Top
-
THE ROLLING OF URANIUM
Cold rolled SAE 1020 steel bar stock 1-1/2 inches wide and 1/4, 5/16, and 3/8 inch thick was rolled also at a temperature of 1038 C (1900 F) for comparison with the uranium.
-
A Hermetically Encapsulated AlGaAs Laser Diode
Body The body is machined from standard 3/8-h-r square SAE 1020 cold rolled bar stock .
-
ZASMHBA0002129
91/a SAE 1020 cold-rolled bar stock ,--!
-
Design Practices: Passenger Car Automatic Transmissions
Material Standards: Bar stock up to 16 inches—UNS G11170 (AISI- SAE 1117) Plate—UNS G10200 (AISI-SAE 1020 ) UNS stands for the Unified Numbering System, as described in SAE HS-1086/2004-ASTM DS-561 [3], jointly published by SAE International and the American …
-
Handbook of Die Design, Second Edition > MATERIALS AND SURFACE FINISH
Their uses include frames, fan blades, welded tubing ( 1020 ), and bolts of low strength. SAE 1030 through 1052 steels are medium-carbon materials, heat-treatable, with a possibility of selective hardening … Another use is bar stock for machining, with or without heat treatment.
Indicates content that may require registration and/or purchase.