-
Supplier: ValueTronics International, Inc.
Description: The SDA6020 is a Data Analyzer from LeCroy. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output
-
Supplier: ValueTronics International, Inc.
Description: The CR125A is a analyzer from Tektronix. Features: 28.6 Gb/s 100 mV 12 MHz Instrumentation quality clock recovery Accurate, variable loop bandwidth from 100 kHz to 12 MHz, with optional 24 MHz for the jitter transfer function (JTF) bandwidths of USB 3.0, SATA 6G, and PCIe Gen3
-
Supplier: ValueTronics International, Inc.
Description: The CSA8200 is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the
-
-
Supplier: ValueTronics International, Inc.
Description: 86108A Precision Waveform Analyzer is a plug-in module used with the 86100C Infiniium DCA-J Digital Communications Analyzer that provides an ideal solution to this accuracy problem.
- Test Equipment Type: Hand Held
-
Supplier: Aaeon Systems Inc.
Description: The AEC-6930 supports Intel® CoreTM 2 Duo 1.6GHz (L7500) processor with two DDRII SDRAM SODIMM system memory (up to 4GB). It features versatile I/O interfaces such as four COMs and four USB 2.0 ports. It also features two PCI and two PCMCIA slots and CompactFlash and SATA/IDE Hard Disk Drive
- Operating Temperature: 32 to 131 F
- Processor: Intel®
- Features: Ruggedized
-
Supplier: GL Communications, Inc.
Description: keyboard. Following PC interfaces are embedded in the VQuad™ Probe HD: 4 USB ports (can be used as Keyboard/Mouse ports as well as connecting a second Dual UTA HD or T1 E1 Analyzer) 2 USB 2.0 on front 1 USB 2.0 on back 1 USB 3.0 on back 2 GBit Ethernet ports Video port (VGA) Serial port (COM)
- Features: Other
- Port Type: RJ-45, USB
Find Suppliers by Category Top
More Information Top
-
Agilent Technologies Broadens SAS, SATA Test Portfolio through Partnership with SerialTek
The partnership combines SerialTek's high-performance SAS/ SATA analyzers with Agilent's SAS/SATA physical layer testing solutions and worldwide service and support.
-
SerialTek
BusXpert Micro - SAS/ SATA Analyzer .
-
PCI Express / PCI Express Test / SATA
BusXpert PRO - SAS/ SATA Analyzer .
-
Multi-Protocol, 6 Gb/s SAS/SATA Analyzer and Tester is a first claims Finisar
Multi-Protocol, 6 Gb/s SAS/ SATA Analyzer and Tester is a first claims Finisar .
-
PCI Express Analyzer
BusXpert Micro - SAS/ SATA Analyzer .
-
PCI Analyzers / 2
BusXpert Micro - SAS/ SATA Analyzer .
-
Newproducts
Computer Access Technology Corporation (CATC) announces the availability of the CATC SASTrainer, a 3 Gb/s traffic gen- erator and bus exerciser option for its SAS and SATA analyzer system.
-
PCI Analyzer
BusXpert Micro - SAS/ SATA Analyzer .
-
SATA
BusXpert Micro - SAS/ SATA Analyzer .
-
SerialTek BusXpert MicroLite - SAS/SATA Analyzer
SerialTek BusXpert MicroLite - SAS/ SATA Analyzer .
Indicates content that may require registration and/or purchase.