-
Supplier: UIY Inc.
Description: 700 to 5000MHz – Surface Mount Circulator
- Frequency Range: 700 to 5,000 MHz
- Isolation: 23 dB
- Insertion Loss: 0.3 dB
- VSWR: 1.2 :1
-
Supplier: UIY Inc.
Description: 290 to 1875MHz – Surface Mount Circulator
- Frequency Range: 290 to 1,875 MHz
- Isolation: 23 dB
- Insertion Loss: 0.3 dB
- VSWR: 1.2 :1
-
Supplier: UIY Inc.
Description: 450 to 3000MHz – Surface Mount Circulator
- Frequency Range: 450 to 4,200 MHz
- Isolation: 25 dB
- Insertion Loss: 0.25 dB
- VSWR: 1.15 :1
-
-
Supplier: UIY Inc.
Description: 200 to 3600MHz – Surface Mount Circulator
- Frequency Range: 200 to 3,600 MHz
- Isolation: 25 dB
- Insertion Loss: 0.25 dB
- VSWR: 1.15 :1
-
Supplier: DigiKey
Description: CIRCULATOR CCW SMD
-
Supplier: Win Source Electronics
Description: Package / Case: 6-SMD, No Lead Supplier Device Package: 6-SMD HTSUS: 8517.79.0000 ECCN: EAR99 VSWR: 1.8 Isolation: 10dB (Min) Insertion Loss: 1dB (Max) Power - Average Forward: 5 W
- Operating Frequency: 3,300 to 3,600 MHz
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 992233-CU4S0508AC-3450-00 Category: RF/IF and RFID>RF Circulators and Isolators Series: CU4S0508 Type: Circulator Package: Tape & Reel Standard Package: 1,000 Frequency: 3.3 GHz ~ 3.6 GHz Insertion Loss: 1.2dB (Max) Isolation: 10dB (Min) VSWR: 2 Package / Case:
- Frequency: 3,300,000,000 to 3,600,000,000 Hz
-
Supplier: Acme Chip Technology Co., Limited
Description: OPTOCOUPLER 800V SMD-6
- Operating Temperature: -40 to 110 C
- Component: Isolator
-
Supplier: Acme Chip Technology Co., Limited
Description: OPTOCOUPLER 8DIP SMD GW
- Operating Temperature: -40 to 125 C
- Component: Isolator
Find Suppliers by Category Top
More Information Top
-
Via interconnection structures for x-band surface mount circulators
Keywords: microstrip-via transition, SMD circulator .
-
An Automatically Assembled Miniaturized SMD Isolator For 1.9ghz Band Communications Systems
The circulator requires one more I/O terminal than an isolator, SO conventional SMD circulators had the U0 terminals formed on three sides of the case.
-
Start pdf
Partron produces dielectric filters, duplexers, SMD /drop-in isolators, circulators , GPS patch an- tenna, active antenna, internal antenna, x-tal os- cillator, VC-TCXO, GPA engine module.
-
2008 IEEE MTT-S IMS exhibition guide
Partron produces dielectric filters, duplexers, SMD /drop-in isolators, circulators , GPS patch an- tenna, active antenna, internal antenna, x-tal os- cillator, VC-TCXO, GPA engine module.
-
A 300W S-band solid-state transmitter
[61. circulator from UTE Microwave. several SMD capacitors and resistors.
-
2006 IEEE MTT-S Exhibition Guide as of March 20
Partron Co. Ltd, we are producing dielectric fil- ters, duplexers, SMD isolators, drop-in isola- tors, circulators , GPS patch, active internal an- tennas, chip antennas, x-tal oscillators, VC-TCXO.
-
A compact high power T/R module for X-band phased array radar applications using an anodized aluminum substrate
Fig. 5 CCD photographs of the X-band T/R module with SMD capacitors and SMA connectors on … was realized using five pHEMT amplifiers, a phase shifter, a digital attenuator, a circulator , four RF switches…
-
Thermal Management for LED Applications
• If the power sinking capability of (liquid circulator -driven) cold plates is high, even the calibration .... Figure 4.27 shows the simplified model of a surface mounted device ( SMD ) com- ponent mounted on…
-
Design of the SMD Isolator for IMT-2000 handset
In this paper, the design and the fabrication of SMD isolator for IMT2000 handset is discussed emphasizing .... CONSTRUCTION OF LUMPED-ELEMENT CIRCULATOR .
-
Off-line studies of the laser ionization of yttrium at the IGISOL
facility
As of the time of writing, the circulators have been upgraded and a typical pulsed dye laser .... Fast silicon photodiodes (Roithner LaserTechnik SSO- PD-Q-0.25-5- SMD ) are used to monitor the…
Indicates content that may require registration and/or purchase.