-
Supplier: Newark, An Avnet Company
Description: SMT RFI Shield Clip Midi (T+R) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SMT RFI Shield Clip Micro (T+R) RoHS Compliant: Yes
-
Supplier: Quarktwin Technology Ltd.
Description: RFI SHIELD CLIP, SMT MICRO
- OD / Width: 0.039 inch
- Length: 0.203 inch
- Type: Electrical Contact
- Features: Specialty / Other, Steel
-
-
Supplier: Powell Electronics, Inc.
Description: Shield Clip, SMT, Mini, Stainless Steel,
-
Supplier: Acme Chip Technology Co., Limited
Description: SMT RFI SHIELD CLIP 100/BAG
-
Description: SMT RFI SHIELD CLIP 100% TIN
- TJ: -40 to 125 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RFI Shield Clip, SMT, Stainless Steel, Tin, 2mm Product overview: S0971-46R from Harwin is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing
- Filter Category: Active Filter
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: TE Connectivity
Description: Body Features Connector Profile : Offset - Overhangs PCB Grounding Tab Plating Material : Tin Insulator Material : Thermoplastic Polyester LED Color (Top Left) : Yellow LED Color (Top Right) : Green Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy
- Current Rating: 1.5 amps
- Number of Contacts: 8 #
- Connector Type: Modular Connector and RJ Connector
-
Supplier: TE Connectivity
Description: Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Retention Clip/Post Panel Mount Feature : Without Operation/Application Circuit Application : Power Shielded : No Other Number of Blocked Positions : 2 Position Locations Omitted : 10a, 10b Packaging
- Current Rating: 15 amps
- Operating Temperature: -55 to 125 C
- Number of Contacts: 22
- Contacts Pitch: 2.45 mm
Find Suppliers by Category Top
Featured Products Top
-
Connectors Up to 10A power Outgassing levels meet NASA / ESA requirements -65°C to +175°C; 20g Vibration, 100g Shock Components to full cable assemblies available EMC Shielding SMT Clips (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
height from 8-20mm 3Gbits/s data rate EMC Shielding SMT Clips and removable nickel silver cans Clips available in corner and very low profile 0.15/0.2/0.3mm thick (read more)
Browse Electrical Contacts Datasheets for Harwin Plc -
EMC Shielding SMT Clips and removable nickel silver cans Clips available in corner and very low profile 0.15/0.2/0.3mm thick cans ideal for high frequency Easy for rework and maintenance (read more)
Browse IC Sockets and Headers Datasheets for Harwin Plc -
pre-tinned #22AWG red and black leads; and wire lengths of 7.00" (178mm) length, soldered-in for exceptional reliability. The company's full line of battery hardware engages SMT and thru-hole applications and includes clips, contacts, holders, retainers, plus straps in various materials for (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp.
More Information Top
-
Harwin adds larger size SMT shield clips to handle wider range of RFI protective cans
Harwin adds larger size SMT shield clips to handle wider range of RFI protective cans .
-
Bill of Materials - LG Quantum C900 Mobile Handset
SMT Shielding Clip - Stamped / Formed Metal .
-
Bill of Materials Analysis - Verizon Network Extender
SMT Shielding Clip - Stamped / Formed Metal .
-
s1711-46 RoHS Compliant | Mouser
Circuit Board Hardware - PCB SMT RFI SHIELD CLIP .
-
Harwin 106259185 Circuit Board Hardware - PCB | Mouser
Circuit Board Hardware - PCB SMT EZ- SHIELD CLIP MAXI .
-
Harwin Circuit Board Hardware - PCB | Mouser
Circuit Board Hardware - PCB SMT EZ- SHIELD CLIP MAXI .
-
Surface mount RFI clips from Harwin
Supplied in industry-standard tape & reel packaging, Harwinâs RFI shield clips are positioned on the board and soldered using standard SMT placement equipment.
-
Bill of Materials - Motorola DVi3600R DVR Set Top Box
SMT Frame - Stamped / Formed Metal, w/ Cover Shielding Mounting Clip .
-
Bill Of Materials - Xplore Technologies iX101B1
Shielding SMT Cover Clip , Stamped / Formed Metal .
-
PDF - Xplore Technologies iX101B1
Shielding SMT Cover Clip , Stamped / Formed Metal .
Indicates content that may require registration and/or purchase.