-
Supplier: NTi Audio AG
Description: four parallel channel operation. An optional impedance module supports speaker measurements. The FLEXUS Audio Analyzer grows with future measurement applications. More Channels Individual input switcher and output switcher modules may extend the audio analyzer to 14 input
-
Supplier: Audio Precision
Description: Both models have 192K digital inputs and outputs via AES/EBU, TOSLINK and SPDIF. Additionally, I/O may be expanded with optional Digital Serial (APx585 and APx586), HDMI with ARC (APx585), and Bluetooth (APx585) modules. No other audio analyzer is faster or easier to use for
-
Supplier: NTi Audio AG
Description: The Digilyzer DL1 is a powerful digital audio analyzer. Testing, monitoring and troubleshooting digital audio interfaces is straight-forward using this compact tool. The digital audio formats AES3, S/PDIF, TOSLINK and ADAT with sampling frequencies up to 96 kHz are
-
-
Supplier: Audio Precision
Description: The APx525 is a two channel audio analyzer for R&D engineers and production technicians who want fast and easy audio test, but who may not need the ultra-high performance of AP’s 2700 Series nor require the multichannel capability of the APx585. APx525 has two balanced and two
-
Supplier: Tradeport Electronics Group
Description: Converts HDMI video to analog for viewing on a monitor. Routes incoming HDMI audio to an S/PDIF output for accurate audio analyzing. Frame-by-frame pixel analyzer detects video pixel errors. Generates Pseudo-noise test patterns and analyzes them to detect pixel errors. (May be
Find Suppliers by Category Top
More Information Top
-
Hard drive issues. - Techist - All Things Tech
… 6.06.7601.17713 Video Renderer,0x00800001,1,0,quartz.dll,6.06.7601.17713 MPEG-2 Video Stream Analyzer ,0x00200000,0,0,sbe … … dll, Microsoft MPEG-2 Audio Encoder,0x00200000,1,1 … … 7601.17514 HD Audio SPDIF out,0x00200000,1,1 …
-
Multi-channel audio analyser from Thurlby Thandar
Streaming of .wav, .ac3, .dts, and .cpt over the SPDIF , TOSLINK, and AES/EBU digital outputs is also … The APx585 is an 8-channel audio analyser capable of taking 14 measurements within seven seconds, automatically generating a report of results and saving all test settings in a single, shareable project file.
-
New products
Agilent Technologies, Inc. introduces the enhanced Agilent U8903A audio analyzer with new digital audio interface op- tions. These options expand the U8903A’s capabilities with AES3, SPDIF and DSI (digital serial interface) formats for versatile …
-
Agilent Technologies Introduces Audio Analyzer with New Digital Audio Interface Options
Agilent Technologies Inc., has introduced the enhanced Agilent U8903A audio analyzer with new digital audio interface options. These options expand the U8903A's capabilities with AES3, SPDIF and DSI (digital serial interface) formats for versatile …
-
National Instruments Enhances Digital Audio Test Capabilities
The comprehensive set of analog and digital audio validation and production test software and hardware deliver an exhaustive automated test solution with a performance level previously found only in high-end audio analyzers . … users an easy-to-use, software-defined test solution to generate and analyze SPDIF digital audio for …
-
National Instruments Enhances Digital Audio Test Capabilities
The comprehensive set of analog and digital audio validation and production test software and hardware deliver an exhaustive automated test solution with a performance level previously found only in high-end audio analyzers . … users an easy-to-use, software-defined test solution to generate and analyze SPDIF digital audio for …
-
http://www.nxp.com/documents/data_sheet/SAA7706H.pdf
… and AM-right inputs in the event of use of external AM stereo decoder • One digital input: I2S-bus or LSB-justified format • Two digital inputs: SPDIF format • Co-DSP … … LSB-justified format • Audio output short-circuit protected … … • Four channel 5-band parametric equalizer • 9-bands mono audio spectrum analyzer • Extended beep …
-
http://www.nxp.com/documents/data_sheet/SAA7715AH.pdf
… outputs (8 channels) with selectable I2S-bus or LSB-justified format • Two SPDIF inputs combined with … … filters • Bass/treble control • Dynamic loudness • Tone/noise generator • Graphical spectrum analyser • Configurable Delay … … car radio application for additional acoustic enhancements (sound steering/sound elevation/signal processing) • Multichannel audio : in DVD and …
-
Audio / Analog
ATB PC precision - Analog + digital Audio Analyser Both TOSLINK optical, coaxial digital SPDIF inputs are provided (switch selectable by the u...
-
Dolby
It supports uncompressed twoâchannel PCM as well as compressed multiâchannel bitâstream audio (Dolby Digital ACâ3 Dolby Pro … Both TOSLINK optical, coaxial digital SPDIF inputs are provided (switch selectable by the u... Combined generator, analyser and monitor.
Indicates content that may require registration and/or purchase.