-
Supplier: Atlantic Blowers
Description: Unique design allows our blowers to achieve high levels of flow and pressure. Oil-free and low maintenance. Heavy duty cast aluminum housing and cover. Integrated muffler/silencer reduces noise. Specifically designed impeller maintains a constant and steady air flow stream. Exclusive
- Air Flow Rate: 643 to 786 SCFM
- Static Pressure: 8.3 to 12.6 in H2O
- Maximum Diameter (Fan or Blower Wheel): 4 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Pressure / Pressurization Blower
-
Supplier: Allegro Industries
Description: which allows the blower to be directed under carpets. Squirrel Cage Fan. CFM: Contact customer service for more information.
-
Supplier: Cincinnati Fan
Description: Cincinnati Fan manufactures 7 models of cast aluminum volume blowers. 4 models are available with cast on discharge flanges. All models have forward curve wheels (also known as squirrel cage fan wheels) that produce a large volume of air at low noise levels and low
- Air Flow Rate: 2,000 SCFM
- Static Pressure: 410.7871674924572 in H2O
- Media Temperature: 300 F
- Maximum Diameter (Fan or Blower Wheel): 4 inch
-
-
Supplier: NRD, LLC
Description: The model 6200 HOB Ionizing Air Blower provides a wide-area, high-output stream of ionized air (2' x 10' coverage) to neutralize static. Features include variable speed fan control, visual in-use indicator, quick-change filter elements and dual squirrel-cage blower
- AC Input Frequency: 60 Hz
- Ionizer type: Benchtop, Ceiling Emitter
- Features: Includes Filter, Other
-
Supplier: LTG Incorporated
Description: squirrel cage impellers. Fans in the VRK series are generally used at pressures of up to 8.03 'wg, and achieve volumetric flows of up to 58 858 cfm. These fans too are available with either single or double-sided intake, various drive types and a wide range of
- Air Flow Rate: 2,060 to 32,372 SCFM
- Static Pressure: 8.029276682658205 to 8.832204350924044 in H2O
- Maximum Diameter (Fan or Blower Wheel): 11.02 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Hale Engineering Company, Inc.
Description: Hepa Blower Module -Construction of 14 mil aluminum using inward turned folded flanges, sealed & fastened from within, providing smooth, airtight plenum -OD 23 5/8”w x 47 5/8”l x 27”h -Direct drive squirrel cage motor blower with standard 1/2 HP & 10-10A blower,
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: Hale Engineering Company, Inc.
Description: Hepa Blower Module -Construction of 14 white painted aluminum using inward turned folded flanges, sealed & fastened from within, providing smooth, airtight plenum -OD 23 5/8”w x 47 5/8”l x 24”h -Direct drive squirrel cage motor blower with 1/3 hp, 110V, 4.6 FLA motor &
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: Hale Engineering Company, Inc.
Description: Hepa Blower Module Filter Replaceable Terminal housing (Standard) -Construction of 14 white painted aluminum using inward turned folded flanges, sealed & fastened from within, providing smooth, airtight plenum -OD 23 5/8”w x 47 5/8”l x 24”h -Direct drive squirrel cage motor
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
Find Suppliers by Category Top
Featured Products Top
-
When buying an industrial blower and air knife system, buying an inexpensive system often times leads to higher overall cost of ownership. For example, regen, direct drive and/or squirrel cage blowers are easy solutions to purchase because of their low cost, but their performance usually (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company -
Paxton Products centrifugal blowers, the plant was experiencing issues with older drying technology slowing down the production line. “Goodyear’s old squirrel cage blowers simply weren’t delivering the necessary power, speed and efficiency in drying the rubber strips,” says Rick (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company
More Information Top
-
Mosquito Ecology
Suction is provided by a ‘ squirrel cage ’ fan blower from a Volkswagen car heater unit.
-
CR4 - Thread: Squirrel Cage Generator?
I've got one of those big squirrel cage fans or blowers that they use with furnaces to blow air through the heating ducts.
-
CR4 - Thread: Squirrel cage amperage related question
One I worked on the other day had a blown fuse on the 230VAC single phase circuit that powers two squirrel cage cooling blower fans on the frequency drive for the machine.
-
http://dspace.mit.edu/bitstream/handle/1721.1/64827/02630260-MIT.pdf?sequence=2
The Carrier "Weather-maker" of 1931 was a gas-fired, warm air furnace with a squirrel - cage blower fan that pulled air through the return duct and forced it through the furnace.
-
An Assistive Device for Congenital Central Hypoventilation Syndrome Outpatients During Sleep
2) A small fan ( Blower — Squirrel Cage , Spark- fun Electronics) that directs the air flow to the subject face, providing tactile stimulation.
-
States > Texas > State > Register > 2000 > [TexReg 2000-0204is] 02/04/2000
7) inspect the fan ( blower ) and squirrel cage for condition and rust build-up or deterioration or corrosion; (8) observe the condition of the fan belt and pulleys; .
-
States > Texas > State > Register > 2000 > [TexReg 2000-0414is] 04/14/2000
… report as in need of repair the absence of a minimum one-inch air gap between water discharge at float and water level; (7) report as in need of repair deficiencies in the fan ( blower ) and squirrel cage or rust build-up …
-
Adiabatic reactor for simulating storage-damaged soybeans
A squirrel - cage type fan blower cir- culated the temperature-controlled air wi~thin the box containing the Dewar.
-
A new concept for determining triglyceride composition of fats and oils by liquid chromatography
A squirrel - cage type fan blower cir- culated the temperature-controlled air wi~thin the box containing the Dewar.
Indicates content that may require registration and/or purchase.