-
Supplier: Quantachrome Instruments
Description: The new QUADRASORB evo™ Gas Sorption Surface Area and Pore Size Analyzer has been designed for flexibility, performance, accuracy, and modularity. It will adapt to your lab’s evolving material characterization needs, both through the day, and
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch, SPC Software / Capability
- Property Analyzed: Pore Distribution, Pore Volume / Porosimetry, Surface Area - Total
- Test Media / Material: Powders / Granular Materials
- Total Surface Area Range: 0.0100 m²
-
Supplier: Quantachrome Instruments
Description: the field. This analyzer is unrivalled in catalyst characterization capability: one moment it’s a rapid surface area and pore size analyzer, the next it is measuring active metal area and dispersion, and even temperature
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch, SPC Software / Capability
- Property Analyzed: Pore Volume / Porosimetry, Surface Area - Total
- Test Media / Material: Powders / Granular Materials
-
Supplier: Quantachrome Instruments
Description: The PoreMaster series consists of three automatic mercury intrusion porosimeters offering new concepts in automated pore size analysis.The PoreMaster 33 porosimeter achieves a maximum pressure of 33,000 psia for pore size measurements in the range from over
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display, Laboratory / Batch, SPC Software / Capability
- Pore Diameter Range: 36 to 106600 Å
- Property Analyzed: Pore Volume / Porosimetry
- Test Media / Material: Powders / Granular Materials, Other
-
-
Supplier: Quantachrome Instruments
Description: INTRODUCTION Autosorb® 6iSA™ surface area and pore size analyzer allows a researcher to get a 360 degree perspective of the complex material pore structure enabling a variety of analysis techniques including adsorption isotherms, desorption isotherms,
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch, SPC Software / Capability
- Property Analyzed: Pore Volume / Porosimetry, Surface Area - Total
- Total Surface Area Range: 0.0100 m²
-
Supplier: CIQTEK Co., Ltd
Description: EASY-V 1220 is the BET specific surface area and pore size analysis instrument developed independently by CIQTEK, using the static volumetric method. ? Specific surface area testing, range 0.0005 (m2/g) and above. ? Pore size
- Property Analyzed: Pore Volume / Porosimetry
- Test Media / Material: Powders / Granular Materials, Other
-
Supplier: CIQTEK Co., Ltd
Description: EASY-V 1440 is the BET specific surface area and pore size analysis instrument developed independently by CIQTEK, using the static volumetric method. ? Specific surface area testing, range 0.0005 (m2/g) and above. ? Pore size
- Property Analyzed: Pore Volume / Porosimetry
- Test Media / Material: Powders / Granular Materials, Other
-
Supplier: CIQTEK Co., Ltd
Description: EASY-V 3220 & 3210 are the BET specific surface area and pore size analysis instruments developed independently by CIQTEK, using the static volumetric method. ? Specific surface area testing, range 0.0005 (m2/g) and above. ? Pore
- Property Analyzed: Pore Volume / Porosimetry
- Test Media / Material: Powders / Granular Materials, Other
-
Supplier: CIQTEK Co., Ltd
Description: EASY-V 3440 is the BET specific surface area and pore size analysis instrument developed independently by CIQTEK, using the static volumetric method. ? Specific surface area testing, range 0.0005 (m2/g) and above. ? Pore size
- Property Analyzed: Pore Volume / Porosimetry
- Test Media / Material: Powders / Granular Materials, Other
-
Supplier: Meter Group
Description: This portable vacuum in a rugged case uses a powerful pump and rechargeable battery which make it easy to collect pore water samples at remote locations.
- Display & Special Features: Handheld / Field
- Property Analyzed: Pore Volume / Porosimetry
- Test Media / Material: Soil
-
Supplier: Micromeritics
Description: The ASAP 2460 Surface Area and Porosity Analyzer incorporates a unique expandable system designed for high-performance and high sample throughput. The base ASAP 2460 is a two-port master control unit. For more throughput, additional two-port units can be connected
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch
- Property Analyzed: Pore Volume / Porosimetry, Surface Area - Specific
- Test Media / Material: Adhesives / Coatings, Ceramics / Glass, Chemicals, Food / Drugs, Geological (Rock, Strata, etc.), Metals, Powders / Granular Materials, Other
-
Supplier: Micromeritics
Description: High Performance in a Compact Footprint Accurate and precise surface area and porosimetry measurements are essential to the determination of the effectiveness and quality of a wide variety of materials. The Micromeritics ASAP 2020 integrates multiple gas sorption
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch, Other
- Pore Diameter Range: 3.5 to 5000 Å
- Property Analyzed: Pore Volume / Porosimetry, Surface Area - Specific, Other
- Test Media / Material: Adhesives / Coatings, Ceramics / Glass, Food / Drugs, Fuel, Porous Materials (Filters, Foam, etc.), Powders / Granular Materials, Other
-
Supplier: Micromeritics
Description: The Tristar® II 3020 provides high-quality surface area and porosity measurements on solid materials by using the technique of gas adsorption. The TriStar II is a fully automated, three-station analyzer capable of increasing the speed and efficiency of quality
- Display & Special Features: Computer Interface / Networkable, SPC Software / Capability
- Property Analyzed: Pore Volume / Porosimetry, Surface Area - Specific, Surface Area - Total
- Test Media / Material: Adhesives / Coatings, Ceramics / Glass, Food / Drugs, Geological (Rock, Strata, etc.), Porous Materials (Filters, Foam, etc.), Powders / Granular Materials, Other
-
Supplier: Micromeritics
Description: The Flowsorb III 2305 / 2310 provides single-point and multipoint BET surface area measurements with speed, accuracy, and reliability. Samples having surface areas from 0.01 m2/g to over 1,000 m2/g are easily accommodated. The FlowSorb III measures
- Display & Special Features: Digital Readout, Laboratory / Batch
- Property Analyzed: Surface Area - Specific, Surface Area - Total
- Specific Surface Area Range: Over 0.0100
- Test Media / Material: Porous Materials (Filters, Foam, etc.), Powders / Granular Materials
-
Supplier: LI-COR Biosciences
Description: Precise, Rapid Measurements of Large or Small Leaves The LI-3100C Area Meter is designed for efficient, exacting measurements of both large and small objects. User-selectable area resolution of either 1 mm2 or 0.1 mm2 is available without having to change optics
- Property Analyzed: Pore Distribution
-
Supplier: LI-COR Biosciences
Description: a powerful system for portable, non-destructive leaf area measurements. It utilizes an electronic method of rectangular approximation to provide 1 mm2 resolution. Leaf area, leaf length, average width, and maximum width are logged by the readout console as the scanning head is
- Property Analyzed: Pore Distribution
-
Supplier: Gurley Precision Instruments
Description: GENUINE GURLEYTM Cobb Sizing Testers have been manufactured by Gurley for over a half-century and represent an economical and practical means of determining liquid absorptiveness or resilience of treated and untreated papers, boards, fabrics and other sheet
- Display & Special Features: Laboratory / Batch
- Property Analyzed: Pore Volume / Porosimetry
- Test Media / Material: Pulp / Paper, Textiles
-
Supplier: Phenom-World BV
Description: The Phenom desktop SEM with PoroMetric software allows easy generation and analysis of SEM images. The integrated PoroMetric software allows the user to gather data on distribution of pores, and pore parameters like pore size and aspect ratio. Key
- Property Analyzed: Pore Distribution
- Test Media / Material: Porous Materials (Filters, Foam, etc.)
-
Supplier: Gurley Precision Instruments
Description: Densometers are the accepted standard for measuring the porosity of materials such as papers, wovens, plastics and membranes. All Densometers measure the time required for a given volume and of air (25cc to 400cc) to flow through a standard area of material being tested under
- Display & Special Features: Analog Meter
- Property Analyzed: Pore Size / Densometry
- Test Media / Material: Pulp / Paper, Textiles
-
Supplier: Gurley Precision Instruments
Description: Densometers are the accepted standard for measuring the porosity of materials such as papers, wovens, plastics and membranes. All Densometers measure the time required for a given volume and of air (25cc to 400cc) to flow through a standard area of material being tested under
- Display & Special Features: Digital Readout, Process Line Mounted (Continuous)
- Property Analyzed: Pore Size / Densometry
- Test Media / Material: Pulp / Paper, Textiles
-
Supplier: Gurley Precision Instruments
Description: Our flagship instrument. The Model 4340 combines the abilities of our textile, standard and high pressure Densometers, S-P-S Testers as well as our programmable digital timers and provides a reading in seconds, thus reducing the time required to test a material. By utilizing state
- Display & Special Features: Digital Readout, Process Line Mounted (Continuous)
- Property Analyzed: Pore Size / Densometry
- Test Media / Material: Pulp / Paper, Textiles
-
Supplier: Meter Group
Description: Hand operated vacuum floor pump works well when you are evacuating large volumes. No power required.
- Display & Special Features: Handheld / Field
- Property Analyzed: Pore Volume / Porosimetry
- Test Media / Material: Soil
-
Supplier: Meter Group
Description: The Leaf Porometer fits in your hand and in your research budget. Most commercially available porometers are large, complex, and costly. Decagon's new Leaf Porometer was designed by an agronomist who appreciated the simple porometers he used in his early career. The result is a sleek
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Handheld / Field
- Property Analyzed: Pore Volume / Porosimetry, Other
- Test Media / Material: Other
-
Supplier: Hiden Analytical
Description: The CATLAB-PCS microreactor module for the combined roles of catalyst characterisation and rapid, reproducible screening of catalyst activity.
- Display & Special Features: Computer Interface / Networkable
- Property Analyzed: Surface Area - Total
- Test Media / Material: Other
-
Supplier: ASTM International
Description: This method is for determining the surface area, total pore volume, average pore radius, and pore radius distribution from 1 to approximately 30 nm (10 to 300 angstroms) of porous materials. The method describes the standard procedure for analysis and
-
Supplier: ASTM International
Description: This method uses a Micromeritics Digisorb 2500 Analyzer for determining the distribution of surface area, pore volume (size) and length among the micropores, 60 nm (600 A) and smaller, as well as total surface area, total pore
-
Supplier: ASTM International
Description: This method is for determining the pore size distribution and pore surface area of porous substances by mercury intrusion using a Micromeritics AutoPore 9200 Analyzer. Total pore volume, total pore area, bulk (piece)
Find Suppliers by Category Top
Featured Products Top
-
Dexmet® Corporation, a part of PPG’s engineered materials division
Primary Filtration & Membrane Support Materials
gas or liquids. Dexmet custom manufactures MicroGrid® and PFOA-free PolyGrid® materials in a multitude of open area configurations with controlled pore sizes to provide more consistent particle removal, flow rates, and pressure drops for your filtration application. Expanded (read more)
Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
: SOLESPHERE silica can enhance therapeutic properties. With its wide range of particle and pore sizes, it can function as a time-release agent. Processing aid: SOLESPHERE particles have excellent flowability, which enhances viscocity and improves the processability of powder formulations. Their (read more)
Browse Silica, Quartz, and Silicate Materials Datasheets for AGC Chemicals Americas, Inc. -
millions of microscopic pores. The Key Feature: This vast network of pores is what gives activated carbon its power. One gram can have a surface area of 500–1500 square meters (roughly the size of 2–6 basketball courts). The Cartridge (or Housing (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Dexmet® Corporation, a part of PPG’s engineered materials division
Support Materials For Pleated Membranes
Performance Features: Ultra-thin for better pleat density & Increased surface area Material thickness down to 50 microns (.002") Pore sizes down to 100 microns (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
absorption of 400 mL/100g. SOLEPHERE H-121: 12um particles with 800m2/g surface area and moisture absorption capacity of 150 mL/100g. SOLESPHERE L-123: 12 µm size with 50 µm pore diameter, offering enhanced absorption at 400 mL/100g (read more)
Browse Silica, Quartz, and Silicate Materials Datasheets for AGC Chemicals Americas, Inc. -
are widely used in wafer inspection stages, lithography scanners, metrology tools, and dicing equipment. Technical Highlights Uniform Air Permeation— Controlled porosity of 35–45% with pore sizes from 10μm to 100μm ensures consistent gas flow distribution across the (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
. These pores increase the surface area available for absorption or chemical reactions, making activated carbon highly effective at trapping certain chemicals and impurities. Generally, people consider these the best for eliminating unwanted smells. UV light air (read more)
Browse Air Purifiers Datasheets for Sanuvox Technologies, Inc. -
-to-voltage conversion. This helps us in monitoring and control systems. Monitoring electrical signals in areas where precise control of current is important depends heavily on modern transducers. Often, systems that manage electricity, control industrial devices, produce renewable energy, and (read more)
Browse Sensor Chips Datasheets for ODG (Origin Data Global)
More Information Top
-
Biomass sorbents for metalloid removal
The surface area was measured using a surface area pore size analyser Gemini2360.
-
Effect of magnetic carrier NiFe2 O4 nanoparticles on physicochemical and catalytic properties of magnetically separable photocatalyst TiO2 /NiFe2 O4
The BET surface area was measured with a JW-K specific surface area pore size analyzer (Beijing JWGB Science & Technology Co., Ltd.) at 77 K.
-
Use of peat-based sorbents for removal of arsenic compounds
The surface area was measured, using surface area pore size analyzer NOVA 1200, and data processing was made by NovaWin2 program.
-
Stereospecific growth of densely populated rutile mesoporous
TiO2
nanoplate films: a facile low temperature chemical synthesis approach
The surface area, pore volume and pore diameter of the scratched powder were obtained from a surface area pore size analyzer (BET, Micromeritics ASAP 2010 Instrument, USA) examination at 77 K. .
-
http://umkn-dsp01.unisa.ac.za/bitstream/handle/10500/2326/dissertation.pdf?sequence=1
In this study, a NOVA 1000e Surface Area and Pore size analyzer from Quantochrome instruments, using nitrogen gas as an adsorbent, was used to determine the surface area of the samples.
-
Facile preparation and fluorescence enhancement of mesoporous Eu-doped-Y2 O3 phosphors
The prepared powders were char- acterized by X-ray diffraction, scanning electron microscopy, Surface area and pore size analyzer and fluorescence spectrophotometer.
-
Progress in Environmental Science and Engineering
N2 adsorption-desorption isotherms were measured at -196°C by using a Quantachrome NOVA 4000e surface area and pore size analyzer .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/34700/13Jun_Lugge_John.pdf?sequence=1
This is a picture of the NOVA 4200e Series Surface Area and Pore Size Analyzer ...........................................................................................................39 Figure 29.
-
Material Sciences and Technology
The structure information, surface morphology and specific surface area were determined by XRD, SEM (or field emission) and specific surface area and pore size analyzer , then found the regulation about control of pore size and specific surface area preliminary.
-
Advances in Chemical Engineering: ICCMME 2011
The Ru-based catalysts were characterized with a nitrogen adsorption–desorption experiment and the isotherms at 77 K were collected on a Quantachrome NOVA1000e surface area and pore size analyzer .
Indicates content that may require registration and/or purchase.