-
Supplier: ASTM International
Description: 1.1 This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded and compression molded plate, rod and tubular bar manufactured from thermoplastic polyester. 1.2 The properties included in this specification are those
-
Supplier: MOCAP LLC
Description: Material: LDPE (Low Density Polyethylene), TPE (Thermoplastic Elastomer) Stocked Material: LDPE (Natural), TPE (Yellow) General Purpose Outside Fitting Caps Snug Fit for Threaded or Non-Threaded Tubes, Rods and Fittings Knurled Flange for Additional Grip
- Features: Flange, Knurled or Faceted Head, Threaded
- Material: Polyethylene (PE)
-
Supplier: Hallite Seals International Ltd.
Description: DesignThe Hallite 744 is a robust double acting rod seal specifically developed for longwall mining roof support applications. It is of similar construction to the well established Hallite 730 and comprises a tough wear resistant thermoplastic polyester elastomer (TPE) face, which is
- Shaft O.D. or Seal I.D.: 2.4803163 to 4.330711 inch
- Housing Bore Diameter or Seal O.D.: 2.9921276 to 4.9212625 inch
- Axial Cross Section or Thickness: 0.57086645 to 0.7086618 inch
- Maximum Operating Speed: 59.0551181102361 ft/min
-
-
Supplier: SANDPIPER Pump
Description: chambers are designed to accommodate visual, mechanical and low voltage leak detection devices. CD pumps are constructed of Aluminum, Cast Iron, Stainless Steel, Alloy C, Polypropylene and PVDF with TPE (thermal plastic elastomers), PTFE options in diaphragms and check valves. All Bolted
- Maximum Discharge Flow: 238 GPM
- Maximum Discharge Pressure: 666.6243643 psi
- Discharge Size: 1 to 3 inch
- Power Source: Air / Pneumatic
-
Supplier: item America, LLC
Description: It offers better protection than any foam tube! Protective Profile D30 R28-90° envelops the flank of a Profile Tube to provide permanently flexible impact protection, while leaving all other flanks and areas freely accessible. Its closed TPE surface has no open pores and is very easy to
- Overall Width / O.D.: 1.4173236 inch
- Overall Length: 78.7402 inch
- Form / Shape: Extruded Profile
- Features: Other, Specialty / Other, Thermoplastic
-
Supplier: Argos Corporation
Description: Custom Thermoplastic Extrusion Services. Argos Corproation specializes in the extrusion of plastic tubing, from sizes below 0.5 mm diameter, up to 2" or more depending on the material. When it's not plastic tubing that you're looking for, Argos Corporation also has the ability to extrude
- Size Capabilities: 0.025 to 2.25 inch
- Materials: ABS, Acrylic, Butyrate, Nylon / Polyamide, PETG, PPE/PPO, PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Machining, Printing / Labeling
-
Supplier: Profile Plastics, Inc.
Description: From the initial idea to the final product, Profile Plastics helps your plastic extrusions take shape. Engineering, Tooling & Design Engineering & CAD Design Support Complete In-house Tooling Capabilities Integrated Fabrication Capabilities Dual Cross Head & Co-Extrusions Manufacturing to Meet Your
- Size Capabilities: 0.005 to 15 inch
- Materials: ABS, Acrylic, Butyrate, PETG, PPE/PPO, PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Embossing, Machining, Printing / Labeling, Tape/Adhesive Application, Welding
Find Suppliers by Category Top
More Information Top
-
Comparative Multi Stress Aging of Thermoplastic Elastomeric and Silicone Rubber Insulators in Pakistan
Slight chalking was observed in only one vertical TPE on its rod dead end.
-
Behavior of Tritium near Surface Region of Metals Exposed to Tritium Plasma
Comparison of T depth profiles observed on the cross-section surface of the rod exposed to the TPE plasma at 573 K.
-
Clad buffer rods for in-situ process monitoring
In the coextrusion run, the end of the clad buffer rod contacts HDPE rather than TPE .
-
Study of the thermal plasma etching at atmospheric pressure on silica rods
TPE experimental set-up: rod assembly. .
-
Laboratory evaluation of aggressive behavior of the grasshopper mouse ( Onychomys )
Dosage and time of peak drug effect ( TPE ) were based on a roller- rod test slightly modified from that previouslyde- scribed (11) in that a speed of 4 r.p.m. was employed.
-
Polymer Engineering
… 400, 471, 536 tolerance systems 536 tolerance 536, statistical 536, toluene 33 toluene sulfonates 130 Toluylendiisocyanat (TDI) 297 torsional moment 551 torsion oscillating attempt 70, 86, 549 torsion rods 477, 529 toxicology 109 … … wear-resistant to 109 TPE classes 61 TPE mono …
-
Gold nanorods for cell imaging with confocal reflectance microscopy and two-photon fluorescence microscopy
However, gold nanorods have high two-photon absorption cross-sections around 2000 GM, much higher than those of organic fluorephores, thus providing a modality to detect these rods by means of the two-photon excitation ( TPE ) 15 .
Indicates content that may require registration and/or purchase.