-
Supplier: Ed Fagan, Inc.
Description: Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above
- Overall Width / OD: 10 inch
- Overall Thickness: 0.001 to 0.005 inch
- Specifications: ASTM / ASME
- Applications: Aerospace / Aircraft (AQ), Electronics / RF-Microwave, Nuclear
-
Supplier: Ed Fagan, Inc.
Description: Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above
- Overall Width / OD: 0.025 to 0.437 inch
- Overall Length: 36 to 72 inch
- Specifications: ASTM / ASME
- Applications: Aerospace / Aircraft (AQ), Electronics / RF-Microwave, Nuclear
-
Supplier: Ed Fagan, Inc.
Description: Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above
- Overall Width / OD: 24 inch
- Overall Thickness: 0.007 to 1 inch
- Overall Length: 36 inch
- Specifications: ASTM / ASME
-
-
Supplier: Ed Fagan, Inc.
Description: Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above
- Overall Width / OD: 0.5 to 7 inch
- Overall Length: 36 to 72 inch
- Specifications: ASTM / ASME
- Applications: Aerospace / Aircraft (AQ), Electronics / RF-Microwave, Nuclear
-
Supplier: ASTM International
Description: titanium-0.1% zirconium (TZM) alloy. 1.1.4 Molybdenum Alloy 364 -Powder metallurgy molybdenum-0.5% titanium-0.1% zirconium (TZM) alloy. 1.1.5 Molybdenum 365 -Unalloyed vacuum arc-cast molybdenum, low carbon. 1.1.6 Molybdenum Alloy 366 -Vacuum arc-cast
-
Supplier: ASTM International
Description: zirconium (TZM) alloy. 1.1.4 Molybdenum Alloy 364-Powder metallurgy molybdenum-0.5% titanium-0.1% zirconium (TZM) alloy. 1.1.5 Molybdenum 365-Unalloyed vacuum arc-cast molybdenum, low carbon. 1.1.6 Molybdenum Alloy 366-Vacuum arc-cast molybdenum, 30%
-
Supplier: Rhenium Alloys, Inc.
Description: Moly LX tubing is a Molybdenum Alloy containing Lanthanum oxide. This composition provides extraordinary ductility after exposure to elevated temperatures. Moly LX has finely disbursed particles of Lanthanum Oxide which, when combined with elongated grain structures, leads to excellent high
- Type / Function: Alloying - Master Alloy
- Metal / Alloy System: Molybdenum / Molybdenum Alloy
-
Supplier: Plansee SE
Description: PLANSEE supplies the world's largest refractory metal sheets made from highly pure raw materials. Sheets made of pure molybdenum, tungsten, tantalum and niobium and the alloys TZM (titanium-zirconium-molybdenum) and ML (molydenum-lanthanum) are availble hot and cold-rolled in different
- Features: Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
-
Supplier: Plansee SE
Description: PLANSEE supplies the world's largest refractory metal sheets made from highly pure raw materials. Sheets made of pure molybdenum, tungsten, tantalum and niobium and the alloys TZM (titanium-zirconium-molybdenum) and ML (molydenum-lanthanum) are availble hot and cold-rolled in different
- Features: Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
-
Supplier: Plansee SE
Description: We can supply you with rivets, screws and nuts made of molybdenum, tungsten, tantalum and niobium as well as a wide range of alloys that perfectly meet the needs of your project. Our range includes hexagon rivets, round head rivets and combination rivet shapes. Our line in screws comprises
- Shape / Form: Fabricated Parts / Shapes
- Features: Molybdenum / Molybdenum Alloy, Niobium / Niobium Alloy, Non-ferrous - Any Type, Other, Refractory / Reactive (UNS R), Tantalum / Tantalum Alloy, Tungsten / Tungsten Alloy
-
Supplier: Plansee SE
Description: For the high-resolution devices used in general X-ray applications, mammography, angiography and computed tomography, we develop and manufacture extremely robust X-ray anodes and components for X-ray tubes. We supply anodes made from molybdenum alloys such as TZM and MHC with focal
- Shape / Form: Application Specific / Custom
- Features: Specialty / Other
-
Description: without much danger of die chilling.In forging titanium alloys for example, insert dies made of TZM alloy (Mo-0.5%Ti-0.1%Zr) are often used since they provide much higher stress-rupture and creep properties at elevated temperatures. These dies have low coefficient of thermal
- Materials Processed: Metals / Elements, Titanium / Titanium Alloy
- Features: North America, Northeast US Only, United States Only
-
Supplier: Rhenium Alloys, Inc.
Description: Moly LX tubing is a Molybdenum Alloy containing Lanthanum oxide. This composition provides extraordinary ductility after exposure to elevated temperatures. Moly LX has finely disbursed particles of Lanthanum Oxide which, when combined with elongated grain structures, leads to excellent high
- Outside Diameter / Size: 0.02 to 1 inch
- Wall Thickness: 0.012 to 0.05 inch
- Temperature Range: 3,632 F
- Application: Aerospace / Aircraft, Automotive, Chemical, General Purpose, High Temperature / Heating Fluids, Medical / Pharmaceutical
Find Suppliers by Category Top
More Information Top
-
Brazing
In a report (Ref 66) on the vacuum brazing of P/M molybdenum TZM alloy plate and drawn molybdenum tubing assembly for spacecraft radiator panels, the full-scale test panel success- fully passed a battery of tests, including heat transport, thermal shock, and …
-
Effect of Helium on the Fatigue Behavior of the Molybdenum-Base Alloy TZM at 900°C
TZM alloy .
-
China Functional Materials Technology and Industry Forum
Preparation and Properties of La- TZM Alloy Plates .
-
http://dspace.mit.edu/bitstream/handle/1721.1/93457/82rr019_full.pdf?sequence=1
thermo-physical properties (e.g., the TZM alloy has five times the thermal .
-
Phase Stability in the Mo-Ti-Zr-C System via Thermodynamic Modeling and Diffusion Multiple Validation
TZM alloy composition is marked by an arrow on the upper axis.
-
ZCP2011MSTP1034
Formation of MoSi2 and Al doped MoSi2 coatings on molybdenum base TZM Alloy Sanjib Majumdar Materials Processing Division, Bhabha Atomic Research Centre, Trombay, Mumbai-400085, India .
-
Evaluation of High-Temperature Alloys for Helium Gas Turbines
The TZM alloy reaches a higher lifetime than alloy 713LC under similar conditions at room temperature and low strain ranges.
-
Influence of purification process on incipient material corrosion in molten FLiNaK salts
Ni based Hastelloys-N alloys exhibited relatively better corrosion resistances, while Mo based TZM alloys showed the poorest corrosion resistance.
-
In-Situ Fracture Studies and Modeling of the Toughening Mechanism Present in Wrought Low-Carbon Arc-Cast Molybdenum, Titanium-Zirconium-Molybdenum, and Oxide-...
LCAC molybdenum, and TZM alloys .[14–16] These three molybdenum alloys have different grain sizes and distributions of second-phase particles, with the largest grain size and the lowest fraction of second-phase particles observed for unalloyed LCAC molybde- .
-
Optical and Metallurgical Characterization of Molybdenum Laser Mirrors
(i) low carbon, arc-cast Mo, (2) powder metallurgy Mo, and (3) arc-cast Mo TZM alloy .
Indicates content that may require registration and/or purchase.