Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: XeteX, Inc.
Description: double-pass heat exchanger removes 76.9 kW of heat even under the worst hot summer conditions while consuming only 6.67 kW of fan power. The fully sealed, epoxy coated heat exchangers withstand the corrosive industrial environment and maintain the required
- System: Heat Recovery Ventilator (ERV)
- Application: Residential
-
Supplier: Xoxide
Description: 3 x temperature sensors SPECIFICATION: Model ERM-3K3UA Materials aluminum heat exchanger, acrylic reservoir, nickel-plated brass hose fittings, steel enclosure Product Dimensions WxHxD 17.7" x 4.25" x 23" (45cm x 10.8cm x 58.4cm) Product Weight 28 pounds (13kg)
-
Supplier: Xoxide
Description: handle, 3 x temperature sensors SPECIFICATION: Model ERM-3K3UC Materials copper/brass heat exchanger, acrylic reservoir, nickel-plated brass hose fittings, steel enclosure Product Dimensions WxHxD 17.7" x 4.25" x 23" (45cm x 10.8cm x 58.4cm) Product Weight 28 pounds (13kg)
-
-
Supplier: AFC-HOLCROFT
Description: down ratio - VFD mixing pump produces only the gas needed by your furnace(s) - High-efficiency air-cooled heat exchanger stays undisturbed when servicing the retort - Heat exchanger has provision for soot removal without contaminating the catalyst bed - Dew point
Find Suppliers by Category Top
Featured Products Top
-
The HEXNOVAS Pillow Plate Heat Exchanger (also known as Dimple Plate Heat Exchanger) is designed for efficient thermal exchange in applications involving viscous, fouling, or particulate-laden fluids. Manufactured using laser welding technology, the pillow plates create a highly (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
HEXNOVAS Shell Coil Heat Exchanger (Spiral tube heat exchanger ) is a compact all-welded heat exchanger designed for heating, cooling and heat recovery applications where conventional shell and tube units are oversized and gasketed plate heat exchangers may not be preferred. Built with (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
processing, fruit juice production, sauces, and liquid food heating or cooling. HEXNOVAS food grade tubular heat exchangers are engineered with smooth internal surfaces and sanitary design to ensure easy cleaning and compliance with hygienic standards. These units are particularly suitable for (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Spiral Heat Exchanger (SPHE) is specifically designed for handling fouling, viscous, and particle-containing fluids in demanding industrial applications. Its unique spiral flow channels create a continuous single-channel flow path, minimizing the risk of clogging and (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Brazed Plate Heat Exchanger (BPHE) is engineered for high-efficiency thermal transfer in demanding HVAC, refrigeration, and industrial applications. Constructed with stainless steel plates and copper brazing, the unit offers a compact footprint, high thermal efficiency, and (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
offshore applications • Industrial process heating and cooling HEXNOVAS provides customized GPHE solutions based on flow rate, temperature profile, pressure drop, and fluid characteristics. More details: https://www.hexnovas.com/Gasket-Plate-Heat-Exchanger/ (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Product Overview HEXNOVAS gasketed plate heat exchangers (GPHE) use openable plate technology. Choose a standard industrial, sanitary, or semi-welded cassette construction according to your media, hygiene, refrigerant containment, cleaning, and operating requirements (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Product Overview HEXNOVAS brazed plate heat exchangers are compact, gasket-free heat exchangers for refrigeration, heat pumps, oil cooling, and general heating systems. How the Technology Transfers Heat Pressed stainless steel plates are (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
USUSTK introduces a custom copper tube-fin liquid-to-air heat exchanger designed to transfer heat from a circulating liquid loop to forced airflow. Copper tubes carry the cooling liquid through the core, while densely arranged copper fins increase the air-side heat (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
. Applications Transcritical CO2 refrigeration CO2 gas cooling High-pressure air conditioning Industrial refrigeration and heat recovery Manufacturing Capability HEXNOVAS Heat Exchanger Technology (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
of the. past. Higher oil temperatures can allow heat recovery. for underfloor glycol warming systems or reduce. penalties associated with liquid injection oil cooling,. but only if the lubricants are designed to operate at. the higher temperatures while maintaining proper. viscosity. * Quality base stocks
More Information Top
-
DIII-D water-cooling system upgrades through modeling and power saving projects
VFD driven booster pumps for helium compressors’ cooling maintain a constant differential pressure across the compressor’s heat exchanger regardless of the down stream pressure fluctuation.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/15099/CristinMays2012.pdf?sequence=3
Temperature sensors are also placed at the supply and return of the ground loop to monitor the temperature differential of the geothermal heat exchanger and the temperature being supplied to the heat pumps. Finally, when the building loop is in self- balancing mode, meaning the simultaneous heating and cooling loads are balancing each other out, the by-pass will be opened and the VFD of the primary pump will decrease the pump speed.
-
Super Boiler 2nd Generation Technology for Watertube Boilers
Also an available ID fan with a Variable Frequency Drive ( VFD ) on the outlet of the TMC … Flue gases from the watertube boiler, equivalent to those from a 10.4 MMBtu/hr burner, were cooled by the mircochannel heat exchanger from 450°F (outlet of the watertube boiler) to less than 300°F at inlet to the LPE of the TMC HRS.
-
Linac Coherent Light Source II (LCLS-II) Conceptual Design Report
A 300 GPM process cooling water system will be provided to meet the heat rejection demand of the water- cooled technical components. The PCW system will comprise of a plate heat exchanger , a dual pump set, VFDs , chemical feeder, air separator, expansion tank and all associated piping appurtenances.
-
An Energy-Savings Evaluation Method for Variable-Frequency-Drive Applications on Ship Central Cooling Systems
While taking account of the variable- frequency controls of the seawater pumps, the actual heat ex- change of the heat exchangers of 5 479 730 kcal/hr was divided by the difference of the inlet seawater temperature and the discharged-fresh-water temperature … SU et al.: EVALUATION METHOD FOR VFD APPLICATIONS ON SHIP CENTRAL COOLING SYSTEMS .
-
Sustainable Thermal Storage Systems: Planning, Design, and Operations > Thermal Storage Design Applications
… valves close, and closed valves open) so that the cold tank CHWS is drawn from the bottom of the thermal storage tank and is pumped through the heat exchanger in the reverse direction … … is warmed, as it cools the system CHWR, to … … the discharge mode, the thermal storage pump speed can be modulated with a VFD to maintain the …
Indicates content that may require registration and/or purchase.