Products/Services for VME Board Ejector

  • VME, VPX, and VXI Extenders-Image
    VME, VPX, and VXI Extenders - (15 companies)
    ...and operating system specifications are also important to consider. Features for VME, VPX, and VXI extenders include on-board current-to-voltage conversion, ejector or injector latches, on-board 3.3-V regulator, 5-V to 3.3-V translators, and short circuit...
    Extender Type
    Extender Height
    Extender Length
  • VME, VPX, and VXI Controllers and Processors-Image
    VME, VPX, and VXI Controllers and Processors - (33 companies)
    VME, VPX and VXI Controllers and Processors Information. VME, VPX and VXI controllers and processors manage data transfers between devices in VME, VPX, and VXI systems. They control the status of interrupts, interrupt requests (IRQ), registers...
  • VME, VPX, and VXI Bus Interfaces and Adapters-Image
    VME, VPX, and VXI Bus Interfaces and Adapters - (34 companies)
    VPX and VXI bus interfaces and adapters for VPX applications are also available. Form Factors. There are several form factors for VME, VPX and VXI bus interfaces and adapters. A computer board's form factor describes its shape and physical layout...
  • Ejectors and Eductors-Image
    Ejectors and Eductors - (37 companies)
    Ejectors and eductors have numerous uses in the plant such as lifting, pumping, mixing and agitation of liquids, granular solids and slurries. Eductors are used to lift, pump, mix, and agitate liquids, granular solids, and slurries...
  • VME, VPX, and VXI Products-Image
    VME, VPX, and VXI Products - (148 companies)
    VME, VPX and VXI products are designed for use with a VME, VPX or VXI bus. They include controllers and processors, extenders, switches, bus interfaces and adapters, power interface boards (PBs), and load boards. VME, VPX and VXI Products...
  •  
    PCB Card Guides and Retainers - (37 companies)
    ...come with an injector/ejector device to make inserting and removing the cards easier.
  •  
    Board to Board Connectors - (259 companies)
    Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB. Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a separate PCB. Board to board...
  •  
    VME, VPX, and VXI Switches - (13 companies)
    VME, VPX and VXI switches are used to connect test points or devices to instruments for testing, measuring, or monitoring. They provide a variety of switching and routing functions for test systems based upon the VME, VPX, and VXI standards. VME...
  •  
    Single Board Computers (SBC) - (343 companies)
    ...and environmental parameters. Common Bus Choices. Common bus choices for single board computers include ISA or EISA, STD bus, PCI, PMC bus, VME bus, VXI or VMI bus, PXI bus, CompactPCI, Multibus (I &II), PCMCIA (PC card), and PC/104 (PC/104-Plus, EBX, ETX). A bus...
  •  
    Board Cameras - (34 companies)
    Board cameras, a.k.a. PCB cameras, are video cameras with image sensors mounted directly onto circuit boards. These devices are favored for their flexibility and comprehensiveness with a small footprint. These cameras are prominent in mobile devices...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • http://pentek.com/deliver/TechDoc.cfm/HSADbroF.pdf?Filename=HSADbroF.pdf
    The latest Pentek Virtex-II Pro FPGA products, such as the 682x series of high-speed A/D VME boards and the 7140 software radio transceiver PMC/ XMC module, are available as a CCA (Conduction Cooled Assembly). … an aluminum frame for thermal management and mechanical strength with wedge locks and ejectors , where appropriate, for …
  • The ATLAS High Level Trigger Region of Interest Builder
    The 9U x 400mm VME ROI Input, Builder, and Clock cards all have stiffener bars to help keep the boards flat. They also have Injector/ Ejector levers to aid in insertion and extraction of the cards in the …
  • Computing platform options and trends in automation and control
    … accomplished by adopting the IEEE 1101.1 mechanical specifications that were incorporated into the VME bus specifications. A CompactPCI board uses a shielded 2-mm metric pin and socket connector and can be front … … that firmly hold the boards into position, and also have a faceplate with an injector/ ejector mechanism.
  • Industry Perspective: Ruggedized MicroTCA and AdvancedMC for Military Applications (.pdf)
    … technology at the system level that the VMEbus standard provided at the single board computer level when … Schroff plays a key role on testing faceplates and ejectors to provide guidance to the PICMG Subcommittee … … affixing AMC cards to custom cooling plates, similar to custom cooled versions of VME and CompactPCI cards …
  • Fast, real-time, DFT instrument based on VMEbus
    First, it is sent on a parallel bus linedirectly to the end of the pipe, to the VME Link board . In the absence of a front panel on the DSP boards, ejectors were designed that are attached …
  • Toward first light for the 6.5-m MMT Telescope
    A prototype jet ejector for thermal control of the primary mirror (left). … position ioop algorithm is implemented in software, using VxWorks on a Motorola CPU in a VME chassis. … controller based on the National Semiconductor LM628 chip in an IndustryPack module in a VME carrier board .
  • VME / Extender Cards
    Extender Boards … of sizes from 3U through 12U, 160mm through 400mm Connector commitments configured for VME , SUN, VXI, MBII … Fully assembled with DIN 41612 connectors and card support / Ejector brackets fitted.
  • VME / Extenders
    The NI VME -MXI-2 interface board is a 6U, single-slot VMEbus extender based on MXI-2 technology. Fully assembled with DIN 41612 connectors and card support / Ejector brackets fitted.
  • The CLEO-III trigger: design methodology case study
    Newly designed card injector/ ejector handles, engaging relatively thin punched aluminum extrusion, extended 5" beyond its original … Only the last trigger board was spared these hardships, as it employed dual type A (keyed) connectors. … of substantial differences between designs, each shared 2040% of the same design infrastructure ( VME interface, event buffer …
  • Optical processing at Lockheed Martin
    … new standard, it was selected because of high speed (33 MHz), wide bandwidth (up to 64 bit), virtually unlimited expansion capability via PCI bridge chips (up to 256 busses), availability of single board Pentium processors and peripherals … … hardware configuration (similar to VME ). … backplane, and are retained using a pair of IEEE 1 101 .10 injector/ ejectors and captive hardware.