Products/Services for Voltage Pentupler
-
Voltage Multipliers - (26 companies)...classified as doublers, triplers, quadruplers, pentuplers, etc. The classification depends on the ratio of the output voltage to the input voltage. For example, devices that increase the peak input voltage by a factor of two are called voltage doublers...Number of StagesPackage / Form FactorRoHS Compliant -
Board Mount Voltage Multipliers - (24 companies)...triplers, quadruplers, pentuplers, etc. The classification depends on the ratio of the output voltage to the input voltage. For example, devices that increase the peak input voltage by a factor of two are called voltage doublers. Stages. A stage...
-
Voltage Testers - (138 companies)Voltage testers check for difference in potential in electrical circuits. Measurement type and measurement range are the most important parameters to consider. There are three main measurement types: AC, DC, and AC / DC. For both alternating current... -
Voltage Converters and Voltage Inverters - (155 companies)Voltage converters and voltage inverters accept voltage input and provide a scaled voltage output. Conversion types include scaling up a low-level signal, voltage doubling, and inversion (converting a positive voltage to negative and vice versa... -
Voltage Dividers and Voltage References - (78 companies)Voltage dividers and voltage references provide highly-accurate reference voltages for calibration and testing purposes. Voltage dividers produce an output voltage (Vout) that is proportional to an input voltage (Vin). They consist of a series... -
Voltage Regulators - (324 companies)Voltage regulators are power converters that provide voltage control capabilities. They accept a voltage that varies over a given range and generate an output voltage that does not vary. Unlike integrated circuit (IC) voltage regulators and IC...
-
Electrical Voltage Sensors - (163 companies)Electrical voltage sensors measure AC and/or DC voltage levels. They receive voltage inputs and provide outputs as analog voltage signals, analog current levels, switches, or audible signals. They can also provide frequency and modulated frequency...
-
High Voltage Diodes - (109 companies)High voltage diodes are designed for use in high-voltage applications. High voltage diodes are designed for use in high-voltage applications. There are many types of high-voltage diodes, generally based on their construction. Here we introduce some...
-
Frequency-to-Voltage Converters - (81 companies)Frequency-to-voltage converters accept a signal and convert its frequency to a corresponding analog voltage level. Frequency-to-voltage converters are electronic devices that convert current signal inputs to proportional voltage outputs...
-
IC Voltage Regulators - (506 companies)IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output...
Product News
-
TPS Elektronik GmbH
Voltage Probe - Voltage proble DP3002 The DP3002 is a 200MHz high-voltage differential probe designed for precise and safe measurement of high-voltage differential signals in demanding industrial and research environments. It supports a maximum input differential voltage of 3000V (1000X attenuation) and 7000Vpk, making it ideal for high-voltage testing in new energy vehicle power systems, photovoltaic inverters, switching power supplies, and other high-frequency high-voltage scenarios. The probe features a compact integrated host... (read more)Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
TPS Elektronik GmbH
Voltage Probe - Voltage proble DP700 High Voltage Differential Probe DP700. The DP700 is a high-performance high voltage differential probe from the DP Series, designed for safe and accurate measurement of high-voltage differential signals in demanding electronic applications. Featuring a bandwidth of 100MHz and a maximum differential input voltage of 70V (20X) or 700V (200X), it is engineered to deliver reliable performance in high-frequency, high-voltage environments. The probe adopts an innovative integrated host design... (read more)Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
New Yorker Electronics Co., Inc.
High Voltage MLCCs for High Voltage Applications Vishay introduced a new series of surface-mount multilayer ceramic chip capacitors (MLCCs) for high voltage commercial applications. Offered in seven case sizes ranging from 1206 to 2225, VJ ....W1HV High Voltage MLCC Commercial Series devices extend the capacitance values of the company 's existing high voltage MLCCs with the ultra stable C0G (NP0) dielectric, and are also available with the X7R dielectric for even higher capacitance. The devices released today are manufactured in a base metal... (read more)Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Acopian Power Supplies
High Voltage Power Supplies These high voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting. Outputs are arc/short circuit protected (read more)Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
Douglas Electrical Components
High Voltage Feedthrough Solutions Douglas Electrical Components designs and manufactures hermetic high voltage feedthroughs for power transmission in demanding environments across industries such as aerospace, semiconductor, oil and gas, power generation, cryogenics, and industrial systems. Using proprietary hermetic epoxy sealing technology, Douglas can hermetically seal high voltage wires, cables, connectors, terminals, and stud assemblies while supporting operating voltages exceeding 30kV for wire and cable designs and over... (read more)Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
Knick Interface LLC
High Voltage Cables for Transducers Introducing the ZU1475 HV Signal Cable: High-voltage connection cable for transducers. The ZU1475 is a rugged, high-isolation signal cable designed to safely connect primary high-voltage circuits to Knick transducers, especially those in the high voltage range. Engineered for demanding industrial and railway environments, it delivers reliable performance even under harsh conditions. With support for up to 5400 V DC phase to ground and 9000 V DC phase to phase, plus an 11 kV test voltage... (read more) -
ELANTAS North America LLC
Constant Voltage Transformers Constant Voltage Transformers. Liquid Electrical Insulation Resin Solutions. Constant voltage transformers produce a consistent output voltage despite varying input current or varying load.The load could be anything that needs a regulated power source, whether it be personal electronics or office equipment. Product Summary. Pedigree (R), Ripley TM, RanVar TM, Isonel (R) and ELAN-Guard (R) and insulating resins are perfect for keeping your constant voltage transformers in top performance... (read more)Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
DigiKey
High-Voltage Circular Connectors Amphenol Aerospace's high-voltage 38999 (HV38999) connector line expands the MIL-DTL-38999 series to provide solutions for next generation aircraft power requirements. Future power distribution architecture is moving toward higher voltages beyond the capabilities of standard connectors. Through insert optimizations, these specialty D38999s can safely carry high voltages and large currents at altitude while remaining partially discharge free to extend connector life. Features. Meet/exceed... (read more)Browse Circular Connectors Datasheets for DigiKey -
Advanced Linear Devices, Inc.
Supercapacitor Voltage and Leakage Balancing The ALD810016 from Advanced Linear Devices is a part of the ALD8100xx family of Supercapacitor Auto Balancing (SAB) MOSFETs. This innovative solution is designed to address the critical challenges of voltage and leakage-current balancing in series-connected supercapacitors. By utilizing one or more devices connected across each supercapacitor stack, over-voltages can be prevented, ensuring optimal performance. One of the standout advantages of the ALD810016 is its near-zero additional leakage... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Yaskawa America, Inc. - Drives Division
Medium Voltage Drives Yaskawa America's MV1000 medium voltage AC drive family is designed for energy savings and improved process control. MV1000 drives combine compact modular design, high efficiency, low harmonics, and industry leading MTBF into a medium voltage drive solution that is compatible with Yaskawa 's popular 1000 series low voltage AC drive products. Yaskawa 's Smart Harmonics TM Technology reduces input Total Harmonic Distortion (THD) to less than 2.5% without filters which exceeds the requirements... (read more)Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
-
Board Mount Voltage Multipliers
Voltage multipliers are usually classified as doublers, triplers, quadruplers, pentuplers , etc.
-
A subharmonic self-oscillating mixer with integrated antenna for 60-GHz wireless applications
… the gate swing due to the harmonic na- ture of operation and a bias above pinchoff voltage . … generated with a synthesized sweeper (HP 8340A), an amplifier (HP 8349B), and a pentupler (HP 85 100V …
-
New Solid State Devices and Circuits for Millimeter Wave Applications
… a source should be quite valuable for a low power tripler or a pentupler to 600 GHz … The curnt voltage (I-V) characterisitic of a QW diode shows negative differential resistace (Fig lc).
Indicates content that may require registration and/or purchase.