Products/Services for Vulcanized Rubber Rod

  • Elastomer and Rubber Shapes-Image
    Elastomer and Rubber Shapes - (378 companies)
    ...and rubber shapes may be divided into thermosets and thermoplastics. Thermosetting elastomers are subjected to heat and pressure (vulcanization) to impart strength. This process causes permanent crosslinking and imparts high elastic properties. Cured...
    Chemical / Polymer System Type
    TPE / Thermoplastic
    Thermoset (Vulcanized / Crosslinked)
  • Elastomers and Rubber Compounds-Image
    Elastomers and Rubber Compounds - (538 companies)
    ...polymers with a high degree of flexibility and viscoelasticity (elasticity). Elastomers are usually thermosets that require vulcanization, but also include various thermoplastics. Types of Elastomers and Rubber Materials. The GlobalSpec SpecSearch...
  •  
    Tires - (68 companies)
    A tire is a reinforced rubber membrane located on a wheel rim. It improves traction, handling, and cushioning of the vehicles or equipment that it supports. Tires are flexible casings made of rubber that cover the rim of a wheel. They cushion...
  •  
    Vulcanized Fibre and Fish Paper - (24 companies)
    ...include bar stock, fabricated or custom shape, rod stock, sheet and board, tube stock, and specialty. Width, thickness, and length are important dimensional specifications to consider. Vulcanized fiber and fish paper differ in terms of mechanical...
  • Polymers and Plastic Resins-Image
    Polymers and Plastic Resins - (879 companies)
    ...and remolded, allowing parts and scraps to be reprocessed. In most cases they are also very recyclable. Elastomers and rubber materials are characterized by their high degree of flexibility and elasticity (high reversible elongation). They are based...
  •  
    Threaded Rod - (318 companies)
    ...chromate. Non-metallic threaded rod can be made of: Plastic. Fiber-reinforced plastic. Nylon. Polyvinyl chloride (PVC). Polyvinylidene fluoride (PVDF). Polytetrafluoroethylene (PTFE). Synthetic rubber. Standards. ASME B18.31.3 - This Standard covers...
  •  
    Rubber Adhesives and Sealants - (182 companies)
    Types of Rubber Adhesives and Sealants. Rubber adhesives and sealants are highly flexible, natural or synthetic materials that are used to join components or fill gaps between seams or on surfaces. Natural rubber is based on polyisoprene. Synthetic...
  •  
    Specialty Polymers and Resins - (452 companies)
    ...applications. Types of Specialty Polymers and Resins. The GlobalSpec SpecSearch Database contains these four material types or grades: elastomer or rubber, composite material, thermoplastic, and thermoset. Each differs in terms of mechanical, physical...
  •  
    Rubber Tubing - (218 companies)
    Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications. Rubber tubing is flexible and resilient due to its natural or synthetic rubber construction. Materials. What...
  •  
    UV Curing Adhesives - (148 companies)
    Material. They are compatible with substrates made of the following materials: Ceramic. Composite material. Concrete. Fabric. Glass. Metal. Paper. Plastic. Rubber. Wood. UV curing adhesives use various chemical systems, most of which are polymer-based...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Precision Polymer Engineering Ltd.
Custom Fabricating & Supplies
ExxonMobil - Polypropylene Products
ExxonMobil - Polyethylene Products
ExxonMobil - Polyethylene Products
ExxonMobil - Polypropylene Products