-
Supplier: Accuris
Description: ZINC, SLAB, SPELTER
-
Supplier: Accuris
Description: Method of Sampling Slab Zinc (Spelter)
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR ANODES, CORROSION PREVENTATIVE, ZINC; SLAB, PLATE, DISC AND ROD SHAPED
-
-
Supplier: Accuris
Description: Methods of Chemical Analysis of Slab Zinc (Spelter)
-
Supplier: ASTM International
Description: Method of Sampling Slab Zinc (Spelter) (Withdrawn 1951)
-
Supplier: ASTM International
Description: Standard Test Method for Chemical Analysis of Slab Zinc (Spelter) (Withdrawn 1993)
-
Supplier: ASTM International
Description: This specification covers zinc and zinc alloy jumbo and block ingots meeting dimensional requirements. Zinc jumbo and block ingot specifications shall include dimension definition and limits in dimension. Jumbo or block ingots, or both, shall be reasonably free from dross,
-
Supplier: Belmont Metals, Inc.
Description: Applications Die Casting Alloys including Zamak Alloys; Zinc Base Master Alloys for Alloy Additions, Special High Grade Zinc for Karat Gold and other high purity applications; Pure Zinc and Zinc Alloys for Plating; Alloys for Metal Joining Forms Slab, Waffle,
- Features: Billet / Slab, Ingot, Non-ferrous, Other
- Type: Zinc / Zinc Alloy (UNS Z)
-
Supplier: Belmont Metals, Inc.
Description: Applications Die Casting Alloys including Zamak Alloys; Zinc Base Master Alloys for Alloy Additions, Special High Grade Zinc for Karat Gold and other high purity applications; Pure Zinc and Zinc Alloys for Plating; Alloys for Metal Joining Forms Slab, Waffle,
- Features: Billet / Slab, Ingot, Non-ferrous, Other
- Type: Zinc / Zinc Alloy (UNS Z)
-
Supplier: Belmont Metals, Inc.
Description: Applications Die Casting Alloys including Zamak Alloys; Zinc Base Master Alloys for Alloy Additions, Special High Grade Zinc for Karat Gold and other high purity applications; Pure Zinc and Zinc Alloys for Plating; Alloys for Metal Joining Forms Slab, Waffle,
- Features: Billet / Slab, Ingot, Non-ferrous, Other
- Type: Zinc / Zinc Alloy (UNS Z)
-
Supplier: Belmont Metals, Inc.
Description: Applications Die Casting Alloys including Zamak Alloys; Zinc Base Master Alloys for Alloy Additions, Special High Grade Zinc for Karat Gold and other high purity applications; Pure Zinc and Zinc Alloys for Plating; Alloys for Metal Joining Forms Slab, Waffle,
- Features: Billet / Slab, Ingot, Non-ferrous, Other
- Type: Zinc / Zinc Alloy (UNS Z)
-
Supplier: Zygo Corporation
Description: limited to: Cleartran windows (water-clear Zinc Sulfide - ZnS) Germanium windows Glass windows (fused silica, BK7, etc.) Sapphire windows (various crystal orientations) Zinc selenide windows (ZnSe)
- Window Material: Zinc Selenide
-
Supplier: ASTM International
Description: This specification establishes general requirements, unless otherwise specified in the specific product specification, for zinc and zinc alloy products. Final product (ingots, slabs, jumbos, etc.) shall conform to the chemical composition requirements prescribed in the
-
Supplier: Zygo Corporation
Description: limited to: Cleartran windows (water-clear Zinc Sulfide - ZnS) Germanium windows Glass windows (fused silica, BK7, etc.) Sapphire windows (various crystal orientations) Zinc selenide windows (ZnSe)
- Window Type: Plane Windows
- Features: Specialty / Other
-
Supplier: Bridgeport Fittings, Inc.
Description: DIE-CAST ZINC MATERIAL 1.47 INCH DIA SIZE IMC/RIGID CONDUIT USED ON THREADED MALE INSTALLATION UL (CANADA AND US) APPROVAL 5 STANDARD PACKAGE 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553A USED ON MINIMUM 6 INCH CONCRETE
- Conduit Size: 1 inch
- Conduit Type: EMT
- Fitting Type: Elbow
- Features: Other
-
Supplier: Zygo Corporation
Description: Applications ZYGO has a long tradition of manufacturing custom-made fused silica optical windows for a wide variety of applications, including, but not limited to: Amplifier Slabs, discs and rods Debris Shields Laser fusion optics Reference surfaces Defense/Aerospace Medical/Life Sciences
- Features: Specialty / Other
-
Supplier: Reznor
Description: are available from 250,000 through 800,000 BTUH input. Each furnace includes an integral power vent system which provides metered combustion air, dilutes flue products, and eliminates the need for vent caps. The weatherized, aluminized steel cabinets are mounted on 12 gauge zinc grip rails
- Heating Capacity: 87.93 kW
- AC Voltage Required: 115 to 460 volts
- Maximum Air Flow: 5,555 SCFM
- Heater Type: Air Heater, Forced Air Heater, Inline Heater, Space Heater
-
Supplier: Zygo Corporation
Description: limited to: Cleartran windows (water-clear Zinc Sulfide - ZnS) Germanium windows Glass windows (fused silica, BK7, etc.) Sapphire windows (various crystal orientations) Zinc selenide windows (ZnSe)
- Features: Specialty / Other
-
Supplier: National Bronze & Metals Inc.
Description: C31600 Nickel Leaded Commercial Bronze ASTM B140 Nickel Bearing C31600 is composed of approximately 89% copper, 8% zinc, and 2% lead, but also contains 1% nickel. This alloy combines the natural corrosion resistance and machinability of C31400 with a higher tensile and yield strength
- UNS Number: 31,600
- AISI / AA / CDA Grade: 316
- CDA Grade: 316
- UNS C Number: 31,600
-
Supplier: TrafficGuard Direct, Inc.
Description: will be able to effectively keep your property safe with a secured post guarding it. Installation is Simple Standing 36” above ground, these bollards can be installed on a pre-existing slab of concrete with a specially formed surface mount. Its diameter of 4.5” provides for a stable post
-
Supplier: National Bronze & Metals Inc.
Description: C46400 Naval Brass "Lead Free" Naval Brass C46400 is nominally composed of 60% copper, 39.2% zinc and 0.8% tin. As is typical of brass alloys with the duplex alpha + beta structure, C46400 has good strength and rigidity. By substituting tin for an equal quantity of zinc, a high
- UNS Number: 46,400
- AISI / AA / CDA Grade: 464
- CDA Grade: 464
- UNS C Number: 46,400
-
Supplier: SMS Elotherm North America
Description: FORMS Billets Bars and bar pieces Ingots Slabs Rolls Sheets Strips Tubes Profiles Plates Cylinders DIVERSITY OF MATERIALS Steel and high-grade steel Aluminium Brass Zinc Copper Titanium Cobalt Special alloys
-
Supplier: High Performance Alloys, Inc.
Description: MP35N® is a remarkable alloy composed of Nickel, Cobalt, Chromium, and Molybdenum, boasting extraordinary tensile strength and outstanding resistance to corrosion. Additionally, this alloy demonstrates commendable ductility and toughness, coupled with exceptional protection against sulfidation,
- Specifications: ASTM / ASME, UNS
- Applications: Abrasive / Erosive Wear Protection, Aerospace / Aircraft (AQ), Bearings (BQ), Biocompatible / Biomaterial, Chemical / Materials Processing, Electronics / RF-Microwave, Oil and Gas
- Type: Alloy, Cobalt / Cobalt Alloy
- Features: Annealed, Billet / Slab / Bloom, Corrosion Resistant, Forged, Metal / Metal Alloys, All Types, Other, Profile / Structural Shape, Semi-finished Shape / Mill Stock, Specialty / Other, Super Alloy, Wrought
-
Supplier: Concast Metal Products Co.
Description: Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat
- AISI / AA / CDA Grade: 95,400
- Overall Width / OD: 0.5 to 15 inch
- Tensile Strength (UTS, Break): 85,000 psi
- Yield Strength (YS): 32,000 psi
-
Description: Design engineers are often faced with the dilemma of material selection, and frequently, they find that a combination of materials provides the optimal properties required by the design. Qnnect, formerly Hermetic Solutions Group’s explosively bonded metals can join otherwise incompatible materials
- Applications: Bearings (BQ), Electronics / RF-Microwave, Marine, Nuclear, Pressure Vessel (PVQ), Wear Parts / Tooling
- Features: Billet / Slab / Bloom, Corrosion Resistant, Fabricated Parts / Shapes, Ferrous / Iron Based - Any Type, Non-ferrous - Any Type
- Type: Clad / Bimetal
-
Supplier: Arcelor Mittal USA
Description: No Description Provided
- Overall Width / OD: 10 to 22 inch
- Overall Length: 102 to 252 inch
- Overall Thickness: 6 to 14 inch
- AISI Grade: 1,100 to 1,199
-
Supplier: Concast Metal Products Co.
Description: Ranging from aluminum bronzes to high tin bronzes, these alloys are recognized by the Copper Development Association (CDA) and are manufactured to ASTM specifications.
- AISI / AA / CDA Grade: 90,900
- Tensile Strength (UTS, Break): 40,000 psi
- Yield Strength (YS): 20,000 psi
- Elongation: 15 %
-
Description: Materials may exhibit good corrosive resistance, electrical conductivity, or thermal conductivity, yet lack in the areas of strength, hardness, weld-ability, or wear resistance characteristics required in the final design. Qnnect, formerly Hermetic Solutions Group has helped customers to achieve
- Applications: Bearings (BQ), Electronics / RF-Microwave, Marine, Nuclear, Pressure Vessel (PVQ), Wear Parts / Tooling
- Features: Billet / Slab / Bloom, Corrosion Resistant, Fabricated Parts / Shapes, Ferrous / Iron Based - Any Type, Non-ferrous - Any Type
- Type: Clad / Bimetal
-
Supplier: Concast Metal Products Co.
Description: Concast will work with engineers and specifiers to prototype and customize an alloy to meet their exacting specifications.
- AISI / AA / CDA Grade: 92,900
- ID: 0.5 to 13.5 inch
- Tensile Strength (UTS, Break): 47,000 psi
- Yield Strength (YS): 26,000 psi
Find Suppliers by Category Top
More Information Top
-
Over the attempts of the Hrn. Mrs. Exner to the theory of the Volta'schen fundamental attempt
A zinc plate and form a copper plate a Luftcondensator; they become on constanter Distsnz of held each other.
-
Over current branch on intermediate bodies
Eirie kreisformige silver- zinc plate of about 20 mms radius umgiebt one with a with it in a plane lying, about 20 mm breitcn ring of dunnem brass sheet metal, in the manner that still a distance of about 0,5 mms …
-
Variations of the contact potential
An example au8 an observation series of a zinc plate likes to illustrate the method.
-
Over electrical dust figures on insulators and continuous, reflect, secondary and declining electrical beams
The diinnen layers of rosin wax, pitch and lay paraffin like friiher on a grounded zinc plate .
-
Observations over the gas generation in the single chains of galvanic batteries
As wasn't any Lefondprc after den1Schliefsen Fr-fchein11 ng to perceive; after me11rern St of unrIe n of al>er, the zinc plates started exempting docs without gas fich on verkiiiednen points to oxydiren, seek nnd on the Silhcrflschen had formed no …
-
Respect the series of Experimental‐Untersuchungen over Elektricität
an 880) zinc plate about 8 " long and 0",5 wide, the figure 1 Taf was cleaned and became rechtwinklich bent in the center a.
-
Respect the series of Experimental‐Untersuchungen over Elektricität
Both are P a platinum and Z a zinc plate immersed in a Kochsalzliisung; a and b are the platinum plates that are connected by platinum drahte (. excluded in the galvanometer g) to P and Z, that is c a platiner connecting …
-
Zehnte the series of Experimental‐Untersuchungen over Elektricität
… 711. 1126) or otherwise where occurring decomposition the VerhaltniTs between the iirtlichen and the iibertrageneii can the effect merden, and determined dnmit of aucti the effectiveness of the voltaschen battery or the force chemical on its zinc plates statttindendc Vcrlust nn under …
-
Over an apparatus for employment of Volta'schen basic attempts
… of the gold leaf where when the Pol plates 14 to 14: Lin. to project each other vou, I have obtained by I screwed verticaler direction of its FlYcbeii iu dafs onto the Elektroskop cine on both sides smoothly polished zinc plate .
-
Over the appearances of the so-called charge column, with special relation to the Volta'sche theory of the galvanic chain and column
Mine showed thicker zinc plates crlialtenen through Gicken cut me therefore this Homogenitlt nicbt, and me liefs of quite gleiclifiirmigem rolled zinc plates that completely corresponded to the purpose.
Indicates content that may require registration and/or purchase.