-
Supplier: Lincoln Electric Co. (The)
Description: Top Features High deposition in the flat and horizontal positions Designed for welding with 100% CO2 shielding gas Excellent bead wetting and low spatter Tolerates mild levels of surface contaminants Stiff wire for easy breaking Note: This product contains micro-alloying elements.
- Diameter / Thickness: 0.0625 to 0.09375 inch
- Tensile Strength (UTS): 80,495.4458432443 to 92,098.3929918201 psi
- Yield Strength: 76,144.3406625284 to 83,396.1826303883 psi
- Elongation: 27 to 28 %
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Enhanced Feedability - New design increases wire stiffness to aid feedability and promotes smooth arc transfer Wire Snap-Off - Easy to break off wire end without tools for better re-strike Meets AWS D1.8 requirements for Demand Critical Welds - Three lot tests
- Diameter / Thickness: 0.0625 to 0.078125 inch
- Tensile Strength (UTS): 83,396.1826303883 to 86,296.9194175322 psi
- Yield Strength: 63,091.0251203807 to 65,991.7619075246 psi
- Elongation: 26 to 29 %
-
Supplier: Lincoln Electric Co. (The)
Description: pressure vessels Shipbuilding Heavy fabrication Welding Positions Flat and horizontal Shielding Gas Mixed Shielding Gas
- Diameter / Thickness: 0.045 to 0.0625 inch
- Tensile Strength (UTS): 73,968.7880721705 to 89,922.8404014621 psi
- Yield Strength: 65,266.5777107387 to 79,770.2616464584 psi
- Elongation: 24 to 28 %
-
-
Filler Alloys and Consumables - Welding Consumable - MIG Wires and TIG Cut Lengths -- SuperArc® L-59Supplier: Lincoln Electric Co. (The)
Description: vessels Heavy fabrication Alternative to metal-cored wire Welding Positions All Shielding Gas Mixed Shielding Gas 100% CO2
- Diameter / Thickness: 0.035 to 0.0625 inch
- Tensile Strength (UTS): 81,945.8142368163 to 86,296.9194175322 psi
- Yield Strength: 65,991.7619075246 to 70,342.8670882405 psi
- Elongation: 25 to 28 %
-
Supplier: U.S. Plastic Corporation
Description: These high speed electrically heated welders have interchangeable welding tips and heat elements to match heat requirements. They have a stainless steel barrel and molded glass-filled nylon handle. The 12 ft air hose is rugged vinyl with internal 3-wire grounded electrical cable. The
- Equipment Type: Complete System
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: U.S. Plastic Corporation
Description: These high speed electrically heated welders have interchangeable welding tips and heat elements to match heat requirements. They have a stainless steel barrel and molded glass-filled nylon handle. The 12 ft air hose is rugged vinyl with internal 3-wire grounded electrical cable. The
- Equipment Type: Complete System
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: ESAB Welding and Cutting Products
Description: structural welding. Industries Automotive Industrial and General Fabrication Mobile Equipment Pipeline Welding Process Welding-GMAW (MIG/MAG - Metal Inert Gas / Metal Active Gas) Welding-GTAW (TIG - Tungsten Inert Gas )
- Tensile Strength (UTS): 76,144.34066252843 psi
- Yield Strength: 61,640.656726808724 psi
- Elongation: 28 %
- Approvals / Conformance: ASME, AWS
-
Supplier: ESAB Welding and Cutting Products
Description: self-shielded wire an excellent choice for demand critical welds when the AWS D1.8 Seismic Supplement is utilized Industries Bridge Construction Civil Construction Industrial and General Fabrication Mobile Equipment Ship/Barge Building Welding Process Welding-FCAW - Flux Core
- Tensile Strength (UTS): 81,945.81423681631 psi
- Yield Strength: 67,442.13030109661 psi
- Elongation: 24 %
- Approvals / Conformance: ABS, ASME, CWB, DNV
-
Supplier: ESAB Welding and Cutting Products
Description: Features Dual Shield 700X is a high deposition, deep penetration wire for joining of heavy structural steel components. Designed for flat and horizontal position welding using CO2 shielding gas, this X Series wire provides high deposition rates, high efficiency and excellent
- Tensile Strength (UTS): 81,945.81423681631 psi
- Yield Strength: 71,068.05128502654 psi
- Elongation: 27 %
- Approvals / Conformance: ABS, ASME, AWS, DNV
-
Supplier: ESAB Welding and Cutting Products
Description: Spoolarc 29S is a general purpose copper-coated solid wire suitable for many carbon steel welding applications using either the MIG/Gas Metal Arc Welding (GMAW) or the Submerged Arc Welding (SAW) processes. Spoolarc 29S contains moderate amounts of manganese and silicon
- Tensile Strength (UTS): 73,243.60387538449 psi
- Yield Strength: 60,915.47253002274 psi
- Elongation: 32 %
- Approvals / Conformance: ABS, ASME, AWS, CWB
-
Supplier: Deeco Metals
Description: We offer MIG & TIG welding wires, welding electrodes, brazing & Filler rod and wire and solders made from copper, stainless steel, aluminum, silver and tin & lead. Available in diameters ranging from 1/16" to ¼", these welding products are offered in a variety of
- Secondary Services: Anodizing, Black Oxide, Electroplating, Painting / Powder Coating, Tool Making
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Specialty Packaging
- Capabilities: Coiling / Spring Making, Grinding, Welding
- Materials: Ferrous Metals, Nonferrous Metals
-
Supplier: U.S. Plastic Corporation
Description: Seelye general welding kit comes with 500 watt, 120v element, gauge, air regulator, round tip, an in-line filter, tray, and instructions. The Seelye Portable Kit with Compressor is for field and shop thermoplastic production welding with built-in compressor ample air for speed
- Equipment Type: Complete System
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: Washington Alloy Co.
Description: deposition rates that are nearly 4 times greater than covered electrodes and up to 50% greater than solid MIG wire. Although the cost per pound of Stainless Steel Flux-Cored wires may be more than that of coated electrodes or solid MIG wire, your cost per pound of deposited weld
-
Supplier: Clark Solutions
Description: All model 83 open/close electrically actuated ball valves sizes 3/8" thru 2" have direct mounted unidirectional 90º turn actuators (115 Vac & 220 Vac, 12/24 AC & DC are reversing). The actuators are weatherproof (NEMA 4X), have a green lead for grounding, and all wire leads protrude from a
- Valve Size: 0.375 to 2 inch
- Pressure Rating: 150 psi
- Number of Ports: 2
- Media Temperature: 30 to 120 F
-
Supplier: Labconco Corporation
Description: and a 3-wire cord with plug; two corrosion-resistant, one-piece, vacuum-formed ABS plastic drawers, 15.75" x 14.88" x 4.2". Additional features: 4" diameter casters, two with toe locks; ready-to-roll, full factory assembly; ergonomic, extruded rubber handle grips; durable glacier
- Capacity: 400 lbs
- Length: 15.75 inch
- Width: 14.88 inch
- Cart / Truck Type: Instrument Cart, Platform Cart / Truck
-
Supplier: Mega Fortris Americas Inc.
Description: The SP Cable Lock 200 is a variable length cable seal providing security through its unique locking mechanism and cable design. The seal is secured as soon as the wire has passed through the one-way locking mechanism and pull tight to secure the application. The SP Cable Lock 200 seals are
- Applications: Airplane, Cargo / Container, Rail Car, Truck Trailer
- Sealing Devices: Cable Seal
- Features: Other / Specialized
-
Supplier: Profile Plastics, Inc.
Description: From the initial idea to the final product, Profile Plastics helps your plastic extrusions take shape. Engineering, Tooling & Design Engineering & CAD Design Support Complete In-house Tooling Capabilities Integrated Fabrication Capabilities Dual Cross Head & Co-Extrusions Manufacturing to Meet Your
- Size Capabilities: 0.005 to 15 inch
- Materials: ABS, Acrylic, Butyrate, PETG, PPE/PPO, PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Embossing, Machining, Printing / Labeling, Tape/Adhesive Application, Welding
Find Suppliers by Category Top
Featured Products Top
-
Process: sheet metal stamping, punching, laser cutting, cnc bending, mold forming, rivet, stud welding, Co2 welding, Tig welding, extrude, rolling sheet metal, Material: SPCC, SPCD, SPCE, SPHC, Q235, Q345, 304, 5053, 6061, 7075, DX51D (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
we manufacturing the auto body parts according to the drawing or sample from the customer, can deal with the parts by the process of precision cnc machining, metal fabrication, metal welding, metal forging, pipe fabrication, also to the motorcycle parts, UTV, ATV, trailer parts, excavator (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
indicating paints were used to determine the time to temperature. A solder wire preform was placed on the part to allow for repeatable placement of solder in every joint. Four tops or four bottom joints can be heated at one time within 2-3 minutes for this soldering application. Full article... (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
With pre-adjusted parameters for a variety of alloys and metals and its broad yet finely tunable performance spectrum, the Lampert Micro Arc Welder masters even the most challenging welding tasks in a wide variety of (read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Electro Optical Components, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/38096/33950328-MIT.pdf?sequence=2
Welding electrode selection was based on ABS standards for compatible welding wire grades with the specific steels.
-
Bookshelf and Unified Agenda > Department of Defense > US Coast Guard > Marine Safety Manual > Volume 4 - Technical > Chapter 6 > [FDBKF2005051115005547656] Se...
Since 1968, electrodes by the Coast Guard have been listed in the ABS publication Approved Welding Electrodes, Wire -Flux, and Wire-Gas Combinations.
-
Bookshelf and Unified Agenda > Department of Defense > US Coast Guard > Marine Safety Manual > Volume 2 - Materiel Inspection > Section C > [FDBKF2005051111001...
For hull construction, foreign and domestically manufactured filler metals must be tested by the American Bureau of Shipping ( ABS ) and listed in its publication Approved Welding Electrodes, Wire -Flux, and Wire-Gas Combinations.
-
Shopping - Best Prices On The Harris Harris 4043 Aluminum MIG Welding Wire - 16# spool - Big Bruin
Harris 4043 Aluminum MIG Welding Wire is qualified to AWS A5.10 ER4043, ABS , ISO Designation AISi5.
-
Shopping - Best Prices On The Harris 4043 Aluminum MIG Welding Wire - 1# spool - Big Bruin
Harris 4043 Aluminum MIG Welding Wire is qualified to AWS A5.10 ER4043, ABS , ISO Designation AISi5.
Indicates content that may require registration and/or purchase.