Products/Services for Absolute Cavity Radiometers
-
Radiometers - (76 companies)Radiometers are used to measure the intensity of electromagnetic radiation (e.g., UVC, UVB, UVA, Vis, and IR). They are univariate devices that do not distinguish between light of different wavelengths. In addition to wavelength range, radiometers...Display TypeMounting / EnvironmentLow Battery Indicator -
Microwave Radiometers - (3 companies)Microwave radiometers measure the radiant flux of microwaves. They are commonly used in meteorological applications to provide temperature, humidity, and liquid profiles. Microwave radiometers measure the radiant flux of microwaves. Applications...
-
Absolute Rotary Encoders - (322 companies)Absolute rotary encoders use optical, mechanical, or magnetic indexing for angular measurement. They do not lose their position after power-down, but instead provide absolute position upon power-up without requiring a home cycle or any shaft... -
Progressing Cavity Pumps - (191 companies)Progressing cavity pumps are a type of rotary positive displacement pump designed to transfer fluid or media with suspended solids or slurries from the suction side of the pump to the discharge side of the pump, from storage tanks or through... -
Calibration and Reference Standards - (356 companies)...on the ends of the gage block stack that contacts the parts or variable gages being evaluated. Gage balls are used to gage spherical cavities and tapered holes, and to set up machine tools. Ring gages are production-quality, functional gages for comparing... -
Hygrometers and Humidity Measurement Instruments - (605 companies)Hygrometers and humidity measurement instruments test for absolute humidity, relative humidity, or dew point in air. The range humidity measurement instruments operate in is typically from 0 to 100% humidity. They are sometimes combined with other...
-
Support Pillars - (21 companies)Support pillars are mold components that are mounted between the back-up plate and the rear clamping plate of a mold. They increase the mold 's capacity to support the projected cavity area. Support pillars are mold components that are mounted...
-
Magnetrons - (21 companies)Magnetrons are high-powered vacuum tubes used to generate microwave signals. Products include cavity magnetrons and sputtering magnetrons. Magnetrons are high-powered vacuum tubes used to generate microwave signals. There are many types of products...
-
Leveling and Filling Compounds - (212 companies)Leveling and filling compounds are used to level surfaces, fill cavities, and shim or set machinery. They often have filling and sealing properties. Types of Leveling and Filling Compounds. There are several basic types of leveling and filling...
-
Humidity Transmitters - (204 companies)Humidity transmitters provide electrical outputs that are proportional to humidity inputs. They measure variables such as relative humidity, absolute humidity, specific humidity, moisture content, dew point, temperature, and pressure. Dew Point...
Product News
-
Anatech Electronics, Inc.
Cavity Duplexers Cavity Duplexers. AEI cavity duplexers are available with 2 to 18 resonators and bandwidths ranging from 3% to 100%. The resonator and cavity are silver plated for low insertion loss and high selectivity. The cavity duplexers range in frequencies from 20 MHz to 20 GHz, and can handle RF power inputs up to 500 W. Duplexers are available that can withstand hostile environments encountered in outdoor installations. Standard designs use a 0.05-dB Chebyshev response and other response types... (read more)Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
Anatech Electronics, Inc.
2075 / 5125 MHz Cavity Diplexer 2075 / 5125 MHz Cavity Diplexer. Duplexers & Diplexers. Anatech Electronics offers Duplexers and Diplexers in different technologies, from cavity duplexers, LC diplexers and duplexers, Ceramic duplexers, and SAW duplexers. Each technology has its advantages and disadvantages ranging from the frequency range, to power handling, size, and other parameters that are better discussed in our technical write-up on various filters and their advantages and disadvantages in Filter Design Guide... (read more)Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
JETSEAL, Inc.
Seal against an I.D. and O.D. of the cavity JETSEAL is a world leader in designing and manufacturing Axial C-Seals. Unlike face seals, the axial seal is specifically designed to seal against an I.D. and O.D. of the cavity. Axial Seals are ideally suited to accommodate limited rotational or linear movements such as those found in liquid or gas valves. Since Axial Seals are metallic, they are ideal for use in cryogenics, superheated steam or high pressure viscous liquids. Sizes can range from .250 " up to 6.5 " diameter. Operating... (read more)Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
RIFTEK EUROPE Sp. z.o.o.
Precision with Absolute Linear Encoders Absolute Linear Position Sensors (Absolute Linear Encoders) are designed for measuring and checking displacements, dimensions, run-outs, surface profiles, deformations. dimensions and displacements measurement. innovative technology of absolute measurement. 3 to 55 mm ranges. 0,1 um resolution. More (read more)Browse Linear Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Gurley Precision Instruments
Virtual Absolute Optical Encoder The V860H is a high-performance optical encoder that utilizes virtual absolute technology to combine the opto-mechanical simplicity and ruggedness of an incremental encoder with the system reliability and interfacing ease of an absolute encoder. This encoder has been designed for quasi-military applications such as radar pedestals and tracking mounts. (read more)Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
Gurley Precision Instruments
Absolute and Incremental Rotary Encoders There are two basic types of rotary encoders: absolute and incremental. Absolute rotary encoders provide a coded angle information and avoid time consuming reference measurements or calculation routines in the controller. Incremental rotary encoders provide a square wave or sinusoid output signal and enable counters and PLC to calculate position, speed and distance. Rotary encoders come in four mechanical configurations: modular (kit-type), shaft, blind hollow-shaft and true hollow-shaft... (read more)Browse Rotary Encoders Datasheets for Gurley Precision Instruments -
Anatech Electronics, Inc.
We can find the Cavity Duplexers for you! Cavity Duplexers. AEI cavity duplexers are available with 2 to 18 resonators and bandwidths ranging from 3% to 100%. The resonator and cavity are silver plated for low insertion loss and high selectivity. The cavity duplexers range in frequencies from 20 MHz to 20 GHz, and can handle RF power inputs up to 500 W. Duplexers are available that can withstand hostile environments encountered in outdoor installations. Standard designs use a 0.05-dB Chebyshev response and other response types... (read more)Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
Gurley Precision Instruments
Absolute Micro-Encoder - A08 Troy, NY - Gurley Precision Instruments' high-performance A08 series rotary encoder offers both incremental (to 4,096 counts) and absolute (up to 12-bits) position information in an 8mm diameter package. Available in both a shaft and blind hollow-shaft configuration, the A08 and R108 offers design engineers several unique mounting and interface options. The A08/R108 series have an optional temperature range from -40 to 85 C and a radial/axial load of 3N. Output options include an RS-422... (read more)Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
Chengdu Filter Technology Co., Ltd.
Custom RF Cavity Bandpass Filter Manufacturing Modern RF and microwave systems require precise frequency control, low signal loss, and strong interference rejection to maintain reliable signal performance. Chengdu Filter cavity bandpass filters are designed for demanding RF applications, offering 10 MHz to 50 GHz frequency coverage with customizable bandwidth options from less than 0.1% to over 110%. Cavity filter designs provide lower insertion loss, sharper rejection characteristics, and narrower bandwidth capability compared... (read more)Browse RF Filters and Microwave Filters Datasheets for Chengdu Filter Technology Co., Ltd. -
Ametek Solartron Metrology
Absolute TTL Module (ATM) TTL/RS422 Differential Quadrature is one of the most commonly used methods of communication between Linear Displacement Transducers and Control or Data Acquisition systems. TLC Compatible Conditioning Unit that will not loose count when the sensor is moved quickly unlike incremental sensors. 500kHz output rate. It's simplicity of interfacing with programmable systems also makes it one of the most cost effective. The Solartron ATM module is coupled to Solartron Absolute Position Transducers... (read more)Browse Digital Readouts Datasheets for Ametek Solartron Metrology
-
Accuracy of ground surface broadband shortwave radiation monitoring
The direct irradiance uncertainty remains ~1% even using an absolute cavity radiometer as transfer standard for correcting the pyrheliometer sensitivity.
-
NREL Pyrheliometer Comparisons: 22 September - 3 October 2008
The WRR is an internationally recognized, detector-based measurement standard determined by the collective performance of seven electrically self-calibrated absolute cavity radiometers comprising the World Standard Group (WSG).
-
SERI results from the PEP 1987 Summit Round Robin and a comparison of photovoltaic calibration methods
The uncertainty in Isc can be reduced to ±3% ifthe direct component ofthe total irradiance is measured with a primary absolute cavity radiometer and a shaded pyranometer to measure the.
-
Results of NREL Pyrheliometer Comparisons (NPC1999), October 4-10, 1999, Golden, Colorado
The purpose of the annual NREL Pyrheliometer Comparisons (NPC) is to transfer the WRR from a group of reference radiometers to participating absolute cavity radiometers .
-
NREL Pyrheliometer Comparisons (NPC-2003), September 22 - October 3, 2003, Golden, Colorado
Absolute Cavity Radiometers on Solar Trackers .
-
Evaluating calibrations of normal incident pyrheliometers
When an Eppley Normal Incident Pyrheliometer is calibrated against an Eppley Hickey Frieden Absolute Cavity Radiometer , the instrument systematically deviates from the absolute cavity readings.
-
Concentrating Solar Power: Best Practices Handbook for the Collection and Use of Solar Resource Data (CSP)
Multiple electrically self-calibrating absolute cavity radiometers mounted on solar trackers with control and data acquisition electronics..............................................21 Figure 3-7.
-
Final Report for Annex II--Assessment of Solar Radiation Resources In Saudi Arabia, 1998-2000
All-weather absolute cavity radiometer (right) and shaded infrared radiometer (top left) on BSRN Brusag tracker at the Solar Village.
-
Evaluation of solar radiation measurement systems: EPRI/NREL final test report
NREL's absolute cavity radiometer used in RIS .......................
-
FY 2005 Midyear Progress Report on Solar Radiometry and Metrology Task PVC57301: October 1, 2004 to March 15, 2005
An intercomparison of absolute cavity radiometers was conducted to assure the stable maintenance of the World Radiometric Reference at NREL.
Indicates content that may require registration and/or purchase.