-
Supplier: Broadcom Inc.
Description: The AEAT-7000 is a high speed, high resolution absolute encoder module capable of providing up to 13bits of absolute positioning information. Its small, compact and modular form factor also makes it an ideal choice for space-constrained applications. The encoder IC
- Resolution: 13 bits
- Maximum Update Rate: 16,000 kHz
- Diameter or Width: 1.380315706 inch
- Operating Temperature: -40 to 185 F
-
Supplier: Broadcom Inc.
Description: The Avago AEAT-6600-T16 angular magnetic encoder IC is a contact less magnetic rotary encoder for accurate angular measurement over a full turn of 360 degrees. It is a system-on-chip, combining integrated Hall elements, analog front end and digital signal processing in a single
- Resolution: 10 to 12 bits
- Maximum Update Rate: 10 to 13 kHz
- Diameter or Width: 0.1968505 inch
- Maximum Mechanical Shaft Speed: 200 to 7,000 rpm
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Rotary Encoder Absolute SSI User Selectable Product overview: 1038040 from SICK is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
- IC Package Type: Other
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 8-BIT PROGRAMMABLE HIGH SPEED ABSOLUTE MAGNETIC ROTARY ENCODER Product overview: AS5030 from ams OSRAM is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets,
- IC Package Type: Other
-
Supplier: ams
Description: The AS5050A is a new version of the AS5050. It is a 10-bit rotary position sensor (previously known as encoder) for absolute angular measurement over a full turn of 360° based on contactless magnetic sensor technology. This device fits perfectly for on-axis applications where a simple
- Operating Temperature: -40 to 185 F
- Classification: Sensor / Transducer
-
Supplier: ams
Description: The AS5055A is a new version of the AS5055. It is a 12-bit rotary position sensor (previously known as encoder) for absolute angular measurement over a full turn of 360° based on contactless magnetic sensor technology. This device fits perfectly for on-axis applications where a simple
- Operating Temperature: -40 to 185 F
- Classification: Sensor / Transducer
-
Supplier: ams
Description: The AS5030 is an 8-bit rotary position sensor (previously known as encoder) for absolute angular measurement over a full turn of 360° based on contactless magnetic sensor technology. This device fits perfectly for on-axis applications where a simple 2-pole magnet rotates above or below
- Operating Temperature: -40 to 257 F
- Classification: Sensor / Transducer
-
Supplier: ams
Description: The AS5045B is a 12-bit rotary position sensor (previously known as encoder) for absolute angular measurement and with an incremental output over a full turn of 360° based on contactless magnetic sensor technology. This device fits perfectly for on-axis applications where a simple
- Operating Temperature: -40 to 257 F
- Classification: Sensor / Transducer
Find Suppliers by Category Top
Featured Products Top
-
employs a high-quality LED light source that shines through a transmissive encoder disc and is received by a separate detector IC on the opposite side. Reflective optical encoders (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
-X SERVOPACKs and batteryless absolute encoders, iCube Control enables seamless, precise motion control with camming, gearing, and virtual axis capabilities. Whether you're building next-generation packaging lines, robotic assembly systems, or high-precision test equipment, iCube Control adapts to your needs (read more)
Browse Motion Control Systems Datasheets for Yaskawa America, Inc. - Motion Division
More Information Top
-
Absolute Motor Encoder - Design Principles and Techniques
Absolute Magnetic Encoder IC -MH8 Functional Blocks and Outputs .
-
ams
In October 2008, austriamicrosystems introduced AS5145, an automotive application, contactless, high- resolution magnetic encoder IC which allows absolute angle measurement.
-
Development of a force reflecting Tele-robot for remote handling in nuclear installations
The clock generator provides the reference signal to the resolver, while the position modulated outputs of the resolver are decoded by the R/D conversion IC to provide absolute encoder data.
-
Seamlessly wound multi-level cable drive system for high reduction gear ratio
This absolute encoder system was composed of magnet (‘a’), encoder IC (‘b’) and PCB (‘c’).
-
Development of a Custom Integrated Circuit for Continuously Variable Valve Lift Mechanism System Control
Precise position control is achieved by detecting a relative position of valve lift volume (10μ m resolution) with a two-phase pulse encoder employing Hall ICs in the motor's rotating component and studying the absolute position of each EDU during assembly.
-
Prediction of hydraulic conductivity for some Australian soils. - Australian Journal of Soil Research | HighBeam Research
IC bonding technique shrinks encoder design: Chip-On-Board technology and integrated OPTO-ASICs key to compact absolute encoder.
-
18-Bit Magnetic Position Encoder IC - iC-MU from iC-Haus : Quote, RFQ, Price and Buy
iC -MU is a completely integrated single chip device for scanning magnetic pole wheels and tapes for typical motion control applications, such as for absolute position encoders , incremental encoders, and commutation encoders for brushless motors.
-
A field demonstration of multi-INT surveillance and data fusion
info … … "Assign GPS dateTime as absolute time datum ref" uid … -
A novel absolute magnetic encoder based on pseudorandom code
The index track was magnetized according the sequence that get by pseudorandom code, three Hall ICs were used to change N, S to 1 or 0 for getting the absolute offset of the signal period that the shaft belongs to. The magnetic encoder is calibrated using a higher resolution incremental optical encoder, the pulse output from optical …
-
Optical Sensors for LED and Laser Triangulation
• Absolute Motor Encoder - Design Principles and Techniques Related iC -Haus GmbH News .
Indicates content that may require registration and/or purchase.