-
Supplier: Superlift Material Handling Inc.
Description: Superlift’s stainless steel powered pallet truck makes it the ideal solution for transporting throughout your sanitary manufacturing process. Capacities from 3000 lbs to 20, 000 lbs, Superlift offers the largest line of stainless steel pallet trucks in the world.
- Capacity: 500 to 10,000 lbs
- Features: Pallet Truck / Pallet Jack
-
Supplier: Superlift Material Handling Inc.
Description: Superlift’s stainless steel powered pallet truck makes it the ideal solution for transporting throughout your sanitary manufacturing process. Capacities from 3000 lbs to 20, 000 lbs, Superlift offers the largest line of stainless steel pallet trucks in the world.
- Capacity: 500 to 5,000 lbs
- Features: Pallet Jack, Solid / Cushion, Stacker / Walkie
-
Supplier: Superlift Material Handling Inc.
Description: Superlift’s stainless steel powered pallet truck makes it the ideal solution for transporting throughout your sanitary manufacturing process. Capacities from 3000 lbs to 20, 000 lbs, Superlift offers the largest line of stainless steel pallet trucks in the world.
- Capacity: 1,000 to 5,000 lbs
- Features: Pallet Jack, Solid / Cushion, Stacker / Walkie
-
-
Supplier: Superlift Material Handling Inc.
Description: 1,000/2,000/4,000 lbs Ground level loading with pallet truck up to 90 degree tilt angle at 33 inches 30 inch reach max in tilted position to end of back plate Air/Hydraulic (standard) Foot Pedal Standard (hand control optional) A/C 110/1/60 volt (standard) Hand or foot
- Weight Capacity: 1,000 to 4,000 lbs
- Tilt Angle / Rotation: 0 to 90 degrees
- Equipment Type: Dumper / Tilter
-
Supplier: Optimal Handling Solutions
Description: Floor Level Container Tilters - 1,000 - 4,000 lbs. capacity - 0 - 90 degree tilt angle is standard - Easily accessible with standard pallet trucks - 50" x 48" and 60" x 50" platforms are standard - Velocity fuses are standard on each cylinder of all container tilters - Choice of
-
Supplier: Optimal Handling Solutions
Description: Floor Level Container Tilters - 1,000 - 4,000 lbs. capacity - 0 - 90 degree tilt angle is standard - Easily accessible with standard pallet trucks - 50" x 48" and 60" x 50" platforms are standard - Velocity fuses are standard on each cylinder of all container tilters - Choice of
-
Supplier: Optimal Handling Solutions
Description: Straddle base (for pallets) and containers with closed bottoms 12 volt battery power with built-in automatic battery charger Joystick control lever is standard with battery operated units Optional 115/1/60 AC electric power with hand pendant control is available Velocity fuse is
-
Supplier: Optimal Handling Solutions
Description: Straddle base (for pallets) and containers with closed bottoms 12 volt battery power with built-in automatic battery charger Joystick control lever is standard with battery operated units Optional 115/1/60 AC electric power with hand pendant control is available Velocity fuse is
-
Supplier: Econo Lift Limited
Description: Hand control (std) (foot optional) A/C 460/575 volt Three phase motors (optional) Air/Hydraulic Foot Control is available Portability Pins to lock platform 3 1/2” off ground so a pallet truck or fork lift can easily move unit to another area Options Platforms wider or longer
- Capacity: 2,000 lbs
- Stroke: 28 inch
- Length: 50 inch
- Width: 50 inch
-
Supplier: Lift Products, Inc.
Description: Gear pump with check, relief, & solenoid valve Truck inactive while lift is raised Includes hydraulic oil and filter Pallet Truck Features: Static torque control AC traction control Electric brake release Anti-roll braking Lugged drive tires Programmable parameters
- Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
braid with JIC fittings. Reservoirs are mild steel. These units conform to all applicable ANSI codes. All units are designed for use with pallet jacks, four-wheeled carts and hand trucks. Their rugged tubular construction offers more rigidity with (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
ready to go to work. They are designed for use with light equipment such as hand carts, 4 wheel carts and pallet jacks, through light to medium capacity fork trucks. Inquire about our hydraulic loading dock lifts today! Special Features: All models are equipped with a hinged (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
require positioning and plugging into a power receptacle and they are ready to go to work. They are designed for use with light equipment such as hand carts, 4 wheel carts and pallet jacks, through light to medium capacity fork trucks. Inquire about our hydraulic loading dock lifts today (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc.
More Information Top
-
Power Pallet Truck WP-LPT15(AC) from SHANGHAI CHEUKLIFT INTERNATIONAL CO., LTD. Guangzhou Subsidiary, China
• Hand Carts & Trolleys. .... Power Pallet Truck WP-LPT15( AC ) .
-
Solar Energy in the Winemaking Industry
Electric aerial aisle lifts and powered hand trucks and pallet jacks may also be used. .... Fork trucks either operate through a DC or AC motor, with DC units having a slightly better…
-
States > Michigan > State > Regulations > Licensing and Regulatory Affairs > General Industry Safety Standards Commission > Chapter 408 > MIOSHA > [MAC R 408d1...
A pallet notcher shall be equipped with a hood designed to contain flying pieces and chips and controls to prevent the hands of the operator from entering the point of operation. .... History: 1979 AC ; 1989 AACS. .... R 408.15271 Hauling trucks , egress, and pickup points.
-
New Crown RR 5700 Series Raises Expectations For Reach Truck Productivity
The Crown RR 5700 is available with AC -powered drive and hydraulic systems, and in a double .... Crown is the number one brand of electric lift trucks in the United States and the seventh .... From the smallest hand pallet truck to the highest lifting turret truck, Crown seeks to provide users with safe, efficient and ergonomic lift trucks that lower total cost of ownership and maximize uptime.
-
Design and Performance of a Mechanical Harvester for Vegetable Transplants
At harvest, workers pull the plants from the bed by hand and shake the soil from the .... These bundles are collected in either burlap bags or pallet boxes in the field and are taken … prac-tice (Campbell Soup Co. 1966 and Risse 1971) and is now widely ac -cepted packing method. .... The plants are shipped to the production areas in refrigerated trucks .
-
Crown Equipment Unveils Industry’s First-Ever MonoLift Mast Narrow Aisle Reach Truck
The Crown RM 6000 Series features standard AC motors, regenerative brakes and lowering system, and electronic steering. .... Crown is one of the world's largest lift truck manufacturers. .... From the smallest hand pallet truck to the highest lifting turret truck, Crown seeks to provide users with safe, efficient and ergonomic lift trucks that lower total cost of ownership and maximize uptime.
-
Topological network design of state‐dependent queueing networks
= 0.1484 0 Finished goods storage (FS) AFs = 0.7557 0 Coating (C) Ac . .... This figure does not account for the size of hand trucks , forklift trucks, or other pallet moving items, yet when these are added together, we have a very reasonable means of sizing the circulation elements.
-
Enhancing the Performance of the CPES Sweet Onion Harvester
Two cultivars of onions, Granex 33 and Savannah Sweet, were harvested by both hand and machine. .... 1 ° C and 70% rh) followed by two weeks in air-conditioned ( AC ) storage at 22 .... Curing Onions in Pallet Bins Traditionally, onions would be harvested into sacks, the sacks were carried to … Macro Plastics, Fairfield, Calif.) were filled with onions and placed with a forklift truck onto a plenum…
-
Jungheinrich Introduces A Highly Compact, Easy-To-Maneuver EJE 120 Electric Walkie Pallet Truck
When these two technological advantages are considered together, they translate to more pallets moved per hour than .... And since the EJE 120's AC drive system is free of carbon brushes and directional contactors, it .... Smooth transitions from forward to reverse can increase the work output of the truck significantly over a … fully upright position at a reduced speed and limited-arc directional switches that shorten necessary hand movement.
-
States > Michigan > State > Regulations > Licensing and Regulatory Affairs > General Industry Safety Standards Commission > Chapter 408 > MIOSHA > [MAC R 408d1...
Popular types are low-lift platform trucks and pallet trucks . .... History: 1979 AC . .... (2) "Motorized hand truck" means a truck designed to be controlled by a walking operator and used…
Indicates content that may require registration and/or purchase.