-
Supplier: 3X Ceramic Parts Company Limited
Description: Corrossion Resistant Liquid Dispensing Dosing Ceramic Valves Ceramic Dispensing Valves, Liquid Dispensing Dosing Ceramic Valves are normally made of zirconia ceramic material and stainless steel . It has the properties of high strength , corrossion resistance , abrasion resistant .
- Features: Dosing Pumps
-
Supplier: Watson-Marlow Fluid Technology Group
Description: The unique direct-couple design of Bredel heavy duty hose pumps combines the small footprint of close-coupled pumps with the reliability and ease of use of long-coupled pumps. The pumps use heavy duty bearings within the pump rotor, eliminating overhung load. The
- Maximum Discharge Flow: 23.11505455 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Discharge Size: 1.5 inch
- Media Temperature: 14 to 176 F
-
Supplier: Clark Solutions
Description: The Pageboy series SFD15 pneumatic diaphragm pump is a unique, pocket-sized, air operated diaphragm pump that incorporates a stress-free diaphragm to give very high reliability and long life, even when pumping strong acids or powerful solvents (MEK, acetone, chloroform etc.).
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Discharge Size: 0.5 inch
- Power: Air / Pneumatic
-
-
Supplier: Traceable® Products
Description: 3384 Variable-Speed Pump -- Ultra-Low Flow 0.005 to 0.900 ml/minute Cat. No. 3385 Variable-Speed Pump -- Low Flow 0.03 to 8.20 ml/minute Cat. No. 3386 Variable-Speed Pump -- Medium Flow 0.4 to 85.0 ml/minute Cat. No. 3389 Variable-Speed Pump -- Medium/High Flow 4.0 to 600
- Maximum Discharge Flow: 0.00216621081 GPM
- Media Temperature: 500 F
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Traceable® Products
Description: 3384 Variable-Speed Pump -- Ultra-Low Flow 0.005 to 0.900 ml/minute Cat. No. 3385 Variable-Speed Pump -- Low Flow 0.03 to 8.20 ml/minute Cat. No. 3386 Variable-Speed Pump -- Medium Flow 0.4 to 85.0 ml/minute Cat. No. 3389 Variable-Speed Pump -- Medium/High Flow 4.0 to 600
- Maximum Discharge Flow: 0.625 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
- Features: Other
-
Supplier: AirClean Systems
Description: holding tank and recirculated. An optional pH dosing system can be utilized to neutralize acids captured during the scrubbing process. Standard Features Direct-mount to fume hood exhaust — eliminates contaminated ductwork between the fume hood and scrubber Observation window for media
- Pollutants Scrubbed: Acid, Ammonia, Caustic, Chlorine Gas
- Orientation: Vertical
- Process Type: Wet
-
Supplier: Zurn Industries LLC
Description: The Z1174 Grease Interceptor with Z1183 Solids Interceptor Combination and Grease Eating Bacterial Dosing Unit comes with acid resistant coated interior and exterior fabricated steel, with automatic bacteria dosing unit. Standard product has an internal air relief by-pass,
- Applications: Other, Waste / Recycling
-
Supplier: Zurn Industries LLC
Description: For Canadian Market Only, The Z1174 Grease Interceptor with Z1183 Solids Interceptor Combination and Grease Eating Bacterial Dosing Unit comes with acid resistant coated interior and exterior fabricated steel, with automatic bacteria dosing unit. Standard product has an internal
- Applications: Other, Waste / Recycling
-
Supplier: Metrohm USA, Inc.
Description: peristaltic pump and a Dosino with 20 mL dosing unit and the OMNIS control software. Only electrode cables, sensors and additional dosing devices as needed must be added, so that it will be available for flexible use as Acid-Base, TAN/TBN, Chloride or Fluoride Analyzer.
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: accessories Acid/Base peristaltic dosing pumps for controlled pH adjustment Bag assembly configurations with Palletanks® Description The FlexAct® VI is a standardized configurable disposable solution (CDS) dedicated to low pH virus inactivation steps in biopharmaceutical
- Vessel Volume: 29.999999999999996 to 650 liters
- Reactor Operation: Batch
- Features: Cleanroom
- Process Reactor Application / Industry Use: Pharmaceutical Processing
-
Supplier: ALLDOS Inc.
Description: dual-electrode measuring cell or the inductive sensor • Simple, logical, plain-text navigation • Automatic adjustment of electrode control • Microprocessor-controlled PI controller • Outputs for controlling dosing pumps • Aligned signal outputs for linking to a central control system
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Chemicals Handled HF- Hydrofluoric acid HCL- Hydrochloric acid H2O2- Hydrogen Peroxide KOH- Potassium Hydroxide HNO3- Nitric acid NH4OH- Ammonium Hydroxide H2SO4- Sulfuric acid CDM and CDS Application: Semiconductor Photovoltaic Solar energy Liquid crystal panel Optical
- Body Material: Stainless Steel
-
Supplier: ARGAL s.r.l.
Description: CENTRIFUGAL PUMPS STANDARD ANSI/ASME B73.1 Pump with impeller keyed to shaft and shaft fitted with sliding rings mechanical seal. MECHANICAL SEALS SATURN ZGS pumps can be fitted with various mechanical seals, produced either by ARGAL or other leading manifacturers. These seals
- Discharge Size: 3.149608 to 5.905515 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 184.9204 to 4,623.009999999999 GPM
- Features: Centrifugal Pumps, Dosing Pumps, Injection Pumps, Plastic, Wastewater, Water Pumps
-
Supplier: Wanner Engineering, Inc.
Description: particulates that would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Pump
- Maximum Discharge Flow: 3.1 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 0.5 inch
- Media Temperature: 160 to 250 F
-
Supplier: Clark Solutions
Description: Model M1500 is a rugged, dependable pump utilizing thick wall tubing for improved performance on viscous fluids. It has considerable suction lift ability. The pump is suitable for intermittent or continuous duty cycle.
- Maximum Discharge Flow: 0.4224 GPM
- Discharge Size: 0.25196864 to 0.3149608 inch
- Power: DC Powered
- Features: Dosing Pumps, Peristaltic Pumps, Plastic, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump Features:
- Maximum Discharge Flow: 3 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 250 F
-
Supplier: Clark Solutions
Description: Model 011 miniature diaphragm pump is an excellent pressure/vacuum pump source for gas analyzers, medical devices, process samplers and other analytical instrument applications. The miniature pressure/vacuum pumps are quiet, reliable and mount in any position. The diaphragm
- Maximum Discharge Flow: 0.21133764 GPM
- Maximum Discharge Pressure: 3.1908294 psi
- Power: DC Powered
- Features: Diaphragm Pumps, Dosing Pumps, Plastic, Positive Displacement Pumps
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Features: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power: DC Powered
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Features: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power: DC Powered
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Features: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power: DC Powered
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump Features
- Maximum Discharge Flow: 35 GPM
- Maximum Discharge Pressure: 300 psi
- Discharge Size: 1.25 inch
- Media Temperature: 180 F
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Features: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power: DC Powered
-
Supplier: SEEPEX Inc.
Description: SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts Conveying Capacity 0.2 l/h - 1,000 l/h 0.053 l/h - 264
- Maximum Discharge Flow: 0.22014337666666667 to 1.98129039 GPM
- Maximum Discharge Pressure: 174.04524 psi
- Discharge Size: 0.5 inch
- Horsepower: 0.737121211696551 HP
-
Supplier: Grundfos Pumps Corporation
Description: The Grundfos DMX range has proven its worth in dosing applications worldwide. With their robust diaphragm-based design and their high-quality motors DMX pumps require minimum maintenance and are best choice for many dosing applications. The DMX range is highly versatile: it
- Maximum Discharge Flow: 0.0017611470133333332 to 17.611470133333334 GPM
- Features: Aluminum, Dosing Pumps, Injection Pumps, Plastic, Wastewater Treatment Pumps, Water Treatment Pumps
-
Supplier: Hayward Flow Control
Description: The NEW Z Series Solenoid Metering Pumps in GFPP with PVDF head, PTFE Diaphragms and FPM Seals. The New Z Series Solenoid Dosing Pumps brings simplicity to your metering pump needs in all aspects of design, function and performance. The Z Series features only one design
- Maximum Discharge Flow: 0.017666666666666667 to 0.2378333333333333 GPM
- Maximum Discharge Pressure: 232 psi
- Discharge Size: 0.25 to 0.437 inch
- Power: AC Powered
-
Supplier: INTEGRA Biosciences AG
Description: No Description Provided
- Maximum Discharge Flow: 1.32 GPM
- Power: AC Powered
- Features: Dosing Pumps, Injection Pumps, Peristaltic Pumps, Plastic, Positive Displacement Pumps
-
Supplier: SEEPEX Inc.
Description: SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts Conveying Capacity 0.2 l/h - 1,000 l/h 0.053 l/h - 264
- Maximum Discharge Flow: 5.4 GPM
- Maximum Discharge Pressure: 180 psi
- Discharge Size: 0.5 inch
- Features: Dosing Pumps, Metering Pumps, Positive Displacement Pumps, Progressing Cavity Pumps, Stainless Steel, Wastewater Treatment Pumps, Water Treatment Pumps
-
Supplier: SEEPEX Inc.
Description: SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts Conveying Capacity 0.2 l/h - 1,000 l/h 0.053 l/h - 264
- Maximum Discharge Flow: 5.4 GPM
- Maximum Discharge Pressure: 350 psi
- Discharge Size: 0.5 inch
- Media Temperature: 350 F
-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM – high precision gear pump for conveying low to medium viscosity fluids CHEM gear pump for conveying and metering of fluids with low medium viscosity. The application range goes from classic transfer and metering tasks in the chemical and pharmaceutical industries up to the
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Features: Dosing Pumps, Gear Pumps, Injection Pumps, Magnetic Drive Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: SEEPEX Inc.
Description: SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts Conveying Capacity 0.2 l/h - 1,000 l/h 0.053 l/h - 264
- Maximum Discharge Flow: 5.4 GPM
- Maximum Discharge Pressure: 348 psi
- Discharge Size: 0.75 inch
- Features: Dosing Pumps, Metering Pumps, Positive Displacement Pumps, Progressing Cavity Pumps, Screw Pumps, Stainless Steel, Wastewater Treatment Pumps, Water Treatment Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: Precision gear pumps for standard and customized solutions The WITTE Pumps & Technology GmbH stands for efficient and extraordinary pump solutions and has been of the leading pump manufacturers in the field of precision gear pumps since company founding in 1984.
- Media Temperature: 550 F
- Features: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Magnetic Drive Pumps, Metering Pumps, Positive Displacement Pumps, Sanitary Pumps, Stainless Steel
- Power: None, Pump Only
-
Supplier: Grundfos Pumps Corporation
Description: Grundfos DME Digital Dosing pumps combine perfect precision with user-friendliness, covering large dosing quantities in the range from 60 l/h to 940 l/h with few variants
- Maximum Discharge Flow: 0.264172052 to 4.138695481333333 GPM
- Power: AC Powered
- Features: Dosing Pumps, Injection Pumps, Water Treatment Pumps
Find Suppliers by Category Top
Featured Products Top
-
- Photoresist and chemical dispensing systems - Precision dosing pumps in analytical and pharmaceutical equipment - Fluid handling in CVD and ALD precursor delivery systems - High-purity liquid transfer in fab chemical delivery modules Manufacturing Capability (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
Challenges: High & Fluctuating Solids Loading – Fine suspended solids vary widely with feed material, requiring real?time chemical dosing (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
acids. Conventional pipetting may result in the non-uniform dispensing of mag beads, leading to a lack of reproducibility. The ability of the Mantis to precisely dispense high viscosity liquids allows uniform dosing of beads reducing operating costs and plastic waste. Cells can be extremely (read more)
Browse Laboratory Dispensers Datasheets for Formulatrix, Inc.
More Information Top
-
http://waset.org/publications/9997396/a-study-on-energy-efficiency-of-vertical-water-treatment-system-with-dc-power-supply
6 Citric Acid Dosing Pump 2 .
-
Advances in Water Desalination
… output signal of 4 – 20 mA, corresponding to a 2 – 12 pH value, was used as input to the PLC, which translated the signal to a 32-bit floating-point number and paced a prominent solenoid-driven acid dosing pump .
-
Cooling Water Treatment: Principles and Practice
The problem may be due to use of an electronic acid dosing pump set for high pump-stroke length and low stroke frequency, rather than the other way around (low pump-stroke length, high stroke frequency), which permits "slugs" of acid to …
-
Changing the Environment in Swine Buildings Using Sulfuric Acid
To reach a pH level of 5.5 in the swine manure, a pH monitor was placed in the manure and connected to a sulfuric acid dose pump .
-
https://www.soci.org/News/Lipids/~/media/Files/Conference%20Downloads/2007/SCI%20Cairo%20Conference%20Mar%2007/munch.ashx
1 2 3 4 5 5a 6 7 8 9 10 11 12 13 13a 14 15 Heat exchanger Citric acid Storage Citric acid Dosing Pump Shear mixer Retention tank Centrifugation pump Heat exchanger Caustic Tank Caustic Dosing Pump Water addition Enzyme …
-
Practical hospital hygiene and protection of environment
One selbstkontrollierende pH-control-automaton ensures an optimal pH value via an adjustable acid metering pump .
-
Management strategies for gastro‐oesophageal reflux disease
In cases of diagnostic uncertainty, a 1–2‐week diagnostic/therapeutic test with high dose acid pump inhibitor is an emerging attractive alternative to oesophageal pH monitoring.
-
A membrane bioreactor for biotransformations of hydrophobic molecules
The bioreactor pH was controlled (pH 9.5) via an Ingold pH probe (Switzerland), and a peristaltic pump dosing acid (2M H3PO4) or base (2M KOH).
-
Environmental Survey preliminary report, Pinellas Plant, Largo, Florida
These pumps dose acid and caustic to the w_;_e[l,.fro_"."t_foot .
-
CR4 - Thread: Pulsation Dampner Charge Pressure
I definitely know for sure that air is also used in pulsation dampers in the discharge of positive displacement pumps in acid dosing system and that is from personal experience.
Indicates content that may require registration and/or purchase.