-
Supplier: State Safety & Compliance
Description: protected by clear polyester. Withstands splashes and wash-downs.Adhesive Vinyl (VS) is ideal for indoor or short-term outdoor self-stick applications. Has a 2-4 year UV resistance. Made of 4-mil thick vinyl with non-glare surface. Moisture-resistant.
-
Supplier: State Safety & Compliance
Description: protected by clear polyester. Withstands splashes and wash-downs.Adhesive Vinyl (VS) is ideal for indoor or short-term outdoor self-stick applications. Has a 2-4 year UV resistance. Made of 4-mil thick vinyl with non-glare surface. Moisture-resistant.
-
Supplier: State Safety & Compliance
Description: protected by clear polyester. Withstands splashes and wash-downs.Adhesive Vinyl (VS) is ideal for indoor or short-term outdoor self-stick applications. Has a 2-4 year UV resistance. Made of 4-mil thick vinyl with non-glare surface. Moisture-resistant.
-
-
Supplier: NADCO Tapes & Labels, Inc.
Description: 1450 Lead Foil Tape is a 100% pure lead foil tape possessing a 5-mil thick coating using a specially designed weather resistant, aggressive acrylic adhesive system. This system has strong tack, bond, and resistance to solvents and heat. This lead foil tape is highly malleable and can
- Thickness: 0.005 to 0.0065 inches
- Peel Strength / Adhesion: 3.51875 lbs/in
- Temperature Resistance: -34 to 135 C
- Adhesive: Acrylic
-
Supplier: Cole-Parmer
Description: • Encapsulated silicone adhesive binds only when pressure is applied
will not stick to gloves • Ideal for real-time qPCR, storage, and protein crystallization These sealing films are made of a unique, 50 m polyolefin film that utilizes an encapsulated silicone adhesive -
Supplier: Custom Fabricating & Supplies
Description: These die cuts are manufactured from a lead foil with an aggressive rubber pressure sensitive adhesive. It is designed to offer excellent quick stick and ultimate adhesion. Due to the density, weight and malleability of the lead foil, this tape makes an excellent choice for weighting and
- Peel Strength / Adhesion: 3.75 lbs/in
- Temperature Resistance: -17.77777777777778 to 123.88888888888889 C
- Backing: Metal Foil / Sheet
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Custom Fabricating & Supplies
Description: This tape is manufactured from a lead foil with an aggressive rubber pressure sensitive adhesive. It is designed to offer excellent quick stick and ultimate adhesion with excellent release even with long bath times. Due to the density, weight and malleability of the lead foil, this tape makes
- Width: 0.375 to 6 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Temperature Resistance: -17.77777777777778 to 123.88888888888889 C
- Backing: Metal Foil / Sheet
-
Supplier: Rehrig Pacific Company
Description: 20" x 24" Case Ready Meat Crate Features: Four (4) crates per layer on 40" x 48" pallet with no overhauling Three bar positions; two stacking one nesting. Corrosion resistant zinc plated steel bars. Areas located in the center of each long wall for molded-in logos, insignia or text messages.
- Container Type: Bin
- Application: Shipping
Find Suppliers by Category Top
More Information Top
-
Adhesive Usage in Plastic Fabrication: Plastic Distributor & Fabricator
• Wear appropriate chemical- resistant gloves when handling adhesives to avoid skin contact.
-
Essentials of Polymer Science & Engineering
Neoprene can be vulcanized and is still produced today, find- ing applications as hoses, weather strips, gloves , adhesives and corrosion- resistant apparel.
-
The design, effectiveness and acceptability of the arm sleeve for the prevention of body fluid contamination during obstetric procedures
This tape carries a water resistant adhesive that ensures a waterproof seal with the glove .
-
Hazards of Powder on Surgical and Examination Gloves: A Collective Review
… all the llcrfbrlutlnce requirenlents of the Natiorlal- Fire Protecdon .Association-ti: Even thoug-h the nitrile exalnination glove is thinner than the late-x examination glove, it exhkbits greater puncture resistance - ln additiort. tape adherence to this nitrile glove 'was extrerncly low.
-
A survey of adherence to community-generated safety guidelines in rotor-wing air medical programs.
Adherence to individual behaviors ranged from 15.1% (wear fire- resistant gloves ) to 99.2% (wear seatbelts and shoulder harnesses on approach and departure).
-
SafetyLit: A survey of adherence to community-generated safety guidelines in rotor-wing air medical programs
Adherence to individual behaviors ranged from 15.1% (wear fire- resistant gloves ) to 99.2% (wear seatbelts and shoulder harnesses on approach and departure).
-
Antimicrobial nitrile gloves coated by electrospun trimethylated chitosan-loaded polyvinyl alcohol ultrafine fibers
2009) Efficacy of novel antimicrobial gloves impregnated with antiseptic dyes in preventing the adherence of multidrug- resistant noso- comial pathogens.
-
Infectious Complications in Cancer Patients
Reitzel RA et al (2009) Efficacy of novel antimicrobial gloves impregnated with antiseptic dyes in preventing the adherence of multidrug- resistant nosocomial pathogens.
MATERIAL - Adhesive vinyl > SIZE - 10"x14" > UOM - Each -- MPPEC25VS" title="Hearing, Foot & Hand Protection Signs - "Caution Gloves Required" > MATERIAL - Adhesive vinyl > SIZE - 10"x14" > UOM - Each -- MPPEC25VS"/>
MATERIAL - Plastic > SIZE - 10"x14" > UOM - Each -- MPPEC25VP" title="Hearing, Foot & Hand Protection Signs - "Caution Gloves Required" > MATERIAL - Plastic > SIZE - 10"x14" > UOM - Each -- MPPEC25VP"/>
MATERIAL - Aluminum > SIZE - 10"x14" > UOM - Each -- MPPEC25VA" title="Hearing, Foot & Hand Protection Signs - "Caution Gloves Required" > MATERIAL - Aluminum > SIZE - 10"x14" > UOM - Each -- MPPEC25VA"/>
Indicates content that may require registration and/or purchase.